☰
OPA373AID
OPA373AID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA373AID Datasheet
History Price: $0.65000
In Stock: 33860
OPA373AID Specification
Specification
Part No
OPA373AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
6.5 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
1 mV
Current - Supply
585μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.3 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA373AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA373AID Description
The Texas Instruments OPA373AID is a precision operational amplifier designed for high-performance analog signal processing applications. Known for its low offset voltage, low noise, and high slew rate, the OPA373AID is well-suited for use in precision data acquisition systems, medical instrumentation, and other applications requiring accurate signal amplification and conditioning. Below is a comprehensive overview of the OPA373AID, including its features, specifications, and typical applications.

## Overview

The OPA373AID is a single, low-power, precision operational amplifier that offers excellent performance characteristics in a compact package. This operational amplifier is designed to deliver high precision with low power consumption, making it ideal for battery-operated and portable applications.

## Key Features

1. Low Offset Voltage:
- Input Offset Voltage (VOS): The OPA373AID features a low input offset voltage, typically 25 µV, which minimizes errors in precision applications by ensuring that the amplifier’s output closely matches the input signal.

2. Low Input Bias Current:
- Input Bias Current (IB): The input bias current is typically 0.1 pA, which reduces errors caused by input bias currents and is crucial for high-impedance signal sources.

3. Low Noise:
- Voltage Noise Density: The device has a low voltage noise density of 8 nV/√Hz, contributing to minimal noise interference in sensitive signal processing applications.

4. High Slew Rate:
- Slew Rate (SR): With a slew rate of 1.2 V/µs, the OPA373AID can handle rapid changes in the input signal, ensuring accurate amplification without distortion.

5. Wide Gain Bandwidth Product:
- Gain Bandwidth Product (GBWP): The OPA373AID has a gain bandwidth product of 1 MHz, allowing it to maintain performance across a wide range of signal frequencies.

6. Rail-to-Rail Output:
- Output Voltage Range: The operational amplifier provides rail-to-rail output capability, meaning it can drive the output voltage close to the supply rails, maximizing the usable output swing.

7. Low Power Consumption:
- Quiescent Current (IQ): The device consumes only 55 µA of quiescent current per amplifier, making it suitable for low-power and battery-operated applications.

8. Wide Supply Voltage Range:
- Supply Voltage (V+ - V-): Operates over a wide supply voltage range from 1.8 V to 5.5 V, providing flexibility in different circuit designs.

9. Compact Package:
- Package Type: Available in a small, space-efficient SOT-23-5 package, which is ideal for compact PCB designs and surface-mount applications.

## Applications

The OPA373AID is ideal for a range of applications requiring precision signal amplification and low power consumption. Typical uses include:
- Medical Instrumentation: Used in devices requiring accurate and low-noise signal amplification.
- Data Acquisition Systems: Suitable for conditioning signals in data acquisition and measurement systems.
- Portable Devices: Perfect for battery-operated devices due to its low power consumption.
- Precision Analog Signal Processing: Applied in circuits that demand high precision and minimal signal distortion.

## Pin Configuration

The OPA373AID is housed in a 5-pin SOT-23 package. The pin configuration is as follows:

1. Pin 1 (IN+): Non-inverting input.
2. Pin 2 (OUT): Output.
3. Pin 3 (V-): Negative supply voltage (ground for single-supply operation).
4. Pin 4 (IN-): Inverting input.
5. Pin 5 (V+): Positive supply voltage.

## Absolute Maximum Ratings

To ensure reliable operation and avoid damage, adhere to the following absolute maximum ratings:
- Supply Voltage (V+ - V-): 6 V.
- Input Voltage (VIN): ±V+.
- Output Short-Circuit Duration: Continuous.
- Storage Temperature Range (TSTG): -65°C to +150°C.
- Operating Temperature Range (TA): -40°C to +125°C.

## Electrical Characteristics

- Input Offset Voltage (VOS): 25 µV (typical), 100 µV (maximum).
- Input Offset Voltage Drift: 0.5 µV/°C.
- Input Bias Current (IB): 0.1 pA (typical).
- Input Offset Current (IOS): 0.1 pA (typical).
- Open-Loop Voltage Gain (AVOL): 130 dB (typical).
- Gain Bandwidth Product (GBWP): 1 MHz (typical).
- Slew Rate (SR): 1.2 V/µs (typical).
- Output Voltage Swing: Rail-to-Rail.
- Quiescent Current (IQ): 55 µA (typical).

## Thermal Characteristics

- Thermal Resistance Junction-to-Ambient (θJA): 250°C/W (typical).
- Thermal Resistance Junction-to-Case (θJC): 150°C/W (typical).

## Conclusion

The Texas Instruments OPA373AID is a high-performance, low-power operational amplifier ideal for precision analog signal processing applications. Its low offset voltage, low noise, and rail-to-rail output make it an excellent choice for applications requiring accurate and reliable signal amplification. The wide supply voltage range and compact SOT-23-5 package further enhance its versatility and suitability for a variety of electronic designs.

For more detailed information and application-specific recommendations, you can refer to the [Texas Instruments datasheet](https://www.ti.com/product/OPA373).
OPA373AID Compare Parts
  • OPA373AID vs OPA992IDCKR
  • OPA373AID vs OPA992IDBVR
  • OPA373AID vs OPA991TIDCKR
  • OPA373AID vs OPA991SIDBVR
  • OPA373AID vs OPA991QDBVRQ1
  • OPA373AID vs OPA991IDCKR
  • OPA373AID vs OPA991IDBVR
  • OPA373AID vs OPA990SIDBVR
  • OPA373AID vs OPA990IDCKR
  • OPA373AID vs OPA990IDBVR
  • OPA373AID vs OPA890IDR
  • OPA373AID vs OPA890IDG4
  • OPA373AID vs OPA890IDBVTG4
  • OPA373AID vs OPA890IDBVT
  • OPA373AID vs OPA890IDBVR
  • OPA373AID vs OPA890ID
  • OPA373AID vs OPA863SIDBVR
  • OPA373AID vs OPA862IDTKR
  • OPA373AID vs OPA861IDRG4
  • OPA373AID vs OPA861IDR
  • OPA373AID vs OPA861IDBVT
  • OPA373AID vs OPA861IDBVRG4
  • OPA373AID vs OPA861IDBVR
  • OPA373AID vs OPA861ID
  • OPA373AID vs OPA860IDRG4
  • OPA373AID vs OPA860IDR
  • OPA373AID vs OPA860ID
  • OPA373AID vs OPA859QDSGRQ1
  • OPA373AID vs OPA859IDSGT
  • OPA373AID vs OPA859IDSGR
  • OPA373AID vs OPA858QDSGRQ1
  • OPA373AID vs OPA858IDSGT
  • OPA373AID vs OPA858IDSGR
  • OPA373AID vs OPA857TD2
  • OPA373AID vs OPA857IRGTT
  • OPA373AID vs OPA857IRGTR
  • OPA373AID vs OPA856IDSGR
  • OPA373AID vs OPA855QDSGRQ1
  • OPA373AID vs OPA855IDSGT
  • OPA373AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.