☰
OPA376AID
OPA376AID
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA376AID Datasheet
History Price: $2.36000
In Stock: 26160
OPA376AID Specification
Specification
Part No
OPA376AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
e-trim
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
2V/μs
Gain Bandwidth Product
5.5 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
5 μV
Current - Supply
760μA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA376AID PDF Datasheet
OPA376AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA376AID Description

The Texas Instruments OPA376AID is a precision, low-noise, single operational amplifier (op-amp) designed for high-performance applications requiring accuracy and low power consumption. With its wide input voltage range, low offset voltage, and low bias current, the OPA376AID is ideal for use in signal conditioning, sensor interfacing, and measurement systems where precision and reliability are paramount. This op-amp is particularly suitable for portable, battery-operated devices, medical instrumentation, industrial control systems, and high-precision analog applications.

## Key Features

* Low Offset Voltage: The OPA376AID offers an ultra-low input offset voltage of typically 25 µV, making it ideal for applications that require high precision and accuracy. This ensures that small signals are measured accurately without significant distortion.

* Low Input Bias Current: With a low input bias current of 1 pA (typical), the OPA376AID is well-suited for high-impedance signal sources, reducing errors in sensitive applications where even minute current leakage could affect performance.

* Wide Supply Voltage Range: The device operates over a wide supply voltage range of 1.8V to 5.5V, making it versatile for various system voltages, including low-voltage portable and battery-powered devices.

* Low Power Consumption: The OPA376AID consumes very little power, with a supply current of only 40 µA (typical), making it an excellent choice for power-sensitive applications such as handheld devices and low-power systems.

* Rail-to-Rail Output: The OPA376AID features a rail-to-rail output swing, which allows the output to go all the way to the supply rails, maximizing the available dynamic range and improving system efficiency.

* Wide Gain Bandwidth: The device has a gain-bandwidth product of 1 MHz, providing good performance for high-frequency applications while maintaining low distortion.

* High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB (typical), the OPA376AID is highly effective at rejecting common-mode signals, ensuring accurate differential signal measurement even in noisy environments.

* Low Noise: The OPA376AID has low voltage noise density of 5 nV/√Hz (at 1 kHz), making it suitable for low-noise applications, such as medical instruments and precision measurement systems.

* Small Package Options: The device is available in small packages, including the 5-pin SOT-23 and the 8-pin SOIC, allowing for compact integration in space-constrained designs.

## Specifications

* Supply Voltage Range: 1.8V to 5.5V
* Offset Voltage: 25 µV (typical), 100 µV (max)
* Input Bias Current: 1 pA (typical)
* Input Voltage Noise Density: 5 nV/√Hz at 1 kHz
* Input Common-Mode Voltage Range: 0V to V+ – 0.3V
* Output Swing: Rail-to-rail (V+ – 0.2V to V– + 0.2V)
* Supply Current (Icc): 40 µA (typical)
* Gain Bandwidth Product: 1 MHz
* Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
* Power Supply Rejection Ratio (PSRR): 110 dB (typical)
* Package Types: 5-pin SOT-23, 8-pin SOIC
* Operating Temperature Range: -40°C to +125°C
* Closed-Loop Output Noise: 0.5 µV (typical)
* Rise Time: 1.8 µs (typical)

## Applications

The OPA376AID is designed for a variety of precision applications, including:

* Medical Instrumentation: Its low noise, low offset voltage, and high CMRR make it ideal for use in medical devices, such as ECG/EEG amplifiers, pulse oximeters, and other bio-signal measurement systems, where accurate signal processing is critical.

* Sensor Signal Conditioning: The low input bias current and wide input voltage range allow the OPA376AID to be used effectively in sensor applications, such as temperature sensors, pressure sensors, and humidity sensors, ensuring precise signal conversion without distortion.

* Precision Measurement: In high-precision measurement systems, the OPA376AID ensures that small signals are accurately amplified, making it suitable for applications such as digital voltmeters, oscilloscopes, and instrumentation amplifiers.

* Industrial Control Systems: The low-power consumption and reliable performance of the OPA376AID make it well-suited for industrial control and automation systems, where long-term reliability and accuracy are required in harsh environments.

* Audio Equipment: Its low noise and high accuracy make the OPA376AID suitable for audio signal processing, where precision and low distortion are crucial for high-quality sound reproduction.

* Portable Devices: The ultra-low power consumption and small package options make the OPA376AID ideal for portable, battery-powered devices, ensuring long battery life while maintaining high performance.

## Benefits

* High Precision: With ultra-low offset voltage and low input bias current, the OPA376AID ensures minimal signal distortion, making it perfect for precision applications.

* Low Power Consumption: The device's low supply current of just 40 µA helps extend the battery life of portable devices, making it ideal for energy-sensitive applications.

* Rail-to-Rail Operation: The rail-to-rail output swing maximizes dynamic range, allowing for full utilization of the system’s power supply and improving overall efficiency.

* Versatility: With a wide supply voltage range and small package options, the OPA376AID can be used in a broad range of systems, from low-voltage portable applications to industrial equipment.

* Low Noise: The OPA376AID’s low voltage noise density makes it suitable for sensitive applications that require minimal signal interference, such as medical instrumentation and precision measurement.

* Reliable Performance: The device’s high CMRR and PSRR ensure that it rejects common-mode noise and power supply fluctuations, maintaining stable operation even in noisy environments.

## Conclusion

The Texas Instruments OPA376AID is a high-precision, low-power operational amplifier that excels in applications where accuracy, low noise, and reliability are essential. With its ultra-low offset voltage, low input bias current, rail-to-rail output, and wide supply voltage range, it is suitable for a wide variety of applications, including medical devices, sensor signal conditioning, precision measurement, and industrial control systems. The OPA376AID’s low power consumption and compact packaging make it ideal for portable and energy-sensitive devices, ensuring long battery life without compromising performance.
OPA376AID Compare Parts
  • OPA376AID vs OPA992IDCKR
  • OPA376AID vs OPA992IDBVR
  • OPA376AID vs OPA991TIDCKR
  • OPA376AID vs OPA991SIDBVR
  • OPA376AID vs OPA991QDBVRQ1
  • OPA376AID vs OPA991IDCKR
  • OPA376AID vs OPA991IDBVR
  • OPA376AID vs OPA990SIDBVR
  • OPA376AID vs OPA990IDCKR
  • OPA376AID vs OPA990IDBVR
  • OPA376AID vs OPA890IDR
  • OPA376AID vs OPA890IDG4
  • OPA376AID vs OPA890IDBVTG4
  • OPA376AID vs OPA890IDBVT
  • OPA376AID vs OPA890IDBVR
  • OPA376AID vs OPA890ID
  • OPA376AID vs OPA863SIDBVR
  • OPA376AID vs OPA862IDTKR
  • OPA376AID vs OPA861IDRG4
  • OPA376AID vs OPA861IDR
  • OPA376AID vs OPA861IDBVT
  • OPA376AID vs OPA861IDBVRG4
  • OPA376AID vs OPA861IDBVR
  • OPA376AID vs OPA861ID
  • OPA376AID vs OPA860IDRG4
  • OPA376AID vs OPA860IDR
  • OPA376AID vs OPA860ID
  • OPA376AID vs OPA859QDSGRQ1
  • OPA376AID vs OPA859IDSGT
  • OPA376AID vs OPA859IDSGR
  • OPA376AID vs OPA858QDSGRQ1
  • OPA376AID vs OPA858IDSGT
  • OPA376AID vs OPA858IDSGR
  • OPA376AID vs OPA857TD2
  • OPA376AID vs OPA857IRGTT
  • OPA376AID vs OPA857IRGTR
  • OPA376AID vs OPA856IDSGR
  • OPA376AID vs OPA855QDSGRQ1
  • OPA376AID vs OPA855IDSGT
  • OPA376AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.