☰
OPA376AIDBVR
OPA376AIDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.97000
In Stock: 19280
OPA376AIDBVR Specification
Specification
Part No
OPA376AIDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
e-trim
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
2V/μs
Gain Bandwidth Product
5.5 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
5 μV
Current - Supply
760μA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA376AIDBVR PDF Datasheet
OPA376AIDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA376AIDBVR Description
Overview of Texas Instruments OPA376AIDBVR

The Texas Instruments OPA376AIDBVR is a precision, low-power operational amplifier designed for a variety of applications, including sensor signal conditioning, data acquisition systems, and portable instrumentation. This op-amp is known for its high accuracy, low noise, and wide bandwidth, making it suitable for demanding applications where precision and reliability are critical.

Key Specifications

- Supply Voltage Range: 2.7V to 5.5V
- Input Offset Voltage: 50 µV (maximum)
- Input Bias Current: 10 pA (maximum)
- Gain Bandwidth Product: 1.5 MHz
- Slew Rate: 0.3 V/µs
- Output Current: 50 mA (maximum)
- Package Type: 5-pin SOT-23 (DBV)

Performance Characteristics

The OPA376AIDBVR is designed to deliver high performance across various parameters:

- Low Input Offset Voltage: With a maximum input offset voltage of 50 µV, the OPA376 ensures minimal error in signal amplification, making it ideal for precision applications.
- Low Noise: The op-amp features low voltage noise density, which contributes to high signal integrity, especially in low-level signal applications.
- Wide Supply Voltage Range: The device operates over a supply voltage range of 2.7V to 5.5V, providing flexibility for battery-powered and low-voltage applications.

Input and Output Characteristics

The OPA376AIDBVR offers several important input and output features:

- Rail-to-Rail Output: The output stage is designed to provide rail-to-rail output swing, allowing the op-amp to utilize the full supply voltage range effectively.
- High Input Impedance: The op-amp has a high input impedance, which minimizes loading effects on the preceding stage, ensuring accurate signal transfer.
- Low Output Impedance: The low output impedance allows for better driving capability, making it suitable for driving capacitive loads.

Power Consumption

The OPA376AIDBVR is optimized for low power consumption, which is essential for portable and battery-operated devices:

- Quiescent Current: The device features a low quiescent current of 1.2 mA, which helps extend battery life in portable applications.
- Power-Saving Features: The op-amp can be used in applications where power-saving modes are critical, allowing for efficient operation in low-power systems.

Applications

The OPA376AIDBVR is suitable for a wide range of applications, including:

- Sensor Signal Conditioning: Ideal for amplifying signals from various sensors, including temperature, pressure, and light sensors, where precision is crucial.
- Data Acquisition Systems: Used in data acquisition systems for accurate signal processing and conversion.
- Portable Instrumentation: Perfect for battery-operated devices, such as handheld meters and medical devices, where low power consumption and high accuracy are required.
- Audio Applications: Can be utilized in audio signal processing for high-fidelity sound reproduction.

Development Tools and Support

Texas Instruments provides a variety of resources to support the OPA376AIDBVR:

- Evaluation Modules: Evaluation boards are available to facilitate testing and prototyping with the OPA376, allowing engineers to quickly assess performance in real-world applications.
- Design Resources: Comprehensive documentation, including datasheets, application notes, and reference designs, is available to assist engineers in integrating the op-amp into their systems.
- Simulation Models: SPICE models are provided for circuit simulation, enabling designers to predict performance and optimize designs before implementation.

Conclusion

The Texas Instruments OPA376AIDBVR is a high-performance, low-power operational amplifier that offers a rich set of features and specifications suitable for a wide range of applications. Its low input offset voltage, low noise, and rail-to-rail output make it an excellent choice for precision signal conditioning and data acquisition systems. With its flexibility and efficiency, the OPA376 is well-suited for use in portable instrumentation and other demanding applications where accuracy and reliability are paramount.
OPA376AIDBVR Compare Parts
  • OPA376AIDBVR vs OPA992IDCKR
  • OPA376AIDBVR vs OPA992IDBVR
  • OPA376AIDBVR vs OPA991TIDCKR
  • OPA376AIDBVR vs OPA991SIDBVR
  • OPA376AIDBVR vs OPA991QDBVRQ1
  • OPA376AIDBVR vs OPA991IDCKR
  • OPA376AIDBVR vs OPA991IDBVR
  • OPA376AIDBVR vs OPA990SIDBVR
  • OPA376AIDBVR vs OPA990IDCKR
  • OPA376AIDBVR vs OPA990IDBVR
  • OPA376AIDBVR vs OPA890IDR
  • OPA376AIDBVR vs OPA890IDG4
  • OPA376AIDBVR vs OPA890IDBVTG4
  • OPA376AIDBVR vs OPA890IDBVT
  • OPA376AIDBVR vs OPA890IDBVR
  • OPA376AIDBVR vs OPA890ID
  • OPA376AIDBVR vs OPA863SIDBVR
  • OPA376AIDBVR vs OPA862IDTKR
  • OPA376AIDBVR vs OPA861IDRG4
  • OPA376AIDBVR vs OPA861IDR
  • OPA376AIDBVR vs OPA861IDBVT
  • OPA376AIDBVR vs OPA861IDBVRG4
  • OPA376AIDBVR vs OPA861IDBVR
  • OPA376AIDBVR vs OPA861ID
  • OPA376AIDBVR vs OPA860IDRG4
  • OPA376AIDBVR vs OPA860IDR
  • OPA376AIDBVR vs OPA860ID
  • OPA376AIDBVR vs OPA859QDSGRQ1
  • OPA376AIDBVR vs OPA859IDSGT
  • OPA376AIDBVR vs OPA859IDSGR
  • OPA376AIDBVR vs OPA858QDSGRQ1
  • OPA376AIDBVR vs OPA858IDSGT
  • OPA376AIDBVR vs OPA858IDSGR
  • OPA376AIDBVR vs OPA857TD2
  • OPA376AIDBVR vs OPA857IRGTT
  • OPA376AIDBVR vs OPA857IRGTR
  • OPA376AIDBVR vs OPA856IDSGR
  • OPA376AIDBVR vs OPA855QDSGRQ1
  • OPA376AIDBVR vs OPA855IDSGT
  • OPA376AIDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.