☰
OPA376AIDR
OPA376AIDR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA376AIDR Datasheet
History Price: $1.97000
In Stock: 7360
OPA376AIDR Specification
Specification
Part No
OPA376AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
e-trim
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
2V/μs
Gain Bandwidth Product
5.5 MHz
-3db Bandwidth
-
Current - Input Bias
0.2 pA
Voltage - Input Offset
5 μV
Current - Supply
760μA
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.2 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA376AIDR PDF Datasheet
OPA376AIDR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA376AIDR Description
The Texas Instruments OPA376AIDR is a precision, low-power operational amplifier designed for a variety of applications, including sensor signal conditioning, data acquisition systems, and portable instrumentation. This op-amp is particularly noted for its low offset voltage, low noise, and high bandwidth, making it suitable for high-precision applications.

## Key Features:

1. Low Offset Voltage: The OPA376AIDR features a low input offset voltage of typically 50 µV, which is crucial for applications requiring high accuracy.

2. Low Noise: With a voltage noise density of 18 nV/√Hz at 1 kHz, the OPA376AIDR minimizes the impact of noise on sensitive signals.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of 2.7 V to 5.5 V, allowing flexibility in various circuit designs.

4. Rail-to-Rail Output: The output stage is designed to provide rail-to-rail output swing, which maximizes the dynamic range of the amplifier.

5. High Gain-Bandwidth Product: The OPA376AIDR has a gain-bandwidth product of 1 MHz, enabling it to handle a wide range of frequencies while maintaining stability.

6. Low Power Consumption: The device consumes only 1.2 mA of supply current, making it ideal for battery-powered applications.

7. Temperature Range: The operational temperature range is from -40°C to +125°C, ensuring reliable performance in harsh environments.

## Specifications:

- Input Offset Voltage: 50 µV (typical)
- Input Bias Current: 10 pA (typical)
- Input Voltage Range: -0.1 V to V+ + 0.1 V
- Supply Voltage Range: 2.7 V to 5.5 V
- Output Voltage Swing: 0 V to V+ - 0.1 V (at 10 kΩ load)
- Gain-Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.3 V/µs (typical)
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Total Harmonic Distortion (THD): 0.0005% (typical at 1 kHz)
- Package Type: SOT-23 (5-pin)

## Applications:

The OPA376AIDR is suitable for a wide range of applications, including:

- Sensor Signal Conditioning: Ideal for amplifying signals from various sensors, including thermocouples and strain gauges.
- Data Acquisition Systems: Used in systems that require precise analog signal processing.
- Portable Instrumentation: Its low power consumption makes it suitable for battery-operated devices.
- Medical Devices: The precision and low noise characteristics are beneficial in medical instrumentation.

## Conclusion:

The Texas Instruments OPA376AIDR operational amplifier is a versatile and high-performance component that meets the demands of precision applications. Its combination of low offset voltage, low noise, and rail-to-rail output makes it an excellent choice for engineers looking to design reliable and accurate electronic systems. Whether in industrial, medical, or consumer applications, the OPA376AIDR provides the performance needed for high-quality signal processing.
OPA376AIDR Compare Parts
  • OPA376AIDR vs OPA992IDCKR
  • OPA376AIDR vs OPA992IDBVR
  • OPA376AIDR vs OPA991TIDCKR
  • OPA376AIDR vs OPA991SIDBVR
  • OPA376AIDR vs OPA991QDBVRQ1
  • OPA376AIDR vs OPA991IDCKR
  • OPA376AIDR vs OPA991IDBVR
  • OPA376AIDR vs OPA990SIDBVR
  • OPA376AIDR vs OPA990IDCKR
  • OPA376AIDR vs OPA990IDBVR
  • OPA376AIDR vs OPA890IDR
  • OPA376AIDR vs OPA890IDG4
  • OPA376AIDR vs OPA890IDBVTG4
  • OPA376AIDR vs OPA890IDBVT
  • OPA376AIDR vs OPA890IDBVR
  • OPA376AIDR vs OPA890ID
  • OPA376AIDR vs OPA863SIDBVR
  • OPA376AIDR vs OPA862IDTKR
  • OPA376AIDR vs OPA861IDRG4
  • OPA376AIDR vs OPA861IDR
  • OPA376AIDR vs OPA861IDBVT
  • OPA376AIDR vs OPA861IDBVRG4
  • OPA376AIDR vs OPA861IDBVR
  • OPA376AIDR vs OPA861ID
  • OPA376AIDR vs OPA860IDRG4
  • OPA376AIDR vs OPA860IDR
  • OPA376AIDR vs OPA860ID
  • OPA376AIDR vs OPA859QDSGRQ1
  • OPA376AIDR vs OPA859IDSGT
  • OPA376AIDR vs OPA859IDSGR
  • OPA376AIDR vs OPA858QDSGRQ1
  • OPA376AIDR vs OPA858IDSGT
  • OPA376AIDR vs OPA858IDSGR
  • OPA376AIDR vs OPA857TD2
  • OPA376AIDR vs OPA857IRGTT
  • OPA376AIDR vs OPA857IRGTR
  • OPA376AIDR vs OPA856IDSGR
  • OPA376AIDR vs OPA855QDSGRQ1
  • OPA376AIDR vs OPA855IDSGT
  • OPA376AIDR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.