☰
OPA404KP
OPA404KP
Active
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA404KP Datasheet
History Price: $16.83000
In Stock: 34420
OPA404KP Specification
Specification
Part No
OPA404KP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Difet
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
35V/μs
Gain Bandwidth Product
6.4 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
260 μV
Current - Supply
9mA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
OPA404KP Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA404KP Description
The Texas Instruments OPA404KP is a precision operational amplifier (op-amp) designed for applications that require ultra-low offset voltage, high open-loop gain, low noise, and wide bandwidth. It is a high-performance, single-supply, or dual-supply op-amp optimized for instrumentation, precision data acquisition, active filters, sensor signal conditioning, and industrial control systems. The device is specifically engineered to provide accurate amplification of small differential signals in environments where precision and stability are critical.

The OPA404KP belongs to the OPAx04 family of precision op-amps, known for excellent DC performance and low noise. It is available in the 8-lead plastic dual in-line package (PDIP) and operates with single or dual supply voltages ranging from ±4 V to ±18 V. The device is optimized for high-accuracy applications requiring minimal input offset voltage and low drift over temperature, making it suitable for laboratory instrumentation, high-resolution analog-to-digital conversion systems, and precision analog control loops.

## Input Characteristics

The OPA404KP features a very low input offset voltage, typically 0.05 mV, and a maximum of 0.25 mV across the full temperature range. The input bias current is extremely low, nominally 1 nA, and maximum 5 nA, minimizing voltage drops across high-impedance source resistances. The input offset voltage drift is specified at 0.1 µV/°C, ensuring stability for precision measurements over temperature variations. The input common-mode voltage range includes the negative rail, allowing rail-to-rail input operation in single-supply configurations. The input stage is JFET-based, providing ultra-low input current and high input impedance, typically 10^12 Ω differential.

## Output Characteristics

The OPA404KP provides rail-to-rail output swing for resistive loads, with the output capable of driving loads up to 2 kΩ directly. It offers a typical output current capability of ±10 mA and short-circuit protection to prevent damage in case of accidental output shorting. The amplifier maintains low output offset and high linearity across the full output voltage range. Slew rate is specified at 2.5 V/µs, supporting moderate-speed signal applications while maintaining precision.

## Voltage Gain and Bandwidth

The device has an open-loop voltage gain of typically 140 dB, with a minimum of 120 dB, enabling accurate amplification in high-gain applications. Its gain-bandwidth product is 8 MHz, making it suitable for precision filters, low-frequency signal conditioning, and control loops. The amplifier exhibits low total harmonic distortion (THD), typically 0.0003% for 1 kHz, providing clean signal reproduction for sensitive analog systems.

## Noise Performance

The OPA404KP offers low input voltage noise density of 10 nV/√Hz at 1 kHz and low input current noise of 0.05 pA/√Hz. These characteristics make the device ideal for applications where low-level signals must be amplified without introducing significant noise, such as strain gauge sensors, thermocouples, and precision instrumentation systems.

## Power Supply and Thermal Characteristics

The OPA404KP operates from dual supplies ranging from ±4 V to ±18 V or single supplies from 8 V to 36 V. The quiescent current is approximately 1.5 mA per amplifier, providing low power consumption for precision designs. The device is specified for operation over the industrial temperature range of -40°C to +85°C. Thermal resistance from junction to ambient is approximately 90°C/W in free air for the PDIP package, allowing safe operation under normal loading with adequate PCB heat dissipation.

## Protection Features

The OPA404KP includes internal protection mechanisms such as output short-circuit protection, thermal shutdown, and safe operating area (SOA) compliance. The device can tolerate short-term overloads without degradation, ensuring robust operation in industrial or laboratory environments. These protections allow designers to deploy the amplifier in sensitive systems without additional protective circuitry.

## Applications

The OPA404KP is suited for a wide range of high-precision analog applications, including:

* Precision data acquisition systems and analog-to-digital conversion
* Sensor signal conditioning for thermocouples, strain gauges, and photodiodes
* High-accuracy instrumentation amplifiers and active filters
* Low-noise preamplifiers for medical and scientific measurement equipment
* Industrial process control and automation requiring stable, low-drift amplification
* Audio systems and other analog circuits requiring low distortion and low noise

## Package and Mechanical Details

The OPA404KP is supplied in an 8-lead PDIP package with standard 0.3-inch spacing, compatible with through-hole PCB assembly. The package provides mechanical stability and facilitates thermal dissipation. Pin assignments include inverting input, non-inverting input, output, positive and negative power supply, and offset null pins for additional DC adjustment.

## Key Specifications

* Device type: Precision operational amplifier
* Package: 8-lead PDIP
* Supply voltage: ±4 V to ±18 V (dual), 8 V to 36 V (single)
* Input offset voltage: 0.05 mV typical, 0.25 mV maximum
* Input bias current: 1 nA typical, 5 nA maximum
* Input offset voltage drift: 0.1 µV/°C
* Input impedance: 10^12 Ω differential
* Output current: ±10 mA typical
* Open-loop gain: 140 dB typical
* Gain-bandwidth product: 8 MHz
* Slew rate: 2.5 V/µs
* Input voltage noise: 10 nV/√Hz at 1 kHz
* Total harmonic distortion: 0.0003% at 1 kHz
* Operating temperature: -40°C to +85°C
* Quiescent current: 1.5 mA typical per amplifier
* Protection features: short-circuit protection, thermal compliance

The OPA404KP provides a combination of ultra-low offset, low noise, high gain, and reliable protection features, making it an ideal solution for precision analog design requiring stability, accuracy, and low distortion across a broad range of environmental conditions.
OPA404KP Compare Parts
  • OPA404KP vs OPA992IDCKR
  • OPA404KP vs OPA992IDBVR
  • OPA404KP vs OPA991TIDCKR
  • OPA404KP vs OPA991SIDBVR
  • OPA404KP vs OPA991QDBVRQ1
  • OPA404KP vs OPA991IDCKR
  • OPA404KP vs OPA991IDBVR
  • OPA404KP vs OPA990SIDBVR
  • OPA404KP vs OPA990IDCKR
  • OPA404KP vs OPA990IDBVR
  • OPA404KP vs OPA890IDR
  • OPA404KP vs OPA890IDG4
  • OPA404KP vs OPA890IDBVTG4
  • OPA404KP vs OPA890IDBVT
  • OPA404KP vs OPA890IDBVR
  • OPA404KP vs OPA890ID
  • OPA404KP vs OPA863SIDBVR
  • OPA404KP vs OPA862IDTKR
  • OPA404KP vs OPA861IDRG4
  • OPA404KP vs OPA861IDR
  • OPA404KP vs OPA861IDBVT
  • OPA404KP vs OPA861IDBVRG4
  • OPA404KP vs OPA861IDBVR
  • OPA404KP vs OPA861ID
  • OPA404KP vs OPA860IDRG4
  • OPA404KP vs OPA860IDR
  • OPA404KP vs OPA860ID
  • OPA404KP vs OPA859QDSGRQ1
  • OPA404KP vs OPA859IDSGT
  • OPA404KP vs OPA859IDSGR
  • OPA404KP vs OPA858QDSGRQ1
  • OPA404KP vs OPA858IDSGT
  • OPA404KP vs OPA858IDSGR
  • OPA404KP vs OPA857TD2
  • OPA404KP vs OPA857IRGTT
  • OPA404KP vs OPA857IRGTR
  • OPA404KP vs OPA856IDSGR
  • OPA404KP vs OPA855QDSGRQ1
  • OPA404KP vs OPA855IDSGT
  • OPA404KP vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.