☰
OPA4170AID
OPA4170AID
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA4170AID Datasheet
History Price: $2.15000
In Stock: 18000
OPA4170AID Specification
Specification
Part No
OPA4170AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.4V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
8 pA
Voltage - Input Offset
250 μV
Current - Supply
110μA (x4 Channels)
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
OPA4170AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA4170AID Description
The Texas Instruments OPA4170AID is a precision, low-power operational amplifier designed for a wide range of applications, including data acquisition systems, instrumentation, and signal conditioning. This op-amp is part of the OPA series and is known for its high accuracy, low noise, and excellent linearity, making it suitable for demanding applications in both industrial and consumer electronics.

## Overview

The OPA4170AID features a unique architecture that combines low offset voltage, low drift, and low noise characteristics, which are essential for precision applications. It operates on a wide supply voltage range and is designed to provide high performance while consuming minimal power. The device is available in a small package, making it ideal for space-constrained designs.

## Key Features

1. Precision Performance:
- Low offset voltage: Typically 50 µV, ensuring accurate signal amplification.
- Low offset voltage drift: Typically 0.1 µV/°C, maintaining accuracy over temperature variations.
- Low noise: Voltage noise density of 18 nV/√Hz at 1 kHz, minimizing signal distortion.

2. Wide Supply Voltage Range:
- Operates on a dual supply voltage range from ±2.5 V to ±18 V, or a single supply from 5 V to 36 V, providing flexibility for various applications.

3. High Gain-Bandwidth Product:
- Gain-bandwidth product of 1 MHz, allowing for stable operation in a variety of feedback configurations.

4. High Slew Rate:
- Slew rate of 0.5 V/µs, enabling the op-amp to respond quickly to rapid changes in input signals.

5. Rail-to-Rail Output:
- The output stage is designed to provide rail-to-rail output swing, maximizing the dynamic range and allowing the output to reach close to the supply rails.

6. Low Power Consumption:
- Quiescent current of only 1.2 mA per channel, making it suitable for battery-powered and energy-efficient applications.

7. Single, Dual, and Quad Versions:
- Available in single, dual, and quad configurations, providing design flexibility based on the number of channels required.

8. Temperature Range:
- Operating temperature range from -40°C to +125°C, suitable for industrial and automotive applications.

## Specifications

- Input Offset Voltage: 50 µV (typical)
- Input Offset Voltage Drift: 0.1 µV/°C (typical)
- Input Common-Mode Voltage Range: -0.1 V to V+ - 1.5 V
- Supply Voltage Range: ±2.5 V to ±18 V (dual), 5 V to 36 V (single)
- Gain-Bandwidth Product: 1 MHz (typical)
- Slew Rate: 0.5 V/µs (typical)
- Output Voltage Swing: Rail-to-rail
- Quiescent Current: 1.2 mA per channel (typical)
- Voltage Noise Density: 18 nV/√Hz at 1 kHz
- Package Type: Available in various packages, including SOIC-8 and TSSOP-8
- Operating Temperature Range: -40°C to +125°C

## Applications

The OPA4170AID is suitable for a variety of applications, including:

- Data Acquisition Systems: Used in analog front-end circuits for sensor signal conditioning.
- Instrumentation: Ideal for precision measurement systems, including medical instrumentation and industrial sensors.
- Signal Conditioning: Employed in filters, amplifiers, and other signal processing applications.
- Audio Applications: Suitable for high-fidelity audio equipment where low noise and distortion are critical.
- Battery-Powered Devices: Its low power consumption makes it ideal for portable and battery-operated devices.

## Conclusion

The Texas Instruments OPA4170AID operational amplifier is a high-performance, precision device that offers a combination of low offset voltage, low noise, and wide supply voltage range. Its versatility and excellent specifications make it suitable for a broad range of applications, from industrial instrumentation to consumer electronics. With its low power consumption and robust performance, the OPA4170AID is an excellent choice for designers seeking reliable and accurate signal amplification solutions.
OPA4170AID Compare Parts
  • OPA4170AID vs OPA992IDCKR
  • OPA4170AID vs OPA992IDBVR
  • OPA4170AID vs OPA991TIDCKR
  • OPA4170AID vs OPA991SIDBVR
  • OPA4170AID vs OPA991QDBVRQ1
  • OPA4170AID vs OPA991IDCKR
  • OPA4170AID vs OPA991IDBVR
  • OPA4170AID vs OPA990SIDBVR
  • OPA4170AID vs OPA990IDCKR
  • OPA4170AID vs OPA990IDBVR
  • OPA4170AID vs OPA890IDR
  • OPA4170AID vs OPA890IDG4
  • OPA4170AID vs OPA890IDBVTG4
  • OPA4170AID vs OPA890IDBVT
  • OPA4170AID vs OPA890IDBVR
  • OPA4170AID vs OPA890ID
  • OPA4170AID vs OPA863SIDBVR
  • OPA4170AID vs OPA862IDTKR
  • OPA4170AID vs OPA861IDRG4
  • OPA4170AID vs OPA861IDR
  • OPA4170AID vs OPA861IDBVT
  • OPA4170AID vs OPA861IDBVRG4
  • OPA4170AID vs OPA861IDBVR
  • OPA4170AID vs OPA861ID
  • OPA4170AID vs OPA860IDRG4
  • OPA4170AID vs OPA860IDR
  • OPA4170AID vs OPA860ID
  • OPA4170AID vs OPA859QDSGRQ1
  • OPA4170AID vs OPA859IDSGT
  • OPA4170AID vs OPA859IDSGR
  • OPA4170AID vs OPA858QDSGRQ1
  • OPA4170AID vs OPA858IDSGT
  • OPA4170AID vs OPA858IDSGR
  • OPA4170AID vs OPA857TD2
  • OPA4170AID vs OPA857IRGTT
  • OPA4170AID vs OPA857IRGTR
  • OPA4170AID vs OPA856IDSGR
  • OPA4170AID vs OPA855QDSGRQ1
  • OPA4170AID vs OPA855IDSGT
  • OPA4170AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.