☰
OPA4348AID
OPA4348AID
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA4348AID Datasheet
History Price: $1.89000
In Stock: 35120
OPA4348AID Specification
Specification
Part No
OPA4348AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
1 mV
Current - Supply
45μA (x4 Channels)
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
2.1 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
OPA4348AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA4348AID Description
The Texas Instruments OPA4348AID is a high-precision operational amplifier (op-amp) designed to deliver exceptional performance in various analog signal processing applications. This device is part of the OPA4x family, known for its low noise, high-speed, and low distortion characteristics. The OPA4348AID is ideal for use in precision analog circuits, data acquisition systems, and high-fidelity audio applications. Here’s a comprehensive overview of the OPA4348AID, including its specifications and key features.

## Overview

The OPA4348AID is a quad operational amplifier with a focus on providing high precision and low noise. It is designed to meet the demanding requirements of high-speed, low-distortion signal amplification in various electronic systems. Its advanced design ensures minimal offset voltage, low noise, and high-speed performance, making it suitable for a broad range of applications.

## Key Features

1. Low Offset Voltage: The op-amp features a very low input offset voltage, ensuring accurate signal amplification and minimal signal distortion.

2. Low Noise: It has low voltage noise density, which is critical for maintaining signal integrity and performance in sensitive applications.

3. High Slew Rate: The OPA4348AID boasts a high slew rate, enabling it to handle rapid changes in signal levels without distortion.

4. Wide Bandwidth: The device provides a wide bandwidth, making it suitable for high-frequency applications and ensuring accurate signal reproduction.

5. Low Total Harmonic Distortion (THD): The op-amp delivers low THD, which is essential for high-fidelity audio and precision signal processing.

6. High Gain-Bandwidth Product: The high gain-bandwidth product supports stable operation in various feedback configurations, enhancing its versatility.

7. Low Power Consumption: Despite its high performance, the OPA4348AID is designed to be power-efficient, suitable for battery-operated or low-power applications.

8. Rail-to-Rail Output: The op-amp can drive outputs close to the supply rails, maximizing signal swing and improving performance in low-voltage applications.

## Specifications

Here are the detailed specifications of the OPA4348AID:

- Supply Voltage: The OPA4348AID operates over a supply voltage range of ±2.5V to ±15V, or a single supply from 5V to 30V, providing flexibility in system design.

- Input Offset Voltage: The typical input offset voltage is around 75µV (microvolts), contributing to precise signal amplification.

- Input Bias Current: The typical input bias current is 10pA (picoamperes), which is crucial for minimizing error in high-impedance applications.

- Slew Rate: The device features a high slew rate of 15V/µs (volts per microsecond), allowing it to handle fast signal changes effectively.

- Gain-Bandwidth Product: The gain-bandwidth product is approximately 10MHz (megahertz), supporting stable operation in high-gain configurations.

- Total Harmonic Distortion (THD): The THD is typically 0.001%, ensuring low distortion and high fidelity in signal amplification.

- Common-Mode Rejection Ratio (CMRR): The CMRR is around 120dB (decibels), which enhances the op-amp’s ability to reject common-mode signals and focus on differential signals.

- Power Supply Rejection Ratio (PSRR): The PSRR is also around 120dB, ensuring minimal impact of supply voltage variations on performance.

- Output Drive Capability: The op-amp can drive loads up to ±50mA (milliamps), making it suitable for various load types.

- Package Type: The OPA4348AID is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used for surface-mount applications.

## Applications

The OPA4348AID is suitable for a wide range of applications, including:

- Precision Analog Signal Processing: Ideal for applications requiring high accuracy and low noise, such as data acquisition systems and instrumentation.

- High-Fidelity Audio Systems: Its low distortion and high-speed characteristics make it well-suited for audio amplification and processing.

- Medical Devices: Used in medical instrumentation where precise and reliable signal amplification is crucial.

- Industrial Control: Suitable for industrial equipment that requires accurate signal conditioning and processing.

## Conclusion

The Texas Instruments OPA4348AID is a high-performance operational amplifier designed for precision analog signal processing. With its low offset voltage, low noise, high slew rate, and wide bandwidth, it meets the demands of various high-speed and low-distortion applications. Whether used in audio systems, data acquisition, or medical instrumentation, the OPA4348AID provides reliable and accurate performance, making it a versatile choice for advanced electronic designs.
OPA4348AID Compare Parts
  • OPA4348AID vs OPA992IDCKR
  • OPA4348AID vs OPA992IDBVR
  • OPA4348AID vs OPA991TIDCKR
  • OPA4348AID vs OPA991SIDBVR
  • OPA4348AID vs OPA991QDBVRQ1
  • OPA4348AID vs OPA991IDCKR
  • OPA4348AID vs OPA991IDBVR
  • OPA4348AID vs OPA990SIDBVR
  • OPA4348AID vs OPA990IDCKR
  • OPA4348AID vs OPA990IDBVR
  • OPA4348AID vs OPA890IDR
  • OPA4348AID vs OPA890IDG4
  • OPA4348AID vs OPA890IDBVTG4
  • OPA4348AID vs OPA890IDBVT
  • OPA4348AID vs OPA890IDBVR
  • OPA4348AID vs OPA890ID
  • OPA4348AID vs OPA863SIDBVR
  • OPA4348AID vs OPA862IDTKR
  • OPA4348AID vs OPA861IDRG4
  • OPA4348AID vs OPA861IDR
  • OPA4348AID vs OPA861IDBVT
  • OPA4348AID vs OPA861IDBVRG4
  • OPA4348AID vs OPA861IDBVR
  • OPA4348AID vs OPA861ID
  • OPA4348AID vs OPA860IDRG4
  • OPA4348AID vs OPA860IDR
  • OPA4348AID vs OPA860ID
  • OPA4348AID vs OPA859QDSGRQ1
  • OPA4348AID vs OPA859IDSGT
  • OPA4348AID vs OPA859IDSGR
  • OPA4348AID vs OPA858QDSGRQ1
  • OPA4348AID vs OPA858IDSGT
  • OPA4348AID vs OPA858IDSGR
  • OPA4348AID vs OPA857TD2
  • OPA4348AID vs OPA857IRGTT
  • OPA4348AID vs OPA857IRGTR
  • OPA4348AID vs OPA856IDSGR
  • OPA4348AID vs OPA855QDSGRQ1
  • OPA4348AID vs OPA855IDSGT
  • OPA4348AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.