☰
OPA4374AID
OPA4374AID
Active
Description:  IC CMOS 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA4374AID Datasheet
History Price: $1.29000
In Stock: 23680
OPA4374AID Specification
Specification
Part No
OPA4374AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
5V/μs
Gain Bandwidth Product
6.5 MHz
-3db Bandwidth
-
Current - Input Bias
0.5 pA
Voltage - Input Offset
1 mV
Current - Supply
585μA (x4 Channels)
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
OPA4374AID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA4374AID Description
The Texas Instruments OPA4374AID is a high-performance operational amplifier (op-amp) designed for precision applications requiring low noise, low distortion, and high-speed operation. This op-amp is part of TI’s high-speed operational amplifier family and is optimized for applications where accurate signal amplification and processing are crucial.

## Texas Instruments OPA4374AID Overview

The OPA4374AID is a quad operational amplifier that delivers exceptional performance in terms of speed, accuracy, and low noise. It is particularly well-suited for precision analog signal processing applications, including data acquisition systems, instrumentation, and high-fidelity audio applications.

## Key Features

1. High-Speed Operation:
- Gain Bandwidth Product: The OPA4374AID features a high gain-bandwidth product, making it suitable for high-speed applications where rapid signal processing is required.
- Slew Rate: Offers a high slew rate, which allows for quick response to rapid changes in the input signal, minimizing distortion and ensuring accurate signal reproduction.

2. Low Noise and Low Distortion:
- Noise Performance: Designed to provide low noise operation, which is critical for maintaining signal integrity in precision measurement systems.
- Total Harmonic Distortion (THD): Features low total harmonic distortion, ensuring that the signal is amplified without introducing significant non-linearities.

3. Precision Performance:
- Input Offset Voltage: Exhibits low input offset voltage, which is essential for accurate signal amplification and minimization of errors in precision applications.
- Input Bias Current: Low input bias current contributes to improved accuracy and stability in signal processing tasks.

4. Rail-to-Rail Operation:
- Output Voltage Swing: Capable of rail-to-rail output swing, providing flexibility in designing circuits with wide voltage ranges and maximizing the usable output range.

5. Low Power Consumption:
- Power Efficiency: Designed with low power consumption in mind, making it suitable for battery-operated and power-sensitive applications.

6. High Input Impedance:
- Impedance: Features high input impedance, which reduces the loading effect on the previous stage and ensures accurate signal representation.

7. Package Type:
- Package: Available in a 14-pin TSSOP (Thin Shrink Small Outline Package) for compact and efficient PCB design.

## Specifications

- Number of Amplifiers:
- Channels: 4

- Performance Characteristics:
- Gain Bandwidth Product: 80 MHz (typical)
- Slew Rate: 150 V/µs (typical)
- Total Harmonic Distortion (THD): 0.0005% (typical)
- Input Offset Voltage: 75 µV (typical)
- Input Bias Current: 25 pA (typical)

- Power Supply:
- Supply Voltage: ±4V to ±18V (or 8V to 36V single supply)
- Power Consumption: 1.7 mA per amplifier (typical)

- Input and Output:
- Input Voltage Range: ±V_Supply
- Output Voltage Swing: Rail-to-Rail
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Power Supply Rejection Ratio (PSRR): 120 dB (typical)

- Package Information:
- Package Type: TSSOP
- Package Size: 14-pin TSSOP
- Package Dimensions: 5 mm x 4.4 mm

- Operating Temperature Range:
- Temperature Range: -40°C to +125°C

## Applications

- Instrumentation:
- Suitable for use in precision instrumentation where accurate signal amplification and low noise are essential.

- Data Acquisition Systems:
- Ideal for data acquisition systems requiring high-speed signal processing and low distortion.

- High-Fidelity Audio:
- Applied in high-fidelity audio systems where maintaining signal integrity and minimizing distortion is critical.

- Medical Devices:
- Useful in medical instrumentation for precise signal processing and accurate measurement.

- Communication Systems:
- Effective in communication systems for high-speed signal processing and accurate data transmission.

## Summary

The Texas Instruments OPA4374AID is a high-performance quad operational amplifier designed to excel in precision and high-speed applications. With its high gain-bandwidth product, low noise, and low distortion characteristics, it is well-suited for applications such as instrumentation, data acquisition systems, high-fidelity audio, medical devices, and communication systems. The op-amp’s rail-to-rail output swing, low power consumption, and high input impedance further enhance its versatility and performance in various signal processing tasks. The compact 14-pin TSSOP package ensures efficient use of PCB space while maintaining high performance, making the OPA4374AID an excellent choice for demanding electronic systems requiring precise and reliable signal amplification.
OPA4374AID Compare Parts
  • OPA4374AID vs OPA992IDCKR
  • OPA4374AID vs OPA992IDBVR
  • OPA4374AID vs OPA991TIDCKR
  • OPA4374AID vs OPA991SIDBVR
  • OPA4374AID vs OPA991QDBVRQ1
  • OPA4374AID vs OPA991IDCKR
  • OPA4374AID vs OPA991IDBVR
  • OPA4374AID vs OPA990SIDBVR
  • OPA4374AID vs OPA990IDCKR
  • OPA4374AID vs OPA990IDBVR
  • OPA4374AID vs OPA890IDR
  • OPA4374AID vs OPA890IDG4
  • OPA4374AID vs OPA890IDBVTG4
  • OPA4374AID vs OPA890IDBVT
  • OPA4374AID vs OPA890IDBVR
  • OPA4374AID vs OPA890ID
  • OPA4374AID vs OPA863SIDBVR
  • OPA4374AID vs OPA862IDTKR
  • OPA4374AID vs OPA861IDRG4
  • OPA4374AID vs OPA861IDR
  • OPA4374AID vs OPA861IDBVT
  • OPA4374AID vs OPA861IDBVRG4
  • OPA4374AID vs OPA861IDBVR
  • OPA4374AID vs OPA861ID
  • OPA4374AID vs OPA860IDRG4
  • OPA4374AID vs OPA860IDR
  • OPA4374AID vs OPA860ID
  • OPA4374AID vs OPA859QDSGRQ1
  • OPA4374AID vs OPA859IDSGT
  • OPA4374AID vs OPA859IDSGR
  • OPA4374AID vs OPA858QDSGRQ1
  • OPA4374AID vs OPA858IDSGT
  • OPA4374AID vs OPA858IDSGR
  • OPA4374AID vs OPA857TD2
  • OPA4374AID vs OPA857IRGTT
  • OPA4374AID vs OPA857IRGTR
  • OPA4374AID vs OPA856IDSGR
  • OPA4374AID vs OPA855QDSGRQ1
  • OPA4374AID vs OPA855IDSGT
  • OPA4374AID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.