☰
OPA454AIDDA
OPA454AIDDA
Active
Description:  IC OPAMP GP 1 CIRC 8SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   OPA454AIDDA Datasheet
History Price: $8.06000
In Stock: 14080
OPA454AIDDA Specification
Specification
Part No
OPA454AIDDA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
2.5 MHz
-3db Bandwidth
-
Current - Input Bias
1.4 pA
Voltage - Input Offset
200 μV
Current - Supply
3.2mA
Current - Output / Channel
150 mA
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
100 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
OPA454AIDDA Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA454AIDDA Description
The Texas Instruments OPA454AIDDA is a high-performance operational amplifier designed for a variety of applications, including precision signal processing, data acquisition systems, and instrumentation. This op-amp is particularly noted for its low noise, high bandwidth, and excellent linearity, making it suitable for demanding applications in both industrial and consumer electronics.

## Key Features

1. High Voltage Operation: The OPA454 can operate with a supply voltage range from ±4.5V to ±18V, allowing it to be used in a wide range of applications.

2. Low Noise: The device features a low input voltage noise density of 1.2 nV/√Hz at 1 kHz, which is critical for applications requiring high precision and low signal distortion.

3. High Slew Rate: With a slew rate of 20 V/µs, the OPA454 can handle fast signal changes, making it suitable for high-speed applications.

4. Wide Bandwidth: The op-amp has a gain bandwidth product of 10 MHz, which allows it to maintain performance across a wide range of frequencies.

5. Low Total Harmonic Distortion (THD): The OPA454 exhibits low THD, typically around 0.0005% at 1 kHz, ensuring high fidelity in audio and other sensitive applications.

6. Rail-to-Rail Output: The output stage of the OPA454 is designed to provide rail-to-rail output swing, maximizing the dynamic range of the signal.

7. High Input Impedance: The input impedance is typically 10^12 ohms, which minimizes the loading effect on the preceding stage.

8. Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for both commercial and industrial applications.

## Specifications

- Supply Voltage: ±4.5V to ±18V
- Input Voltage Range: Common-mode range includes the negative rail to within 1.5V of the positive rail.
- Output Voltage Swing: Typically within 50 mV of the rails under load conditions.
- Input Offset Voltage: Typically 0.5 mV, with a maximum of 2 mV.
- Input Bias Current: Typically 10 pA.
- Power Supply Rejection Ratio (PSRR): 100 dB at DC.
- Common-Mode Rejection Ratio (CMRR): 100 dB at DC.
- Power Consumption: Approximately 1.5 mA per channel.
- Package Type: Available in a 14-pin TSSOP package (DDA).

## Applications

The OPA454AIDDA is suitable for a variety of applications, including:

- Instrumentation Amplifiers: Its low noise and high precision make it ideal for use in instrumentation applications.
- Audio Processing: The low distortion and high fidelity characteristics are perfect for audio signal processing.
- Data Acquisition Systems: The high bandwidth and low noise make it suitable for data acquisition systems that require accurate signal representation.
- Medical Equipment: Its reliability and performance in a wide temperature range make it suitable for medical instrumentation.

## Conclusion

The Texas Instruments OPA454AIDDA operational amplifier is a versatile and high-performance component that meets the needs of various demanding applications. Its combination of low noise, high bandwidth, and rail-to-rail output makes it an excellent choice for precision signal processing tasks. Whether used in industrial, consumer, or medical applications, the OPA454 provides the performance and reliability required for modern electronic systems.
OPA454AIDDA Compare Parts
  • OPA454AIDDA vs OPA992IDCKR
  • OPA454AIDDA vs OPA992IDBVR
  • OPA454AIDDA vs OPA991TIDCKR
  • OPA454AIDDA vs OPA991SIDBVR
  • OPA454AIDDA vs OPA991QDBVRQ1
  • OPA454AIDDA vs OPA991IDCKR
  • OPA454AIDDA vs OPA991IDBVR
  • OPA454AIDDA vs OPA990SIDBVR
  • OPA454AIDDA vs OPA990IDCKR
  • OPA454AIDDA vs OPA990IDBVR
  • OPA454AIDDA vs OPA890IDR
  • OPA454AIDDA vs OPA890IDG4
  • OPA454AIDDA vs OPA890IDBVTG4
  • OPA454AIDDA vs OPA890IDBVT
  • OPA454AIDDA vs OPA890IDBVR
  • OPA454AIDDA vs OPA890ID
  • OPA454AIDDA vs OPA863SIDBVR
  • OPA454AIDDA vs OPA862IDTKR
  • OPA454AIDDA vs OPA861IDRG4
  • OPA454AIDDA vs OPA861IDR
  • OPA454AIDDA vs OPA861IDBVT
  • OPA454AIDDA vs OPA861IDBVRG4
  • OPA454AIDDA vs OPA861IDBVR
  • OPA454AIDDA vs OPA861ID
  • OPA454AIDDA vs OPA860IDRG4
  • OPA454AIDDA vs OPA860IDR
  • OPA454AIDDA vs OPA860ID
  • OPA454AIDDA vs OPA859QDSGRQ1
  • OPA454AIDDA vs OPA859IDSGT
  • OPA454AIDDA vs OPA859IDSGR
  • OPA454AIDDA vs OPA858QDSGRQ1
  • OPA454AIDDA vs OPA858IDSGT
  • OPA454AIDDA vs OPA858IDSGR
  • OPA454AIDDA vs OPA857TD2
  • OPA454AIDDA vs OPA857IRGTT
  • OPA454AIDDA vs OPA857IRGTR
  • OPA454AIDDA vs OPA856IDSGR
  • OPA454AIDDA vs OPA855QDSGRQ1
  • OPA454AIDDA vs OPA855IDSGT
  • OPA454AIDDA vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.