Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA501AM
OPA501AM
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC POWER 1 CIRCUIT TO3-8
Manufacturer:
Texas Instruments
Datasheet:
OPA501AM Datasheet
History Price: Obsolete
In Stock: 21760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA501AM Specification
Specification
Part No
OPA501AM
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Power
Number of Circuits
1
Output Type
-
Slew Rate
1.35V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
5 mV
Current - Supply
2.6mA
Current - Output / Channel
10 A
Voltage - Supply Span (Min)
20 V
Voltage - Supply Span (Max)
72 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
TO-3-8
Supplier Device Package
TO-3-8
OPA501AM PDF Datasheet
OPA501AM Datasheet
Click and Download: OPA501AM Datasheet
OPA501AM Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA501AM Compare Parts
OPA501AM vs OPA992IDCKR
OPA501AM vs OPA992IDBVR
OPA501AM vs OPA991TIDCKR
OPA501AM vs OPA991SIDBVR
OPA501AM vs OPA991QDBVRQ1
OPA501AM vs OPA991IDCKR
OPA501AM vs OPA991IDBVR
OPA501AM vs OPA990SIDBVR
OPA501AM vs OPA990IDCKR
OPA501AM vs OPA990IDBVR
OPA501AM vs OPA890IDR
OPA501AM vs OPA890IDG4
OPA501AM vs OPA890IDBVTG4
OPA501AM vs OPA890IDBVT
OPA501AM vs OPA890IDBVR
OPA501AM vs OPA890ID
OPA501AM vs OPA863SIDBVR
OPA501AM vs OPA862IDTKR
OPA501AM vs OPA861IDRG4
OPA501AM vs OPA861IDR
OPA501AM vs OPA861IDBVT
OPA501AM vs OPA861IDBVRG4
OPA501AM vs OPA861IDBVR
OPA501AM vs OPA861ID
OPA501AM vs OPA860IDRG4
OPA501AM vs OPA860IDR
OPA501AM vs OPA860ID
OPA501AM vs OPA859QDSGRQ1
OPA501AM vs OPA859IDSGT
OPA501AM vs OPA859IDSGR
OPA501AM vs OPA858QDSGRQ1
OPA501AM vs OPA858IDSGT
OPA501AM vs OPA858IDSGR
OPA501AM vs OPA857TD2
OPA501AM vs OPA857IRGTT
OPA501AM vs OPA857IRGTR
OPA501AM vs OPA856IDSGR
OPA501AM vs OPA855QDSGRQ1
OPA501AM vs OPA855IDSGT
OPA501AM vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.