☰
OPA552UA
OPA552UA
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA552UA Datasheet
History Price: $5.71000
In Stock: 49040
OPA552UA Specification
Specification
Part No
OPA552UA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
24V/μs
Gain Bandwidth Product
12 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
1 mV
Current - Supply
7mA
Current - Output / Channel
200 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
60 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA552UA Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA552UA Description
Overview of Texas Instruments OPA552UA

The Texas Instruments OPA552UA is a high-performance, high-voltage operational amplifier designed for a variety of applications, including industrial, automotive, and consumer electronics. This op-amp is known for its wide bandwidth, high output current capability, and low distortion, making it suitable for precision signal processing tasks.

Key Specifications

- Supply Voltage: The OPA552UA operates with a dual supply voltage range of ±5 V to ±20 V, allowing it to handle a wide variety of applications and signal levels.
- Output Current: It can deliver a peak output current of up to 1.5 A, making it capable of driving heavy loads and providing significant power for demanding applications.
- Gain Bandwidth Product: The amplifier features a gain bandwidth product of 10 MHz, which allows for high-speed signal processing and makes it suitable for applications requiring fast response times.
- Total Harmonic Distortion + Noise (THD+N): The OPA552UA exhibits low THD+N of 0.002% at a gain of 10, ensuring high fidelity in audio and other sensitive applications.
- Input Offset Voltage: The input offset voltage is specified at ±0.5 mV, which contributes to the precision of the amplifier in low-level signal applications.
- Common-Mode Rejection Ratio (CMRR): The CMRR is rated at 100 dB, providing excellent rejection of common-mode signals and enhancing the accuracy of differential measurements.

Features

- High Slew Rate: The OPA552UA has a slew rate of 6 V/µs, allowing it to respond quickly to rapid changes in input signals, which is essential for high-speed applications.
- Wide Temperature Range: It operates over a temperature range of -40°C to 85°C, making it suitable for use in harsh environments and industrial applications.
- Rail-to-Rail Output: The amplifier features rail-to-rail output capability, enabling it to utilize the full supply voltage range and maximize output swing.
- Low Noise: With a low noise density of 8 nV/√Hz, the OPA552UA is ideal for applications requiring high signal integrity, such as audio and instrumentation.

Applications

The OPA552UA is versatile and can be used in various applications, including:

- Audio Amplification: Ideal for driving speakers and audio processing in consumer electronics.
- Signal Conditioning: Used in instrumentation and sensor applications to amplify low-level signals.
- Active Filters: Suitable for designing active filter circuits due to its high bandwidth and low distortion characteristics.
- Data Acquisition Systems: Commonly employed in data acquisition systems where precision and speed are critical.

Conclusion

The Texas Instruments OPA552UA is a robust operational amplifier that combines high performance with versatility, making it suitable for a wide range of applications. Its high output current capability, low distortion, and wide bandwidth make it an excellent choice for precision signal processing tasks. Whether used in audio applications, signal conditioning, or data acquisition, the OPA552UA delivers reliable performance and accuracy, making it a valuable component in modern electronic designs.
OPA552UA Compare Parts
  • OPA552UA vs OPA992IDCKR
  • OPA552UA vs OPA992IDBVR
  • OPA552UA vs OPA991TIDCKR
  • OPA552UA vs OPA991SIDBVR
  • OPA552UA vs OPA991QDBVRQ1
  • OPA552UA vs OPA991IDCKR
  • OPA552UA vs OPA991IDBVR
  • OPA552UA vs OPA990SIDBVR
  • OPA552UA vs OPA990IDCKR
  • OPA552UA vs OPA990IDBVR
  • OPA552UA vs OPA890IDR
  • OPA552UA vs OPA890IDG4
  • OPA552UA vs OPA890IDBVTG4
  • OPA552UA vs OPA890IDBVT
  • OPA552UA vs OPA890IDBVR
  • OPA552UA vs OPA890ID
  • OPA552UA vs OPA863SIDBVR
  • OPA552UA vs OPA862IDTKR
  • OPA552UA vs OPA861IDRG4
  • OPA552UA vs OPA861IDR
  • OPA552UA vs OPA861IDBVT
  • OPA552UA vs OPA861IDBVRG4
  • OPA552UA vs OPA861IDBVR
  • OPA552UA vs OPA861ID
  • OPA552UA vs OPA860IDRG4
  • OPA552UA vs OPA860IDR
  • OPA552UA vs OPA860ID
  • OPA552UA vs OPA859QDSGRQ1
  • OPA552UA vs OPA859IDSGT
  • OPA552UA vs OPA859IDSGR
  • OPA552UA vs OPA858QDSGRQ1
  • OPA552UA vs OPA858IDSGT
  • OPA552UA vs OPA858IDSGR
  • OPA552UA vs OPA857TD2
  • OPA552UA vs OPA857IRGTT
  • OPA552UA vs OPA857IRGTR
  • OPA552UA vs OPA856IDSGR
  • OPA552UA vs OPA855QDSGRQ1
  • OPA552UA vs OPA855IDSGT
  • OPA552UA vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.