☰
OPA627AP
OPA627AP
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   OPA627AP Datasheet
History Price: $35.95000
In Stock: 5040
OPA627AP Specification
Specification
Part No
OPA627AP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Difet
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
55V/μs
Gain Bandwidth Product
16 MHz
-3db Bandwidth
-
Current - Input Bias
2 pA
Voltage - Input Offset
130 μV
Current - Supply
7mA
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OPA627AP Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA627AP Description
The Texas Instruments OPA627AP is a precision, high-speed operational amplifier that is widely recognized for its exceptional performance in a variety of applications, including instrumentation, audio, and data acquisition systems. This op-amp is designed to provide low noise, low distortion, and high accuracy, making it suitable for demanding applications where signal integrity is critical. Below is a detailed overview of the OPA627AP, including its specifications, features, and typical applications.

## Overview

The OPA627AP is a single, high-performance operational amplifier that operates on a wide supply voltage range. It is known for its low input offset voltage and low noise characteristics, which contribute to its high precision. The device is available in an 8-pin DIP package, making it easy to integrate into various circuit designs.

## Key Features

1. Low Input Offset Voltage: The OPA627AP features a typical input offset voltage of only 50 µV, which is crucial for applications requiring high precision.

2. Low Noise: With a voltage noise density of 4.5 nV/√Hz at 1 kHz, the OPA627AP is designed to minimize noise, making it ideal for sensitive applications.

3. High Slew Rate: The amplifier has a slew rate of 27 V/µs, allowing it to respond quickly to fast signal changes without distortion.

4. Wide Bandwidth: The OPA627AP has a gain bandwidth product of 8 MHz, enabling it to handle a wide range of frequencies effectively.

5. High Common-Mode Rejection Ratio (CMRR): The device provides a CMRR of 120 dB (typical), ensuring that common-mode signals do not affect the output.

6. Low Total Harmonic Distortion (THD): The OPA627AP exhibits low THD, making it suitable for high-fidelity audio applications.

7. Wide Supply Voltage Range: The amplifier operates on a dual supply voltage from ±2.5V to ±18V, providing flexibility for various circuit designs.

8. Thermal Protection: The OPA627AP includes thermal shutdown features to protect the device from overheating.

## Specifications

Here are the key specifications of the OPA627AP:

- Supply Voltage (V+ to V-): ±2.5V to ±18V
- Input Offset Voltage: 50 µV (typical)
- Input Bias Current: 10 nA (typical)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Slew Rate: 27 V/µs (typical)
- Gain Bandwidth Product: 8 MHz (typical)
- Total Harmonic Distortion (THD): 0.0005% (typical at 1 kHz)
- Voltage Noise Density: 4.5 nV/√Hz (at 1 kHz)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-Pin DIP

## Applications

The OPA627AP is suitable for a wide range of applications, including:

- Precision instrumentation
- Medical devices
- High-fidelity audio equipment
- Data acquisition systems
- Active filters
- Signal conditioning
- Transducer interfacing

## Conclusion

The Texas Instruments OPA627AP operational amplifier is a high-performance device that excels in applications requiring precision, low noise, and high speed. Its combination of features, including low input offset voltage, high slew rate, and wide bandwidth, makes it an excellent choice for engineers looking to design robust and efficient electronic systems. For more detailed information, including application circuits and design resources, refer to the Texas Instruments datasheet for the OPA627AP.
OPA627AP Compare Parts
  • OPA627AP vs OPA992IDCKR
  • OPA627AP vs OPA992IDBVR
  • OPA627AP vs OPA991TIDCKR
  • OPA627AP vs OPA991SIDBVR
  • OPA627AP vs OPA991QDBVRQ1
  • OPA627AP vs OPA991IDCKR
  • OPA627AP vs OPA991IDBVR
  • OPA627AP vs OPA990SIDBVR
  • OPA627AP vs OPA990IDCKR
  • OPA627AP vs OPA990IDBVR
  • OPA627AP vs OPA890IDR
  • OPA627AP vs OPA890IDG4
  • OPA627AP vs OPA890IDBVTG4
  • OPA627AP vs OPA890IDBVT
  • OPA627AP vs OPA890IDBVR
  • OPA627AP vs OPA890ID
  • OPA627AP vs OPA863SIDBVR
  • OPA627AP vs OPA862IDTKR
  • OPA627AP vs OPA861IDRG4
  • OPA627AP vs OPA861IDR
  • OPA627AP vs OPA861IDBVT
  • OPA627AP vs OPA861IDBVRG4
  • OPA627AP vs OPA861IDBVR
  • OPA627AP vs OPA861ID
  • OPA627AP vs OPA860IDRG4
  • OPA627AP vs OPA860IDR
  • OPA627AP vs OPA860ID
  • OPA627AP vs OPA859QDSGRQ1
  • OPA627AP vs OPA859IDSGT
  • OPA627AP vs OPA859IDSGR
  • OPA627AP vs OPA858QDSGRQ1
  • OPA627AP vs OPA858IDSGT
  • OPA627AP vs OPA858IDSGR
  • OPA627AP vs OPA857TD2
  • OPA627AP vs OPA857IRGTT
  • OPA627AP vs OPA857IRGTR
  • OPA627AP vs OPA856IDSGR
  • OPA627AP vs OPA855QDSGRQ1
  • OPA627AP vs OPA855IDSGT
  • OPA627AP vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.