Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA642P
OPA642P
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 210MHZ SGL WB 8DIP
Manufacturer:
Texas Instruments
Datasheet:
OPA642P Datasheet
History Price: Obsolete
In Stock: 38560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA642P Specification
Specification
Part No
OPA642P
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
380V/μs
Gain Bandwidth Product
210 MHz
-3db Bandwidth
-
Current - Input Bias
25 μA
Voltage - Input Offset
1.5 mV
Current - Supply
20mA
Current - Output / Channel
60 mA
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OPA642P PDF Datasheet
OPA642P Datasheet
Click and Download: OPA642P Datasheet
OPA642P Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA642P Compare Parts
OPA642P vs OPA992IDCKR
OPA642P vs OPA992IDBVR
OPA642P vs OPA991TIDCKR
OPA642P vs OPA991SIDBVR
OPA642P vs OPA991QDBVRQ1
OPA642P vs OPA991IDCKR
OPA642P vs OPA991IDBVR
OPA642P vs OPA990SIDBVR
OPA642P vs OPA990IDCKR
OPA642P vs OPA990IDBVR
OPA642P vs OPA890IDR
OPA642P vs OPA890IDG4
OPA642P vs OPA890IDBVTG4
OPA642P vs OPA890IDBVT
OPA642P vs OPA890IDBVR
OPA642P vs OPA890ID
OPA642P vs OPA863SIDBVR
OPA642P vs OPA862IDTKR
OPA642P vs OPA861IDRG4
OPA642P vs OPA861IDR
OPA642P vs OPA861IDBVT
OPA642P vs OPA861IDBVRG4
OPA642P vs OPA861IDBVR
OPA642P vs OPA861ID
OPA642P vs OPA860IDRG4
OPA642P vs OPA860IDR
OPA642P vs OPA860ID
OPA642P vs OPA859QDSGRQ1
OPA642P vs OPA859IDSGT
OPA642P vs OPA859IDSGR
OPA642P vs OPA858QDSGRQ1
OPA642P vs OPA858IDSGT
OPA642P vs OPA858IDSGR
OPA642P vs OPA857TD2
OPA642P vs OPA857IRGTT
OPA642P vs OPA857IRGTR
OPA642P vs OPA856IDSGR
OPA642P vs OPA855QDSGRQ1
OPA642P vs OPA855IDSGT
OPA642P vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.