Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA650U
OPA650U
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 180MHZ SGL 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA650U Datasheet
History Price: $1.31000
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA650U Specification
Specification
Part No
OPA650U
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
240V/μs
Gain Bandwidth Product
180 MHz
-3db Bandwidth
-
Current - Input Bias
5 μA
Voltage - Input Offset
1 mV
Current - Supply
5.1mA
Current - Output / Channel
110 mA
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA650U PDF Datasheet
OPA650U Datasheet
Click and Download: OPA650U Datasheet
OPA650U Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA650U Compare Parts
OPA650U vs OPA992IDCKR
OPA650U vs OPA992IDBVR
OPA650U vs OPA991TIDCKR
OPA650U vs OPA991SIDBVR
OPA650U vs OPA991QDBVRQ1
OPA650U vs OPA991IDCKR
OPA650U vs OPA991IDBVR
OPA650U vs OPA990SIDBVR
OPA650U vs OPA990IDCKR
OPA650U vs OPA990IDBVR
OPA650U vs OPA890IDR
OPA650U vs OPA890IDG4
OPA650U vs OPA890IDBVTG4
OPA650U vs OPA890IDBVT
OPA650U vs OPA890IDBVR
OPA650U vs OPA890ID
OPA650U vs OPA863SIDBVR
OPA650U vs OPA862IDTKR
OPA650U vs OPA861IDRG4
OPA650U vs OPA861IDR
OPA650U vs OPA861IDBVT
OPA650U vs OPA861IDBVRG4
OPA650U vs OPA861IDBVR
OPA650U vs OPA861ID
OPA650U vs OPA860IDRG4
OPA650U vs OPA860IDR
OPA650U vs OPA860ID
OPA650U vs OPA859QDSGRQ1
OPA650U vs OPA859IDSGT
OPA650U vs OPA859IDSGR
OPA650U vs OPA858QDSGRQ1
OPA650U vs OPA858IDSGT
OPA650U vs OPA858IDSGR
OPA650U vs OPA857TD2
OPA650U vs OPA857IRGTT
OPA650U vs OPA857IRGTR
OPA650U vs OPA856IDSGR
OPA650U vs OPA855QDSGRQ1
OPA650U vs OPA855IDSGT
OPA650U vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.