☰
OPA656U
OPA656U
Active
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA656U Datasheet
History Price: $13.43000
In Stock: 18400
OPA656U Specification
Specification
Part No
OPA656U
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
295V/μs
Gain Bandwidth Product
230 MHz
-3db Bandwidth
500 MHz
Current - Input Bias
2 pA
Voltage - Input Offset
250 μV
Current - Supply
14mA
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA656U Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA656U Description
The Texas Instruments OPA656U is a high-speed, precision operational amplifier designed for a wide range of applications, including data acquisition systems, high-speed signal processing, and instrumentation. This op-amp is known for its low noise, high bandwidth, and excellent linearity, making it suitable for demanding applications in both industrial and consumer electronics.

## Overview

The OPA656U is a voltage feedback operational amplifier that operates on a single or dual power supply. It features a high slew rate and wide bandwidth, allowing it to handle fast-changing signals with minimal distortion. The device is designed to provide high performance in terms of gain accuracy, low offset voltage, and low noise, making it ideal for applications that require precise signal amplification.

## Key Specifications

1. Supply Voltage:
- Single supply voltage: 4.5V to 12V
- Dual supply voltage: ±2.25V to ±6V
- Allows flexibility in powering the device based on application requirements.

2. Bandwidth:
- Gain bandwidth product: 1.5 GHz (typical)
- This high bandwidth enables the amplifier to handle high-frequency signals effectively.

3. Slew Rate:
- Slew rate: 300 V/µs (typical)
- The high slew rate allows the OPA656U to respond quickly to fast input signal changes, reducing distortion.

4. Input Characteristics:
- Input offset voltage: 0.5 mV (maximum)
- Input bias current: 1 nA (typical)
- Common-mode rejection ratio (CMRR): 100 dB (typical)
- High input impedance: 10 MΩ (typical) ensures minimal loading on the preceding stage.

5. Output Characteristics:
- Output voltage swing: 0V to (V+ - 1.5V) with a 2 kΩ load
- Output current: 50 mA (typical)
- The output stage is designed to drive heavy loads while maintaining linearity.

6. Noise Performance:
- Voltage noise density: 4 nV/√Hz (typical at 1 kHz)
- Low noise characteristics make it suitable for low-level signal amplification.

7. Temperature Range:
- Operating temperature range: -40°C to +85°C
- This wide temperature range ensures reliable operation in various environmental conditions.

8. Package Information:
- Package Type: SOIC-8 (Small Outline Integrated Circuit)
- Pin count: 8 pins
- Compact design suitable for space-constrained applications.

9. Features:
- High-speed operation with low distortion
- Excellent linearity and low total harmonic distortion (THD)
- Built-in thermal shutdown protection
- Available in multiple package options for design flexibility.

## Applications

The OPA656U is suitable for a variety of applications, including:

- High-speed data acquisition systems
- RF and microwave applications
- Signal conditioning for sensors
- Medical instrumentation
- Video signal processing
- Audio applications

## Development Tools

Texas Instruments provides a range of resources to assist engineers in designing with the OPA656U, including:

- Evaluation modules (EVMs) for testing and prototyping
- Reference designs and application notes
- Design calculators for optimizing circuit performance

## Conclusion

The Texas Instruments OPA656U is a high-performance operational amplifier that offers exceptional speed, precision, and low noise characteristics. Its wide bandwidth, high slew rate, and low offset voltage make it an excellent choice for applications requiring accurate signal amplification and processing. With its robust specifications and versatility, the OPA656U is a valuable component for engineers looking to design high-speed and high-precision electronic systems.
OPA656U Compare Parts
  • OPA656U vs OPA992IDCKR
  • OPA656U vs OPA992IDBVR
  • OPA656U vs OPA991TIDCKR
  • OPA656U vs OPA991SIDBVR
  • OPA656U vs OPA991QDBVRQ1
  • OPA656U vs OPA991IDCKR
  • OPA656U vs OPA991IDBVR
  • OPA656U vs OPA990SIDBVR
  • OPA656U vs OPA990IDCKR
  • OPA656U vs OPA990IDBVR
  • OPA656U vs OPA890IDR
  • OPA656U vs OPA890IDG4
  • OPA656U vs OPA890IDBVTG4
  • OPA656U vs OPA890IDBVT
  • OPA656U vs OPA890IDBVR
  • OPA656U vs OPA890ID
  • OPA656U vs OPA863SIDBVR
  • OPA656U vs OPA862IDTKR
  • OPA656U vs OPA861IDRG4
  • OPA656U vs OPA861IDR
  • OPA656U vs OPA861IDBVT
  • OPA656U vs OPA861IDBVRG4
  • OPA656U vs OPA861IDBVR
  • OPA656U vs OPA861ID
  • OPA656U vs OPA860IDRG4
  • OPA656U vs OPA860IDR
  • OPA656U vs OPA860ID
  • OPA656U vs OPA859QDSGRQ1
  • OPA656U vs OPA859IDSGT
  • OPA656U vs OPA859IDSGR
  • OPA656U vs OPA858QDSGRQ1
  • OPA656U vs OPA858IDSGT
  • OPA656U vs OPA858IDSGR
  • OPA656U vs OPA857TD2
  • OPA656U vs OPA857IRGTT
  • OPA656U vs OPA857IRGTR
  • OPA656U vs OPA856IDSGR
  • OPA656U vs OPA855QDSGRQ1
  • OPA656U vs OPA855IDSGT
  • OPA656U vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.