Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA660AU
OPA660AU
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP TRANSCOND 850MHZ 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA660AU Datasheet
History Price: $4.86000
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA660AU Specification
Specification
Part No
OPA660AU
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Transconductance
Number of Circuits
1
Output Type
-
Slew Rate
3000V/μs
Gain Bandwidth Product
-
-3db Bandwidth
850 MHz
Current - Input Bias
2.1 μA
Voltage - Input Offset
10 mV
Current - Supply
26mA
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA660AU PDF Datasheet
OPA660AU Datasheet
Click and Download: OPA660AU Datasheet
OPA660AU Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA660AU Compare Parts
OPA660AU vs OPA992IDCKR
OPA660AU vs OPA992IDBVR
OPA660AU vs OPA991TIDCKR
OPA660AU vs OPA991SIDBVR
OPA660AU vs OPA991QDBVRQ1
OPA660AU vs OPA991IDCKR
OPA660AU vs OPA991IDBVR
OPA660AU vs OPA990SIDBVR
OPA660AU vs OPA990IDCKR
OPA660AU vs OPA990IDBVR
OPA660AU vs OPA890IDR
OPA660AU vs OPA890IDG4
OPA660AU vs OPA890IDBVTG4
OPA660AU vs OPA890IDBVT
OPA660AU vs OPA890IDBVR
OPA660AU vs OPA890ID
OPA660AU vs OPA863SIDBVR
OPA660AU vs OPA862IDTKR
OPA660AU vs OPA861IDRG4
OPA660AU vs OPA861IDR
OPA660AU vs OPA861IDBVT
OPA660AU vs OPA861IDBVRG4
OPA660AU vs OPA861IDBVR
OPA660AU vs OPA861ID
OPA660AU vs OPA860IDRG4
OPA660AU vs OPA860IDR
OPA660AU vs OPA860ID
OPA660AU vs OPA859QDSGRQ1
OPA660AU vs OPA859IDSGT
OPA660AU vs OPA859IDSGR
OPA660AU vs OPA858QDSGRQ1
OPA660AU vs OPA858IDSGT
OPA660AU vs OPA858IDSGR
OPA660AU vs OPA857TD2
OPA660AU vs OPA857IRGTT
OPA660AU vs OPA857IRGTR
OPA660AU vs OPA856IDSGR
OPA660AU vs OPA855QDSGRQ1
OPA660AU vs OPA855IDSGT
OPA660AU vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.