Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA684IDBVR
OPA684IDBVR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP CFA 1 CIRCUIT SOT23-6
Manufacturer:
Texas Instruments
Datasheet:
OPA684IDBVR Datasheet
History Price: $2.24550
In Stock: 36320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA684IDBVR Specification
Specification
Part No
OPA684IDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
1
Output Type
-
Slew Rate
820V/μs
Gain Bandwidth Product
1.9 GHz
-3db Bandwidth
210 MHz
Current - Input Bias
5 μA
Voltage - Input Offset
1.5 mV
Current - Supply
1.7mA
Current - Output / Channel
160 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
OPA684IDBVR PDF Datasheet
OPA684IDBVR Datasheet
Click and Download: OPA684IDBVR Datasheet
OPA684IDBVR Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA684IDBVR Compare Parts
OPA684IDBVR vs OPA992IDCKR
OPA684IDBVR vs OPA992IDBVR
OPA684IDBVR vs OPA991TIDCKR
OPA684IDBVR vs OPA991SIDBVR
OPA684IDBVR vs OPA991QDBVRQ1
OPA684IDBVR vs OPA991IDCKR
OPA684IDBVR vs OPA991IDBVR
OPA684IDBVR vs OPA990SIDBVR
OPA684IDBVR vs OPA990IDCKR
OPA684IDBVR vs OPA990IDBVR
OPA684IDBVR vs OPA890IDR
OPA684IDBVR vs OPA890IDG4
OPA684IDBVR vs OPA890IDBVTG4
OPA684IDBVR vs OPA890IDBVT
OPA684IDBVR vs OPA890IDBVR
OPA684IDBVR vs OPA890ID
OPA684IDBVR vs OPA863SIDBVR
OPA684IDBVR vs OPA862IDTKR
OPA684IDBVR vs OPA861IDRG4
OPA684IDBVR vs OPA861IDR
OPA684IDBVR vs OPA861IDBVT
OPA684IDBVR vs OPA861IDBVRG4
OPA684IDBVR vs OPA861IDBVR
OPA684IDBVR vs OPA861ID
OPA684IDBVR vs OPA860IDRG4
OPA684IDBVR vs OPA860IDR
OPA684IDBVR vs OPA860ID
OPA684IDBVR vs OPA859QDSGRQ1
OPA684IDBVR vs OPA859IDSGT
OPA684IDBVR vs OPA859IDSGR
OPA684IDBVR vs OPA858QDSGRQ1
OPA684IDBVR vs OPA858IDSGT
OPA684IDBVR vs OPA858IDSGR
OPA684IDBVR vs OPA857TD2
OPA684IDBVR vs OPA857IRGTT
OPA684IDBVR vs OPA857IRGTR
OPA684IDBVR vs OPA856IDSGR
OPA684IDBVR vs OPA855QDSGRQ1
OPA684IDBVR vs OPA855IDSGT
OPA684IDBVR vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.