☰
OPA694ID
OPA694ID
Active
Description:  IC OPAMP CFA 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA694ID Datasheet
History Price: $4.67000
In Stock: 2400
OPA694ID Specification
Specification
Part No
OPA694ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Current Feedback
Number of Circuits
1
Output Type
-
Slew Rate
1700V/μs
Gain Bandwidth Product
-
-3db Bandwidth
1.5 GHz
Current - Input Bias
5 μA
Voltage - Input Offset
500 μV
Current - Supply
5.8mA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA694ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA694ID Compare Parts
  • OPA694ID vs OPA992IDCKR
  • OPA694ID vs OPA992IDBVR
  • OPA694ID vs OPA991TIDCKR
  • OPA694ID vs OPA991SIDBVR
  • OPA694ID vs OPA991QDBVRQ1
  • OPA694ID vs OPA991IDCKR
  • OPA694ID vs OPA991IDBVR
  • OPA694ID vs OPA990SIDBVR
  • OPA694ID vs OPA990IDCKR
  • OPA694ID vs OPA990IDBVR
  • OPA694ID vs OPA890IDR
  • OPA694ID vs OPA890IDG4
  • OPA694ID vs OPA890IDBVTG4
  • OPA694ID vs OPA890IDBVT
  • OPA694ID vs OPA890IDBVR
  • OPA694ID vs OPA890ID
  • OPA694ID vs OPA863SIDBVR
  • OPA694ID vs OPA862IDTKR
  • OPA694ID vs OPA861IDRG4
  • OPA694ID vs OPA861IDR
  • OPA694ID vs OPA861IDBVT
  • OPA694ID vs OPA861IDBVRG4
  • OPA694ID vs OPA861IDBVR
  • OPA694ID vs OPA861ID
  • OPA694ID vs OPA860IDRG4
  • OPA694ID vs OPA860IDR
  • OPA694ID vs OPA860ID
  • OPA694ID vs OPA859QDSGRQ1
  • OPA694ID vs OPA859IDSGT
  • OPA694ID vs OPA859IDSGR
  • OPA694ID vs OPA858QDSGRQ1
  • OPA694ID vs OPA858IDSGT
  • OPA694ID vs OPA858IDSGR
  • OPA694ID vs OPA857TD2
  • OPA694ID vs OPA857IRGTT
  • OPA694ID vs OPA857IRGTR
  • OPA694ID vs OPA856IDSGR
  • OPA694ID vs OPA855QDSGRQ1
  • OPA694ID vs OPA855IDSGT
  • OPA694ID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.