☰
OPA698ID
OPA698ID
Active
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA698ID Datasheet
History Price: $6.37000
In Stock: 42320
OPA698ID Specification
Specification
Part No
OPA698ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
1100V/μs
Gain Bandwidth Product
250 MHz
-3db Bandwidth
450 MHz
Current - Input Bias
3 μA
Voltage - Input Offset
2 mV
Current - Supply
15.5mA
Current - Output / Channel
120 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA698ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA698ID Description
The Texas Instruments OPA698ID is a high-speed operational amplifier (op-amp) designed for applications requiring rapid signal processing and precision. Here%27s an in-depth overview of its features, specifications, and typical applications:

## Overview

The OPA698ID is part of Texas Instruments%27 high-speed op-amp series, engineered to deliver exceptional performance in high-frequency environments. It offers a blend of high bandwidth, low noise, and fast response times, making it suitable for demanding applications where speed and accuracy are critical.

## Key Features

1. High-Speed Performance:
- Gain-Bandwidth Product: 1 GHz. This high gain-bandwidth product ensures that the op-amp can handle signals with a wide range of frequencies without significant loss in performance.
- Slew Rate: 3000 V/µs. A high slew rate allows the OPA698ID to respond quickly to rapid changes in input signals, making it ideal for applications involving high-speed or pulsed signals.

2. Low Noise:
- The OPA698ID is designed to produce minimal noise, which is crucial for applications requiring precise signal amplification with minimal interference. Its low input-referred noise ensures that the amplified signal closely resembles the original signal with minimal added noise.

3. Excellent Linear Performance:
- The op-amp features high linearity and low distortion, ensuring that the output signal accurately reflects the characteristics of the input signal without introducing significant distortion.

4. Flexible Power Supply:
- Supply Voltage: The OPA698ID can operate with a single supply voltage ranging from 5V to 12V, or with a dual supply configuration (e.g., ±5V). This flexibility allows it to be used in a variety of circuit designs.

5. High Output Drive Capability:
- The op-amp can drive significant output currents, making it suitable for applications requiring the amplification of signals to drive external loads, such as active filters or other analog circuitry.

## Technical Specifications

1. Gain-Bandwidth Product:
- Gain-Bandwidth Product: 1 GHz. This indicates the product of the gain and bandwidth of the op-amp is 1 GHz, which allows it to handle high-frequency signals effectively.

2. Slew Rate:
- Slew Rate: 3000 V/µs. This rapid slew rate enables the op-amp to handle fast-changing signals without distortion or loss of information.

3. Input Noise:
- Input Referred Noise: Very low, contributing to high signal-to-noise ratio (SNR) and allowing precise signal amplification.

4. Supply Voltage:
- Single Supply Voltage: 5V to 12V
- Dual Supply Voltage: ±5V (or other values within the op-amp%27s operational limits)

5. Output Drive Capability:
- The op-amp can deliver substantial output current, suitable for driving external loads and maintaining signal integrity.

## Applications

1. Communication Systems:
- The OPA698ID%27s high-speed and low-noise characteristics make it ideal for RF amplifiers, signal processing, and other high-frequency communication applications where maintaining signal integrity is crucial.

2. Medical Instruments:
- In medical instrumentation, precision and low noise are paramount. The OPA698ID%27s performance makes it suitable for applications such as ECG amplifiers and other sensitive measurement equipment.

3. Test and Measurement Equipment:
- For test and measurement applications, where accurate and rapid signal processing is required, the OPA698ID provides the performance needed to obtain reliable and precise measurements.

4. Video Processing:
- The high bandwidth and fast response time of the OPA698ID make it well-suited for video processing applications, including high-resolution video signal amplification and processing.

## Advantages

1. High-Speed Response:
- The OPA698ID offers exceptional speed and responsiveness, which is essential for applications that require rapid signal processing.

2. Low Noise Operation:
- With its low noise characteristics, the op-amp ensures minimal interference, making it suitable for precision applications where signal clarity is critical.

3. Versatile Power Supply Options:
- The flexibility to operate with both single and dual power supplies allows for easier integration into various circuit designs.

4. High Linear Performance:
- The op-amp maintains high linearity, which ensures that the amplified signal retains its integrity, making it a reliable choice for high-precision applications.

## Conclusion

The Texas Instruments OPA698ID is a high-performance, high-speed operational amplifier designed for demanding applications requiring both rapid response and precision. Its features, including a 1 GHz gain-bandwidth product, 3000 V/µs slew rate, and low noise, make it suitable for use in communication systems, medical instrumentation, test and measurement equipment, and video processing. Its versatility in power supply options and high linearity further enhance its suitability for a wide range of technical applications, providing engineers and designers with a robust solution for high-speed analog signal processing.
OPA698ID Compare Parts
  • OPA698ID vs OPA992IDCKR
  • OPA698ID vs OPA992IDBVR
  • OPA698ID vs OPA991TIDCKR
  • OPA698ID vs OPA991SIDBVR
  • OPA698ID vs OPA991QDBVRQ1
  • OPA698ID vs OPA991IDCKR
  • OPA698ID vs OPA991IDBVR
  • OPA698ID vs OPA990SIDBVR
  • OPA698ID vs OPA990IDCKR
  • OPA698ID vs OPA990IDBVR
  • OPA698ID vs OPA890IDR
  • OPA698ID vs OPA890IDG4
  • OPA698ID vs OPA890IDBVTG4
  • OPA698ID vs OPA890IDBVT
  • OPA698ID vs OPA890IDBVR
  • OPA698ID vs OPA890ID
  • OPA698ID vs OPA863SIDBVR
  • OPA698ID vs OPA862IDTKR
  • OPA698ID vs OPA861IDRG4
  • OPA698ID vs OPA861IDR
  • OPA698ID vs OPA861IDBVT
  • OPA698ID vs OPA861IDBVRG4
  • OPA698ID vs OPA861IDBVR
  • OPA698ID vs OPA861ID
  • OPA698ID vs OPA860IDRG4
  • OPA698ID vs OPA860IDR
  • OPA698ID vs OPA860ID
  • OPA698ID vs OPA859QDSGRQ1
  • OPA698ID vs OPA859IDSGT
  • OPA698ID vs OPA859IDSGR
  • OPA698ID vs OPA858QDSGRQ1
  • OPA698ID vs OPA858IDSGT
  • OPA698ID vs OPA858IDSGR
  • OPA698ID vs OPA857TD2
  • OPA698ID vs OPA857IRGTT
  • OPA698ID vs OPA857IRGTR
  • OPA698ID vs OPA856IDSGR
  • OPA698ID vs OPA855QDSGRQ1
  • OPA698ID vs OPA855IDSGT
  • OPA698ID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.