☰
OPA699ID
OPA699ID
Active
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA699ID Datasheet
History Price: $6.56000
In Stock: 7920
OPA699ID Specification
Specification
Part No
OPA699ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
1400V/μs
Gain Bandwidth Product
1 GHz
-3db Bandwidth
260 MHz
Current - Input Bias
3 μA
Voltage - Input Offset
1.5 mV
Current - Supply
15.5mA
Current - Output / Channel
120 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA699ID Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA699ID Description
Here is a detailed introduction to the Texas Instruments OPA699ID operational amplifier, including its specifications:

---

## Texas Instruments OPA699ID Operational Amplifier

## Overview

The OPA699ID from Texas Instruments is a high-speed, high-performance operational amplifier designed for precision signal processing applications. This op-amp is particularly suited for use in applications requiring high-speed operation and excellent linearity, such as communications, instrumentation, and data acquisition systems.

## Key Features

1. High Speed and Bandwidth:
- Slew Rate: 4000 V/µs
- Gain Bandwidth Product: 2.5 GHz
- Settling Time: 3.5 ns to 0.01% (for a 2V step)

2. Low Noise and Distortion:
- Voltage Noise Density: 4.5 nV/√Hz (at 1 kHz)
- Total Harmonic Distortion (THD): 0.01% (at 1 MHz, AV = 1)

3. Low Input Offset Voltage:
- Input Offset Voltage: 500 µV (typical)
- Input Offset Current: 1 µA (typical)
- Input Bias Current: 1 µA (typical)

4. Power Supply:
- Supply Voltage Range: ±4.5 V to ±15 V
- Power Consumption: 30 mA (typical)
- Quiescent Current: 30 mA (typical)

5. Output Drive Capability:
- Output Voltage Swing: ±4.5 V (with ±5 V supply)
- Output Current: 40 mA (typical)

6. Temperature Range:
- Operating Temperature Range: -40°C to +85°C

7. Package Options:
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)
- Package Code: SOIC-8

## Applications

The OPA699ID is designed for a range of high-speed and precision applications, including:

- Communications Systems: High-speed analog signal processing, RF signal amplification.
- Instrumentation: Precision signal conditioning, high-speed analog-to-digital converters (ADC) interfacing.
- Data Acquisition Systems: High-resolution data acquisition, fast signal sampling and processing.
- Medical Devices: High-frequency signal processing, precision measurement systems.

## Detailed Specifications

1. Electrical Characteristics:
- Input Offset Voltage: ±500 µV (max)
- Input Offset Voltage Drift: ±2 µV/°C (typical)
- Input Bias Current: ±1 µA (max)
- Common-Mode Rejection Ratio (CMRR): 120 dB (typical)
- Power Supply Rejection Ratio (PSRR): 120 dB (typical)
- Phase Margin: 60° (typical)

2. Dynamic Performance:
- Slew Rate: 4000 V/µs
- Gain Bandwidth Product (GBW): 2.5 GHz
- Settling Time: 3.5 ns to 0.01% (for a 2V step)

3. Input Characteristics:
- Input Voltage Range: ±4 V (minimum)
- Input Resistance: 10 kΩ (typical)

4. Output Characteristics:
- Output Voltage Swing: ±4.5 V (at ±5 V supply)
- Short-Circuit Current: 40 mA (typical)

5. Thermal Characteristics:
- Thermal Shutdown Temperature: 150°C (typical)
- Thermal Resistance, Junction-to-Air: 125°C/W (typical)

6. Mechanical Characteristics:
- Package Type: SOIC-8
- Package Dimensions: 4.90 mm × 3.90 mm × 1.75 mm
- Pin Count: 8

## Application Circuit Examples

1. High-Speed Amplifier Circuit:
- For amplifying high-frequency signals, the OPA699ID’s high gain-bandwidth product and fast slew rate make it ideal for designing amplifiers that operate efficiently at high speeds.

2. Precision Data Acquisition:
- Use the OPA699ID to interface with ADCs in high-speed data acquisition systems, ensuring minimal signal distortion and accurate data conversion.

3. RF and Communication Circuits:
- The op-amp’s low noise and high-speed capabilities are suitable for RF amplification and processing in communication systems.

## Conclusion

The OPA699ID operational amplifier from Texas Instruments is a versatile and high-performance component ideal for demanding applications requiring fast response and precision. Its combination of high slew rate, wide gain-bandwidth product, and low noise characteristics make it suitable for a range of high-speed and high-precision signal processing tasks. For more detailed information and application guidelines, refer to the official datasheet provided by Texas Instruments.

---

This comprehensive overview should give you a good understanding of the OPA699ID’s capabilities and applications. For additional details, you may want to consult the datasheet directly from Texas Instruments’ website.
OPA699ID Compare Parts
  • OPA699ID vs OPA992IDCKR
  • OPA699ID vs OPA992IDBVR
  • OPA699ID vs OPA991TIDCKR
  • OPA699ID vs OPA991SIDBVR
  • OPA699ID vs OPA991QDBVRQ1
  • OPA699ID vs OPA991IDCKR
  • OPA699ID vs OPA991IDBVR
  • OPA699ID vs OPA990SIDBVR
  • OPA699ID vs OPA990IDCKR
  • OPA699ID vs OPA990IDBVR
  • OPA699ID vs OPA890IDR
  • OPA699ID vs OPA890IDG4
  • OPA699ID vs OPA890IDBVTG4
  • OPA699ID vs OPA890IDBVT
  • OPA699ID vs OPA890IDBVR
  • OPA699ID vs OPA890ID
  • OPA699ID vs OPA863SIDBVR
  • OPA699ID vs OPA862IDTKR
  • OPA699ID vs OPA861IDRG4
  • OPA699ID vs OPA861IDR
  • OPA699ID vs OPA861IDBVT
  • OPA699ID vs OPA861IDBVRG4
  • OPA699ID vs OPA861IDBVR
  • OPA699ID vs OPA861ID
  • OPA699ID vs OPA860IDRG4
  • OPA699ID vs OPA860IDR
  • OPA699ID vs OPA860ID
  • OPA699ID vs OPA859QDSGRQ1
  • OPA699ID vs OPA859IDSGT
  • OPA699ID vs OPA859IDSGR
  • OPA699ID vs OPA858QDSGRQ1
  • OPA699ID vs OPA858IDSGT
  • OPA699ID vs OPA858IDSGR
  • OPA699ID vs OPA857TD2
  • OPA699ID vs OPA857IRGTT
  • OPA699ID vs OPA857IRGTR
  • OPA699ID vs OPA856IDSGR
  • OPA699ID vs OPA855QDSGRQ1
  • OPA699ID vs OPA855IDSGT
  • OPA699ID vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.