Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA735AID
OPA735AID
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA735AID Datasheet
History Price: $4.57000
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA735AID Specification
Specification
Part No
OPA735AID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Zero-Drift
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.5V/μs
Gain Bandwidth Product
1.6 MHz
-3db Bandwidth
-
Current - Input Bias
100 pA
Voltage - Input Offset
1 μV
Current - Supply
600μA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OPA735AID PDF Datasheet
OPA735AID Datasheet
Click and Download: OPA735AID Datasheet
OPA735AID Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA735AID Compare Parts
OPA735AID vs OPA992IDCKR
OPA735AID vs OPA992IDBVR
OPA735AID vs OPA991TIDCKR
OPA735AID vs OPA991SIDBVR
OPA735AID vs OPA991QDBVRQ1
OPA735AID vs OPA991IDCKR
OPA735AID vs OPA991IDBVR
OPA735AID vs OPA990SIDBVR
OPA735AID vs OPA990IDCKR
OPA735AID vs OPA990IDBVR
OPA735AID vs OPA890IDR
OPA735AID vs OPA890IDG4
OPA735AID vs OPA890IDBVTG4
OPA735AID vs OPA890IDBVT
OPA735AID vs OPA890IDBVR
OPA735AID vs OPA890ID
OPA735AID vs OPA863SIDBVR
OPA735AID vs OPA862IDTKR
OPA735AID vs OPA861IDRG4
OPA735AID vs OPA861IDR
OPA735AID vs OPA861IDBVT
OPA735AID vs OPA861IDBVRG4
OPA735AID vs OPA861IDBVR
OPA735AID vs OPA861ID
OPA735AID vs OPA860IDRG4
OPA735AID vs OPA860IDR
OPA735AID vs OPA860ID
OPA735AID vs OPA859QDSGRQ1
OPA735AID vs OPA859IDSGT
OPA735AID vs OPA859IDSGR
OPA735AID vs OPA858QDSGRQ1
OPA735AID vs OPA858IDSGT
OPA735AID vs OPA858IDSGR
OPA735AID vs OPA857TD2
OPA735AID vs OPA857IRGTT
OPA735AID vs OPA857IRGTR
OPA735AID vs OPA856IDSGR
OPA735AID vs OPA855QDSGRQ1
OPA735AID vs OPA855IDSGT
OPA735AID vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.