Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA77GP
OPA77GP
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP PREC BIPO SGL 8DIP
Manufacturer:
Texas Instruments
Datasheet:
OPA77GP Datasheet
History Price: $1.38000
In Stock: 35040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA77GP Specification
Specification
Part No
OPA77GP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
1.2 nA
Voltage - Input Offset
50 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OPA77GP PDF Datasheet
OPA77GP Datasheet
Click and Download: OPA77GP Datasheet
OPA77GP Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA77GP Compare Parts
OPA77GP vs OPA992IDCKR
OPA77GP vs OPA992IDBVR
OPA77GP vs OPA991TIDCKR
OPA77GP vs OPA991SIDBVR
OPA77GP vs OPA991QDBVRQ1
OPA77GP vs OPA991IDCKR
OPA77GP vs OPA991IDBVR
OPA77GP vs OPA990SIDBVR
OPA77GP vs OPA990IDCKR
OPA77GP vs OPA990IDBVR
OPA77GP vs OPA890IDR
OPA77GP vs OPA890IDG4
OPA77GP vs OPA890IDBVTG4
OPA77GP vs OPA890IDBVT
OPA77GP vs OPA890IDBVR
OPA77GP vs OPA890ID
OPA77GP vs OPA863SIDBVR
OPA77GP vs OPA862IDTKR
OPA77GP vs OPA861IDRG4
OPA77GP vs OPA861IDR
OPA77GP vs OPA861IDBVT
OPA77GP vs OPA861IDBVRG4
OPA77GP vs OPA861IDBVR
OPA77GP vs OPA861ID
OPA77GP vs OPA860IDRG4
OPA77GP vs OPA860IDR
OPA77GP vs OPA860ID
OPA77GP vs OPA859QDSGRQ1
OPA77GP vs OPA859IDSGT
OPA77GP vs OPA859IDSGR
OPA77GP vs OPA858QDSGRQ1
OPA77GP vs OPA858IDSGT
OPA77GP vs OPA858IDSGR
OPA77GP vs OPA857TD2
OPA77GP vs OPA857IRGTT
OPA77GP vs OPA857IRGTR
OPA77GP vs OPA856IDSGR
OPA77GP vs OPA855QDSGRQ1
OPA77GP vs OPA855IDSGT
OPA77GP vs OPA855IDSGR
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.