☰
OPA810IDBVR
OPA810IDBVR
Active
Description:  IC OPAMP
Manufacturer:  Texas Instruments
Datasheet:   OPA810IDBVR Datasheet
History Price: $1.67700
In Stock: 28160
OPA810IDBVR Specification
Specification
Part No
OPA810IDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Push-Pull, Rail-to-Rail
Slew Rate
254V/μs
Gain Bandwidth Product
70 MHz
-3db Bandwidth
140 MHz
Current - Input Bias
2 pA
Voltage - Input Offset
100 μV
Current - Supply
3.8mA
Current - Output / Channel
100 mA
Voltage - Supply Span (Min)
4.75 V
Voltage - Supply Span (Max)
27 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA810IDBVR PDF Datasheet
OPA810IDBVR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA810IDBVR Description
The Texas Instruments OPA810IDBVR is a high-performance, low-noise operational amplifier designed for a wide range of applications, including precision signal conditioning, data acquisition systems, and instrumentation. This op-amp is particularly noted for its high bandwidth, low distortion, and excellent linearity, making it suitable for both analog and mixed-signal applications.

## Key Features:

1. High Gain-Bandwidth Product: The OPA810 features a gain-bandwidth product of 100 MHz, allowing it to handle high-frequency signals effectively while maintaining high gain.

2. Low Noise: With a voltage noise density of 4.5 nV/√Hz at 1 kHz, the OPA810 is designed for low-noise applications, making it ideal for sensitive signal processing tasks.

3. Wide Supply Voltage Range: The device operates over a supply voltage range of ±2.5V to ±15V, providing flexibility for various power supply configurations.

4. High Slew Rate: The OPA810 has a slew rate of 27 V/µs, enabling it to respond quickly to fast-changing input signals, which is crucial for high-speed applications.

5. Low Total Harmonic Distortion (THD): The op-amp exhibits low THD, typically around 0.0005% at 1 kHz, ensuring high fidelity in audio and other precision applications.

6. Rail-to-Rail Output: The OPA810 features a rail-to-rail output stage, allowing it to drive loads close to the supply rails, maximizing the output voltage swing.

7. Single and Dual Supply Operation: The device can operate with either single or dual power supplies, enhancing its versatility in different circuit configurations.

8. Temperature Range: The OPA810 is specified for operation over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.

9. Small Package Size: The device is available in a compact SOT-23 package, which is advantageous for space-constrained designs.

## Specifications:

- Supply Voltage (V+ and V-): ±2.5V to ±15V
- Gain-Bandwidth Product: 100 MHz (typical)
- Slew Rate: 27 V/µs (typical)
- Input Voltage Noise Density: 4.5 nV/√Hz (at 1 kHz)
- Total Harmonic Distortion (THD): 0.0005% (typical at 1 kHz)
- Input Common-Mode Voltage Range: -0.1V to V+ - 1.5V
- Output Voltage Swing: Rail-to-Rail
- Input Offset Voltage: 0.5 mV (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOT-23 (5-pin)
- Dimensions: 2.9 mm x 2.8 mm

## Applications:

The OPA810IDBVR is suitable for a variety of applications, including:

- Precision signal conditioning
- Data acquisition systems
- Medical instrumentation
- Audio processing
- Active filters
- Transimpedance amplifiers
- High-speed analog-to-digital converters (ADCs)

## Conclusion:

The Texas Instruments OPA810IDBVR is a versatile and high-performance operational amplifier that excels in low-noise and high-speed applications. Its wide supply voltage range, high gain-bandwidth product, and rail-to-rail output make it an excellent choice for precision signal processing tasks. With its robust specifications and compact package, the OPA810 is well-suited for a variety of applications in automotive, industrial, and consumer electronics, ensuring reliable performance in demanding environments. Whether used in instrumentation, audio processing, or data acquisition, the OPA810IDBVR provides a reliable solution for high-performance analog signal processing needs.
OPA810IDBVR Compare Parts
  • OPA810IDBVR vs OPA992IDCKR
  • OPA810IDBVR vs OPA992IDBVR
  • OPA810IDBVR vs OPA991TIDCKR
  • OPA810IDBVR vs OPA991SIDBVR
  • OPA810IDBVR vs OPA991QDBVRQ1
  • OPA810IDBVR vs OPA991IDCKR
  • OPA810IDBVR vs OPA991IDBVR
  • OPA810IDBVR vs OPA990SIDBVR
  • OPA810IDBVR vs OPA990IDCKR
  • OPA810IDBVR vs OPA990IDBVR
  • OPA810IDBVR vs OPA890IDR
  • OPA810IDBVR vs OPA890IDG4
  • OPA810IDBVR vs OPA890IDBVTG4
  • OPA810IDBVR vs OPA890IDBVT
  • OPA810IDBVR vs OPA890IDBVR
  • OPA810IDBVR vs OPA890ID
  • OPA810IDBVR vs OPA863SIDBVR
  • OPA810IDBVR vs OPA862IDTKR
  • OPA810IDBVR vs OPA861IDRG4
  • OPA810IDBVR vs OPA861IDR
  • OPA810IDBVR vs OPA861IDBVT
  • OPA810IDBVR vs OPA861IDBVRG4
  • OPA810IDBVR vs OPA861IDBVR
  • OPA810IDBVR vs OPA861ID
  • OPA810IDBVR vs OPA860IDRG4
  • OPA810IDBVR vs OPA860IDR
  • OPA810IDBVR vs OPA860ID
  • OPA810IDBVR vs OPA859QDSGRQ1
  • OPA810IDBVR vs OPA859IDSGT
  • OPA810IDBVR vs OPA859IDSGR
  • OPA810IDBVR vs OPA858QDSGRQ1
  • OPA810IDBVR vs OPA858IDSGT
  • OPA810IDBVR vs OPA858IDSGR
  • OPA810IDBVR vs OPA857TD2
  • OPA810IDBVR vs OPA857IRGTT
  • OPA810IDBVR vs OPA857IRGTR
  • OPA810IDBVR vs OPA856IDSGR
  • OPA810IDBVR vs OPA855QDSGRQ1
  • OPA810IDBVR vs OPA855IDSGT
  • OPA810IDBVR vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.