☰
OPA830IDBVT
OPA830IDBVT
Active
Description:  IC OPAMP VFB 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   OPA830IDBVT Datasheet
History Price: $3.83000
In Stock: 49280
OPA830IDBVT Specification
Specification
Part No
OPA830IDBVT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Voltage Feedback
Number of Circuits
1
Output Type
-
Slew Rate
600V/μs
Gain Bandwidth Product
110 MHz
-3db Bandwidth
310 MHz
Current - Input Bias
5 μA
Voltage - Input Offset
1.5 mV
Current - Supply
4.25mA
Current - Output / Channel
85 mA
Voltage - Supply Span (Min)
2.8 V
Voltage - Supply Span (Max)
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
OPA830IDBVT Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA830IDBVT Description

The OPA830IDBVT is a high-performance operational amplifier (op-amp) from Texas Instruments, designed for precision applications. It is part of the OPA8x series, which is optimized for low-noise, low-distortion, and high-speed performance, making it ideal for audio, instrumentation, and industrial systems. The OPA830IDBVT is a single-supply op-amp that features excellent dynamic range and high linearity, enabling it to be used in a wide variety of precision applications requiring minimal error margins.

## Key Features

* Low Noise: The OPA830IDBVT offers a low noise density of 1.8 nV/√Hz at 1 kHz, making it suitable for high-accuracy audio and measurement applications.
* Wide Bandwidth: It features a gain-bandwidth product of 100 MHz at a typical gain of 1, which enables it to handle high-speed signals with minimal distortion.
* Low Total Harmonic Distortion (THD): The device provides exceptionally low THD, ensuring clear and accurate signal reproduction in audio and signal processing applications.
* Rail-to-Rail Output: It features rail-to-rail output swing, allowing it to drive the output signal very close to the supply rails, maximizing the output dynamic range.
* Wide Supply Voltage Range: The OPA830IDBVT operates with a single supply voltage ranging from 2.5V to 5.5V, making it suitable for battery-operated devices and systems with varying power supply levels.
* Excellent DC Precision: It offers very low offset voltage (50 µV max) and low drift (0.2 µV/°C), which is crucial for precision applications in measurement systems.
* High Slew Rate: With a slew rate of 1 V/µs, it can handle fast-changing signals, which is especially beneficial in high-speed analog signal processing.

## Specifications

* Input Voltage Noise Density: 1.8 nV/√Hz at 1 kHz
* Open-Loop Gain: 100 dB at a gain of 1
* Supply Voltage Range: 2.5V to 5.5V (single-supply operation)
* Low Offset Voltage: 50 µV max
* Offset Voltage Drift: 0.2 µV/°C max
* Output Swing: Rail-to-rail output, from 0V to V+ - 0.5V (typical)
* Slew Rate: 1 V/µs
* Gain-Bandwidth Product: 100 MHz at a gain of 1
* Power Consumption: Typically 500 µA, making it highly efficient for portable battery-powered applications.
* Input Bias Current: 1 pA max
* Common-Mode Rejection Ratio (CMRR): 120 dB at 1 kHz
* Power Supply Sensitivity: ±0.05 µV/V
* Package Type: It comes in a compact 8-pin SOIC package (DBVT), which is easy to integrate into various designs while maintaining low power consumption and high efficiency.

## Applications

* Audio Equipment: With its low noise and distortion characteristics, the OPA830IDBVT is ideal for high-quality audio amplifiers, mixers, equalizers, and preamplifiers in professional audio equipment.
* Signal Conditioning: The low offset voltage and high precision make it perfect for high-performance signal conditioning systems, including those used in measurement instruments and sensors.
* Active Filters: The wide bandwidth and high linearity of the OPA830IDBVT make it suitable for designing active filters in audio, communication, and industrial control systems.
* Medical Equipment: Its low noise and precision performance make it an excellent choice for analog front-end circuits in medical instruments, especially in diagnostic devices where accuracy is paramount.
* Data Acquisition Systems: The OPA830IDBVT can be used in data acquisition systems to ensure high-quality analog-to-digital conversions with minimal signal degradation.

## Performance Characteristics

* Signal Integrity: The low-noise operation and low distortion ensure that the OPA830IDBVT preserves the integrity of the input signal, making it suitable for applications where signal quality is critical.
* Efficiency: With a low quiescent current, it consumes minimal power while delivering high performance, which is ideal for low-power and portable applications.
* Linear Response: The amplifier provides a highly linear output across a wide frequency range, ensuring minimal harmonic distortion, which is crucial for applications like audio processing and instrumentation.
* Thermal Performance: It has a low thermal drift, which helps maintain consistent performance across a wide temperature range, contributing to system reliability in varying environmental conditions.

## Conclusion

The OPA830IDBVT operational amplifier by Texas Instruments offers a combination of low noise, high speed, and precision, making it an excellent choice for demanding applications in audio, signal processing, and instrumentation. Its rail-to-rail output, wide supply range, and low power consumption make it adaptable to a variety of designs, particularly in battery-powered systems. Whether used in audio equipment, medical devices, or measurement systems, the OPA830IDBVT delivers the performance needed for high-quality, high-precision applications.
OPA830IDBVT Compare Parts
  • OPA830IDBVT vs OPA992IDCKR
  • OPA830IDBVT vs OPA992IDBVR
  • OPA830IDBVT vs OPA991TIDCKR
  • OPA830IDBVT vs OPA991SIDBVR
  • OPA830IDBVT vs OPA991QDBVRQ1
  • OPA830IDBVT vs OPA991IDCKR
  • OPA830IDBVT vs OPA991IDBVR
  • OPA830IDBVT vs OPA990SIDBVR
  • OPA830IDBVT vs OPA990IDCKR
  • OPA830IDBVT vs OPA990IDBVR
  • OPA830IDBVT vs OPA890IDR
  • OPA830IDBVT vs OPA890IDG4
  • OPA830IDBVT vs OPA890IDBVTG4
  • OPA830IDBVT vs OPA890IDBVT
  • OPA830IDBVT vs OPA890IDBVR
  • OPA830IDBVT vs OPA890ID
  • OPA830IDBVT vs OPA863SIDBVR
  • OPA830IDBVT vs OPA862IDTKR
  • OPA830IDBVT vs OPA861IDRG4
  • OPA830IDBVT vs OPA861IDR
  • OPA830IDBVT vs OPA861IDBVT
  • OPA830IDBVT vs OPA861IDBVRG4
  • OPA830IDBVT vs OPA861IDBVR
  • OPA830IDBVT vs OPA861ID
  • OPA830IDBVT vs OPA860IDRG4
  • OPA830IDBVT vs OPA860IDR
  • OPA830IDBVT vs OPA860ID
  • OPA830IDBVT vs OPA859QDSGRQ1
  • OPA830IDBVT vs OPA859IDSGT
  • OPA830IDBVT vs OPA859IDSGR
  • OPA830IDBVT vs OPA858QDSGRQ1
  • OPA830IDBVT vs OPA858IDSGT
  • OPA830IDBVT vs OPA858IDSGR
  • OPA830IDBVT vs OPA857TD2
  • OPA830IDBVT vs OPA857IRGTT
  • OPA830IDBVT vs OPA857IRGTR
  • OPA830IDBVT vs OPA856IDSGR
  • OPA830IDBVT vs OPA855QDSGRQ1
  • OPA830IDBVT vs OPA855IDSGT
  • OPA830IDBVT vs OPA855IDSGR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.