Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA855IDSGT
OPA855IDSGT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8WSON
Manufacturer:
Texas Instruments
Datasheet:
OPA855IDSGT Datasheet
History Price: $7.69000
In Stock: 25920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA855IDSGT Specification
Specification
Part No
OPA855IDSGT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2750V/μs
Gain Bandwidth Product
8 GHz
-3db Bandwidth
2.5 GHz
Current - Input Bias
12 μA
Voltage - Input Offset
200 μV
Current - Supply
17.8mA
Current - Output / Channel
105 mA
Voltage - Supply Span (Min)
3.3 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
OPA855IDSGT PDF Datasheet
OPA855IDSGT Datasheet
Click and Download: OPA855IDSGT Datasheet
OPA855IDSGT Related Parts
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA855IDSGT Compare Parts
OPA855IDSGT vs OPA992IDCKR
OPA855IDSGT vs OPA992IDBVR
OPA855IDSGT vs OPA991TIDCKR
OPA855IDSGT vs OPA991SIDBVR
OPA855IDSGT vs OPA991QDBVRQ1
OPA855IDSGT vs OPA991IDCKR
OPA855IDSGT vs OPA991IDBVR
OPA855IDSGT vs OPA990SIDBVR
OPA855IDSGT vs OPA990IDCKR
OPA855IDSGT vs OPA990IDBVR
OPA855IDSGT vs OPA890IDR
OPA855IDSGT vs OPA890IDG4
OPA855IDSGT vs OPA890IDBVTG4
OPA855IDSGT vs OPA890IDBVT
OPA855IDSGT vs OPA890IDBVR
OPA855IDSGT vs OPA890ID
OPA855IDSGT vs OPA863SIDBVR
OPA855IDSGT vs OPA862IDTKR
OPA855IDSGT vs OPA861IDRG4
OPA855IDSGT vs OPA861IDR
OPA855IDSGT vs OPA861IDBVT
OPA855IDSGT vs OPA861IDBVRG4
OPA855IDSGT vs OPA861IDBVR
OPA855IDSGT vs OPA861ID
OPA855IDSGT vs OPA860IDRG4
OPA855IDSGT vs OPA860IDR
OPA855IDSGT vs OPA860ID
OPA855IDSGT vs OPA859QDSGRQ1
OPA855IDSGT vs OPA859IDSGT
OPA855IDSGT vs OPA859IDSGR
OPA855IDSGT vs OPA858QDSGRQ1
OPA855IDSGT vs OPA858IDSGT
OPA855IDSGT vs OPA858IDSGR
OPA855IDSGT vs OPA857TD2
OPA855IDSGT vs OPA857IRGTT
OPA855IDSGT vs OPA857IRGTR
OPA855IDSGT vs OPA856IDSGR
OPA855IDSGT vs OPA855QDSGRQ1
OPA855IDSGT vs OPA855IDSGR
OPA855IDSGT vs OPA847IDR
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend