☰
OPA859IDSGR
OPA859IDSGR
Active
Description:  IC OPAMP GP 1 CIRCUIT 8WSON
Manufacturer:  Texas Instruments
Datasheet:   OPA859IDSGR Datasheet
History Price: $4.92000
In Stock: 7120
OPA859IDSGR Specification
Specification
Part No
OPA859IDSGR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Differential
Slew Rate
1150V/μs
Gain Bandwidth Product
900 MHz
-3db Bandwidth
1.8 GHz
Current - Input Bias
-
Voltage - Input Offset
900 μV
Current - Supply
20.5mA
Current - Output / Channel
105 mA
Voltage - Supply Span (Min)
3.3 V
Voltage - Supply Span (Max)
5.25 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
OPA859IDSGR Related Parts
OPA1013CN8
OPA1013CN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013CN8G4
OPA1013CN8G4
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA1013DN8
OPA1013DN8
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8DIP
OPA111AM
OPA111AM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA111BM
OPA111BM
Texas Instruments
IC INST AMP 1 CIRCUIT TO99-8
OPA121KU
OPA121KU
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU-TI
OPA121KU-TI
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5
OPA121KU/2K5
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KU/2K5E4
OPA121KU/2K5E4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA121KUG4
OPA121KUG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA124PA
OPA124PA
Texas Instruments
IC OPAMP GP 1.5MHZ SGL LN 8DIP
OPA124U
OPA124U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA859IDSGR Description

The OPA859IDSGR is a high-performance operational amplifier designed by Texas Instruments for precision applications. This component is specifically engineered for low-noise, high-gain environments, making it ideal for a wide range of precision analog systems, including instrumentation, signal conditioning, and medical applications. It operates over a broad supply voltage range and offers impressive performance features, such as high common-mode rejection ratio (CMRR) and low distortion. Below, we delve into the key features, specifications, and applications of the OPA859IDSGR.

## Key Features

1. Low Noise Performance
The OPA859IDSGR is designed with ultra-low noise density, achieving a 1.1 nV/√Hz at 1 kHz. This makes it suitable for applications where minimizing noise is critical, such as high-precision instrumentation and measurement systems.

2. Wide Bandwidth
It offers a 6 MHz bandwidth with a gain of 10, making it capable of handling high-frequency signals with minimal degradation.

3. High Precision
The amplifier features low offset voltage (typically 50 µV) and low drift (less than 0.3 µV/°C), ensuring that the signal integrity is preserved over time and temperature fluctuations.

4. Rail-to-Rail Output
The OPA859IDSGR provides rail-to-rail output, which means it can drive output signals from the ground to the positive supply voltage, maximizing the dynamic range.

5. Low Power Consumption
Despite its high-performance capabilities, the OPA859IDSGR consumes minimal power, with a typical supply current of 3.5 mA, which makes it suitable for battery-powered or energy-sensitive applications.

6. Low Total Harmonic Distortion (THD)
The OPA859IDSGR exhibits ultra-low harmonic distortion, making it an excellent choice for high-fidelity audio applications, precision signal processing, and measurement systems.

7. Wide Supply Voltage Range
This amplifier operates across a wide supply voltage range of 2.7 V to 36 V, or ±1.35 V to ±18 V, providing design flexibility for various voltage configurations.

## Electrical Specifications

* Input Offset Voltage (V\_os):
The OPA859IDSGR has a low typical input offset voltage of 50 µV, which improves accuracy in sensitive applications.

* Input Bias Current (I\_b):
The input bias current is 100 pA typical, which contributes to low power consumption and high accuracy.

* Common-Mode Rejection Ratio (CMRR):
With a high CMRR of 110 dB at 1 kHz, the OPA859IDSGR ensures excellent rejection of common-mode signals, making it ideal for differential applications.

* Power Supply Voltage (V\_s):
The OPA859IDSGR can operate over a supply voltage range of 2.7 V to 36 V (single supply) or ±1.35 V to ±18 V (dual supply).

* Output Swing:
It offers rail-to-rail output on both the high and low ends, ensuring the full output voltage swing with minimal saturation.

* Slew Rate:
The slew rate is 2 V/µs (typical), allowing for fast signal transitions without significant distortion, which is critical in high-speed signal processing applications.

* Gain Bandwidth Product:
The gain bandwidth product for the OPA859IDSGR is 6 MHz, enabling it to handle a wide range of signal frequencies.

## Applications

The OPA859IDSGR operational amplifier is suitable for use in a wide array of high-performance applications, including:

1. Precision Measurement Systems
Its low noise and high precision make it an excellent choice for instrumentation and measurement systems requiring minimal interference and high accuracy.

2. Signal Conditioning
The OPA859IDSGR is ideal for amplifying weak analog signals while preserving their integrity, commonly used in industrial automation and test and measurement systems.

3. Medical Devices
It is often used in medical instrumentation, such as ECG/EEG devices and medical signal amplifiers, where low noise and high accuracy are paramount.

4. Audio Signal Processing
Due to its low harmonic distortion and high precision, the OPA859IDSGR is a good choice for audio amplifiers and high-fidelity audio systems.

5. Data Acquisition Systems
The wide bandwidth and low offset voltage make the OPA859IDSGR suitable for high-precision data acquisition systems.

6. Battery-Powered Applications
With its low power consumption, the OPA859IDSGR is ideal for portable, battery-operated devices, where energy efficiency is critical.

## Package and Availability

The OPA859IDSGR comes in a SOIC-8 package, which provides a compact solution for designs with space constraints. It is available from Texas Instruments and authorized distributors.

## Conclusion

The OPA859IDSGR operational amplifier by Texas Instruments is an excellent choice for applications requiring high precision, low noise, and low distortion. With its wide supply voltage range, rail-to-rail output, and low power consumption, it can be integrated into a variety of systems, from audio signal processing to medical and instrumentation applications.
OPA859IDSGR Compare Parts
  • OPA859IDSGR vs OPA992IDCKR
  • OPA859IDSGR vs OPA992IDBVR
  • OPA859IDSGR vs OPA991TIDCKR
  • OPA859IDSGR vs OPA991SIDBVR
  • OPA859IDSGR vs OPA991QDBVRQ1
  • OPA859IDSGR vs OPA991IDCKR
  • OPA859IDSGR vs OPA991IDBVR
  • OPA859IDSGR vs OPA990SIDBVR
  • OPA859IDSGR vs OPA990IDCKR
  • OPA859IDSGR vs OPA990IDBVR
  • OPA859IDSGR vs OPA890IDR
  • OPA859IDSGR vs OPA890IDG4
  • OPA859IDSGR vs OPA890IDBVTG4
  • OPA859IDSGR vs OPA890IDBVT
  • OPA859IDSGR vs OPA890IDBVR
  • OPA859IDSGR vs OPA890ID
  • OPA859IDSGR vs OPA863SIDBVR
  • OPA859IDSGR vs OPA862IDTKR
  • OPA859IDSGR vs OPA861IDRG4
  • OPA859IDSGR vs OPA861IDR
  • OPA859IDSGR vs OPA861IDBVT
  • OPA859IDSGR vs OPA861IDBVRG4
  • OPA859IDSGR vs OPA861IDBVR
  • OPA859IDSGR vs OPA861ID
  • OPA859IDSGR vs OPA860IDRG4
  • OPA859IDSGR vs OPA860IDR
  • OPA859IDSGR vs OPA860ID
  • OPA859IDSGR vs OPA859QDSGRQ1
  • OPA859IDSGR vs OPA859IDSGT
  • OPA859IDSGR vs OPA858QDSGRQ1
  • OPA859IDSGR vs OPA858IDSGT
  • OPA859IDSGR vs OPA858IDSGR
  • OPA859IDSGR vs OPA857TD2
  • OPA859IDSGR vs OPA857IRGTT
  • OPA859IDSGR vs OPA857IRGTR
  • OPA859IDSGR vs OPA856IDSGR
  • OPA859IDSGR vs OPA855QDSGRQ1
  • OPA859IDSGR vs OPA855IDSGT
  • OPA859IDSGR vs OPA855IDSGR
  • OPA859IDSGR vs OPA847IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend