☰
SA555D
SA555D
Active
Description:  IC OSC SGL TIMER 100KHZ 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   SA555D Datasheet
History Price: $0.93000
In Stock: 47600
SA555D Specification
Specification
Part No
SA555D
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
100kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
SA555D Related Parts
SA555DE4
SA555DE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DG4
SA555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DR
SA555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DRE4
SA555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DRG4
SA555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DT
SA555DT
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8SOIC
SA555DX
SA555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
SA555N
SA555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
SA555P
SA555P
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
SA555PG4
SA555PG4
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
SA555S-13
SA555S-13
Diodes Inc
IC OSC SINGLE TIMER 500KHZ 8SO
SA556D
SA556D
STMicroelectronics
IC OSC TIMER DUAL 500KHZ 14-SOIC
SA555D Description
onsemi SA555D Overview

The SA555D is a versatile and reliable precision timing IC from onsemi, designed to operate in both astable and monostable multivibrator modes. It is part of the 555 family of integrated circuits and is commonly used in applications requiring pulse generation, timing, and signal processing. This chip is widely employed in timers, waveform generators, pulse-width modulation (PWM) applications, frequency generation, and various control circuits. The SA555D is known for its ease of use, low cost, and reliability.

## Key Specifications

* Output Voltage Swing: 0V to Vcc - 1.5V

* The output voltage swing of the SA555D is from 0V to Vcc - 1.5V, which provides sufficient drive capability for most low-to-medium power applications. This characteristic ensures that the output voltage is within an acceptable range for interfacing with other digital or analog components in a circuit.

* Supply Voltage (Vcc): 4.5V to 18V

* The SA555D operates within a wide supply voltage range of 4.5V to 18V, making it suitable for both low and higher voltage systems. This wide voltage range ensures compatibility with a variety of applications, including battery-powered devices.

* Operating Temperature Range: -40°C to +85°C

* The SA555D is designed to perform reliably across a wide temperature range, making it suitable for industrial and automotive applications where temperature fluctuations may occur.

* Output Drive Current: 200 mA (maximum)

* The SA555D can provide a maximum output drive current of 200 mA, which makes it capable of driving moderate power loads directly. This feature is especially useful for driving LEDs, relays, or small motors in a variety of circuit applications.

* Trigger Voltage (Vth): 1/3 Vcc (typical)

* The trigger voltage for the SA555D is typically 1/3 of the supply voltage (Vcc). This is a standard feature for most 555 timers, allowing consistent performance and timing accuracy in generating pulse signals.

* Threshold Voltage (Vth): 2/3 Vcc (typical)

* The threshold voltage for the SA555D is typically 2/3 of the supply voltage (Vcc), which is used to determine the timing cycle in astable mode. This ensures that the output frequency and pulse width are stable and predictable.

* Monostable Pulse Width: 1.1 * R * C

* In monostable mode, the SA555D generates a single pulse when triggered, and the duration of the pulse is determined by the resistor (R) and capacitor (C) connected to the circuit. The pulse width is given by the formula: T = 1.1 * R * C. This allows for precise control of the timing interval.

* Astable Frequency Range: 0.001 Hz to 500 kHz

* In astable mode, the SA555D can generate square waves with a frequency range of 0.001 Hz to 500 kHz. This wide frequency range makes it suitable for various applications, from low-frequency oscillators to high-frequency clock generation for communication systems.

* Trigger Pulse Width: > 10 µs

* For reliable triggering of the monostable or astable modes, the SA555D requires a trigger pulse width greater than 10 µs. This ensures stable and predictable operation of the IC in various timing configurations.

* Reset Pin: Active Low (Reset function available)

* The SA555D features a reset pin that allows for manual interruption of the timing cycle. When the reset pin is pulled low, the output is immediately driven low, and the timing cycle is reset. This feature is useful in applications where timing needs to be interrupted or restarted based on external events.

* Power Consumption: 3 mA (typical)

* The SA555D operates with relatively low power consumption (3 mA typical), which makes it suitable for battery-powered applications or systems where power efficiency is important.

* Package Type: 8-lead PDIP

* The SA555D is available in an 8-lead PDIP (plastic dual in-line package) form factor, making it easy to integrate into a variety of circuit designs. The package is compact and suitable for use in through-hole applications.

## Applications

* Timing Circuits: The SA555D is widely used for generating time delays, frequency oscillations, and pulse generation. It is ideal for applications such as timers, tone generators, and clock generation circuits.

* Pulse Width Modulation (PWM): The IC is often used in PWM circuits to control the duty cycle of signals, which is essential for motor control, light dimming, and signal modulation applications.

* Frequency Generation: With its wide frequency range, the SA555D is used to generate clock signals and other periodic signals for digital systems, audio equipment, and communication devices.

* Waveform Generators: The SA555D is used in waveform generator circuits to produce square waves, which can then be used for signal processing, simulation, or measurement.

* LED Flashers and Indicators: Due to its ability to produce stable timing intervals, the SA555D is commonly used in LED flashing circuits, where it can control the on/off timing of LEDs for visual signaling or indication purposes.

* Pulse Generators for Data Communication: The SA555D is also useful in data communication systems where precise pulse generation is required for encoding, clocking, or synchronization tasks.

* Audio Tone Generators: The IC is used in generating audio tones for alarms, sound effects, and other audio-based systems.

## Conclusion

The onsemi SA555D is a highly versatile and reliable timing IC with a wide range of applications. It provides precision timing in both monostable and astable modes and can be used for pulse generation, frequency generation, and PWM applications. With a low power consumption, wide operating voltage range, and high drive current capability, the SA555D is an excellent choice for timers, waveform generators, and other signal processing tasks in a variety of electronic systems. Its ease of use, coupled with its proven performance, makes it a popular choice in both hobbyist and professional circuit designs.
SA555D Compare Parts
  • SA555D vs SA556N
  • SA555D vs SA556N
  • SA555D vs SA556DT
  • SA555D vs SA556D
  • SA555D vs SA555S-13
  • SA555D vs SA555PG4
  • SA555D vs SA555P
  • SA555D vs SA555N
  • SA555D vs SA555DX
  • SA555D vs SA555DT
  • SA555D vs SA555DRG4
  • SA555D vs SA555DRE4
  • SA555D vs SA555DR
  • SA555D vs SA555DG4
  • SA555D vs SA555DE4
  • SA555D vs SA556NE4
  • SA555D vs SA555PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!