☰
SA555P
SA555P
Active
Description:  IC OSC SINGLE TIMER 100KHZ 8-DIP
Manufacturer:  Texas Instruments
Datasheet:   SA555P Datasheet
History Price: $0.42000
In Stock: 15040
SA555P Specification
Specification
Part No
SA555P
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
100kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
SA555P Related Parts
SA555D
SA555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555D
SA555D
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
SA555D
SA555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
SA555D
SA555D
onsemi
IC OSC SINGLE TIMER 8-SOP
SA555DE4
SA555DE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DG4
SA555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DR
SA555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DRE4
SA555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DRG4
SA555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DT
SA555DT
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8SOIC
SA555DX
SA555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
SA555N
SA555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
SA555P Description
The Texas Instruments SA555P is a highly versatile and widely used integrated circuit (IC) that functions as a timer, pulse generator, and oscillator. It is an enhanced version of the classic 555 timer IC, known for its reliability and ease of use in various applications. The SA555P is particularly popular in both educational and professional settings due to its simplicity and effectiveness in generating precise timing and oscillation signals.

## Overview

The SA555P operates in various modes, including monostable, astable, and bistable configurations, making it suitable for a wide range of applications such as timers, pulse-width modulation (PWM), frequency generation, and more. Its ability to produce accurate time delays and frequency outputs has made it a staple in electronic design.

## Key Specifications

1. Supply Voltage (V_CC):
- The SA555P operates with a supply voltage range of 4.5V to 15V, allowing it to be used in various power supply configurations.

2. Timing Accuracy:
- The timing accuracy of the SA555P is typically ±1%, which is essential for applications requiring precise timing intervals.

3. Output Current (I_OUT):
- The output can source or sink up to 200 mA, making it capable of driving small loads directly without the need for additional transistors.

4. Frequency Range:
- The frequency range for astable operation can vary from a few hertz to several hundred kilohertz, depending on the external resistor and capacitor values used in the circuit.

5. Temperature Range:
- The operating temperature range for the SA555P is typically from -55°C to +125°C, allowing it to function reliably in various environmental conditions.

6. Trigger Voltage (V_T):
- The trigger voltage for the monostable mode is typically 1/3 of the supply voltage, while the threshold voltage is 2/3 of the supply voltage, which is crucial for determining the timing intervals.

7. Reset Function:
- The SA555P features a reset pin that allows the timer to be reset at any time, providing additional control over the timing operation.

8. Package Type:
- The SA555P is available in various package types, including DIP-8 and SOIC-8, which provide flexibility for different PCB layouts and design requirements.

## Functional Modes

1. Monostable Mode:
- In this mode, the SA555P functions as a one-shot timer. When triggered, it produces a single output pulse of a specified duration determined by external resistors and capacitors. This mode is useful for generating time delays.

2. Astable Mode:
- In astable mode, the SA555P operates as an oscillator, continuously generating a square wave output. The frequency and duty cycle of the output waveform can be adjusted by changing the values of the external resistors and capacitors.

3. Bistable Mode:
- The SA555P can also be configured as a flip-flop in bistable mode, where it can be set or reset by external trigger signals. This mode is useful for applications requiring stable on/off states.

## Applications

The Texas Instruments SA555P is suitable for a wide range of applications, including:

- Timers: Used in various timing applications, such as delay timers and pulse generators.
- Oscillators: Employed in generating clock signals for digital circuits and frequency modulation.
- Pulse Width Modulation (PWM): Utilized in motor control and dimming applications.
- Tone Generators: Used in audio applications to generate sound signals.
- Flashing Lights: Commonly used in LED flashers and light chasers.

## Conclusion

The Texas Instruments SA555P is a highly versatile and reliable timer IC that has stood the test of time in the electronics industry. With its wide supply voltage range, multiple operating modes, and robust specifications, it is an ideal choice for a variety of applications, from simple timers to complex oscillators. Its ease of use and availability in different package types make it a popular choice among engineers, hobbyists, and educators alike. Whether in consumer electronics, industrial applications, or educational projects, the SA555P continues to be a fundamental component in electronic design.
SA555P Compare Parts
  • SA555P vs SA556N
  • SA555P vs SA556N
  • SA555P vs SA556DT
  • SA555P vs SA556D
  • SA555P vs SA555S-13
  • SA555P vs SA555PG4
  • SA555P vs SA555N
  • SA555P vs SA555DX
  • SA555P vs SA555DT
  • SA555P vs SA555DRG4
  • SA555P vs SA555DRE4
  • SA555P vs SA555DR
  • SA555P vs SA555DG4
  • SA555P vs SA555DE4
  • SA555P vs SA555D
  • SA555P vs SA555D
  • SA555P vs SA555D
  • SA555P vs SA555D
  • SA555P vs SA556NE4
  • SA555P vs SA555PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!