☰
SA555DR
SA555DR
Active
Description:  IC OSC SGL TIMER 100KHZ 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   SA555DR Datasheet
History Price: $0.40000
In Stock: 6320
SA555DR Specification
Specification
Part No
SA555DR
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
100kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
SA555DR Related Parts
SA555D
SA555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555D
SA555D
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
SA555D
SA555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
SA555D
SA555D
onsemi
IC OSC SINGLE TIMER 8-SOP
SA555DE4
SA555DE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DG4
SA555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DRE4
SA555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DRG4
SA555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DT
SA555DT
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8SOIC
SA555DX
SA555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
SA555N
SA555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
SA555P
SA555P
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
SA555DR Description
Overview of Texas Instruments SA555DR

The Texas Instruments SA555DR is a highly versatile and widely used integrated circuit (IC) that functions as a timer, pulse generator, and oscillator. It is an improved version of the classic 555 timer IC, which has been a staple in electronic design since its introduction in the 1970s. The SA555DR is ideal for various applications, including timing, pulse width modulation (PWM), frequency generation, and oscillation tasks across consumer electronics, automotive systems, industrial controls, and more.

Key Features

1. Versatile Timing Functions: The SA555DR can be configured in different modes—monostable (one-shot) or astable (oscillator)—allowing it to generate precise time delays or continuous square waves based on external resistor and capacitor values.

2. Wide Supply Voltage Range: This IC operates with a supply voltage ranging from 4.5V to 15V, making it suitable for various power supply configurations in different applications.

3. High Accuracy and Stability: The SA555DR provides excellent timing accuracy with a typical tolerance of ±1%, ensuring reliable performance in critical timing applications.

4. Low Power Consumption: With low quiescent current draw, the SA555DR is energy-efficient, making it suitable for battery-powered devices and other low-power applications.

5. Temperature Stability: The device operates effectively over a wide temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications where temperature variations are common.

6. Output Drive Capability: The output stage can source or sink up to 200 mA of current, allowing it to drive loads directly without additional buffering in many applications.

7. Ease of Use: The design of the SA555DR simplifies circuit implementation with standard resistor-capacitor (RC) components for setting timing parameters. It also features a straightforward pin configuration for easy integration into various designs.

8. Integrated Comparator and Flip-Flop: The internal architecture includes comparators that facilitate the timing functions and a flip-flop that helps control the output state based on input conditions.

Specifications

- Type: Monolithic Timer IC
- Supply Voltage (VCC): 4.5V to 15V
- Timing Accuracy: ±1%
- Operating Temperature Range: -40°C to +125°C
- Output Current Drive Capability: Up to 200 mA
- Duty Cycle Range (Astable Mode): Adjustable from approximately 0% to 100%
- Frequency Range (Astable Mode): Up to several kHz depending on external RC components
- Pin Configuration:
- Pin 1: Ground
- Pin 2: Trigger
- Pin 3: Output
- Pin 4: Reset
- Pin 5: Control Voltage
- Pin 6: Threshold
- Pin 7: Discharge
- Pin 8: Supply Voltage (VCC)

- Package Type: Available in various packages including SOIC (Surface Mount) and PDIP (Dual In-line Package).

Applications

The Texas Instruments SA555DR finds application across a wide range of fields due to its versatility:

1. Timer Circuits: Used in timing applications such as delays in alarms, timers for home appliances, and event counters.

2. Pulse Width Modulation (PWM): Employed in motor control systems where varying speed is required through PWM signals.

3. Frequency Generators: Utilized in generating clock signals for digital circuits or audio signals for sound generation.

4. Oscillators: Commonly used in audio tone generation circuits or as clock sources in microcontroller applications.

5. Flashing LED Lights: Implemented in circuits designed for blinking LEDs at adjustable intervals.

6. Signal Conditioning Applications: Serves as a component in signal processing where precise timing is crucial.

7. Control Systems: Integrated into feedback systems where timed responses are necessary for maintaining system stability.

8. Educational Kits and Prototyping Boards: Frequently included in educational electronics kits due to its simplicity and ease of use for teaching basic electronics concepts.

Conclusion

The Texas Instruments SA555DR timer IC remains an essential component in modern electronics due to its adaptability and reliability across numerous applications. Its ability to function as both a timer and oscillator makes it invaluable for engineers designing diverse electronic systems—from simple hobby projects to complex industrial automation solutions—while its low power consumption and wide operating range further enhance its appeal in today's energy-conscious market.
SA555DR Compare Parts
  • SA555DR vs SA556N
  • SA555DR vs SA556N
  • SA555DR vs SA556DT
  • SA555DR vs SA556D
  • SA555DR vs SA555S-13
  • SA555DR vs SA555PG4
  • SA555DR vs SA555P
  • SA555DR vs SA555N
  • SA555DR vs SA555DX
  • SA555DR vs SA555DT
  • SA555DR vs SA555DRG4
  • SA555DR vs SA555DRE4
  • SA555DR vs SA555DG4
  • SA555DR vs SA555DE4
  • SA555DR vs SA555D
  • SA555DR vs SA555D
  • SA555DR vs SA555D
  • SA555DR vs SA555D
  • SA555DR vs SA556NE4
  • SA555DR vs SA555PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!