☰
SA555DE4
SA555DE4
Discontinued
Description:  IC OSC SGL TIMER 100KHZ 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   SA555DE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 20080
SA555DE4 Specification
Specification
Part No
SA555DE4
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
100kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
SA555DE4 Related Parts
SA555D
SA555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555D
SA555D
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
SA555D
SA555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
SA555D
SA555D
onsemi
IC OSC SINGLE TIMER 8-SOP
SA555DG4
SA555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DR
SA555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DRE4
SA555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DRG4
SA555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SA555DT
SA555DT
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8SOIC
SA555DX
SA555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
SA555N
SA555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
SA555P
SA555P
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
SA555DE4 Compare Parts
  • SA555DE4 vs SA556N
  • SA555DE4 vs SA556N
  • SA555DE4 vs SA556DT
  • SA555DE4 vs SA556D
  • SA555DE4 vs SA555S-13
  • SA555DE4 vs SA555PG4
  • SA555DE4 vs SA555P
  • SA555DE4 vs SA555N
  • SA555DE4 vs SA555DX
  • SA555DE4 vs SA555DT
  • SA555DE4 vs SA555DRG4
  • SA555DE4 vs SA555DRE4
  • SA555DE4 vs SA555DR
  • SA555DE4 vs SA555DG4
  • SA555DE4 vs SA555D
  • SA555DE4 vs SA555D
  • SA555DE4 vs SA555D
  • SA555DE4 vs SA555D
  • SA555DE4 vs SA556NE4
  • SA555DE4 vs SA555PE4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!