☰
SN6501DBVR
SN6501DBVR
Active
Description:  IC REG CONV PWR SUPPLIES SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   SN6501DBVR Datasheet
History Price: $2.27000
In Stock: 49680
SN6501DBVR Specification
Specification
Part No
SN6501DBVR
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Transformer Driver
Current - Supply
300μA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SN6501DBVR Related Parts
SN6501DBVT
SN6501DBVT
Texas Instruments
IC REG CONV PWR SUPPLIES SOT23-5
SN6501QDBVRQ1
SN6501QDBVRQ1
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
SN6505ADBVR
SN6505ADBVR
Texas Instruments
IC TRANSFORMER DRIVER 6SOT-23
SN6505ADBVT
SN6505ADBVT
Texas Instruments
IC TRANSFORMER DRIVER SOT23-6
SN6505AQDBVRQ1
SN6505AQDBVRQ1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
SN6505AQDBVTQ1
SN6505AQDBVTQ1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
SN6505BDBVR
SN6505BDBVR
Texas Instruments
IC TRANSFORMER DRIVER 6SOT-23
SN6505BDBVT
SN6505BDBVT
Texas Instruments
IC TRANSFORMER DRIVER SOT23-6
SN6505BQDBVRQ1
SN6505BQDBVRQ1
Texas Instruments
IC POWER MANAGEMENT
SN6505BQDBVTQ1
SN6505BQDBVTQ1
Texas Instruments
POWER SUPPLY DRIVER
SN6505DQDBVRQ1
SN6505DQDBVRQ1
Texas Instruments
SN6505DQDBVTQ1
SN6505DQDBVTQ1
SN6505DQDBVTQ1
Texas Instruments
SN6505DQDBVTQ1
SN6501DBVR Description
The SN6501DBVR is an integrated circuit (IC) designed by Texas Instruments, specifically used for signal isolation in digital communications. It is part of the SN650x family of isolated DC-DC converters, which are widely utilized in applications requiring galvanic isolation to ensure signal integrity and safety.

## Overview:

The SN6501DBVR is a high-performance isolated DC-DC converter designed to transfer power and signals across an isolation barrier. This IC is commonly used in applications where isolation is needed to protect sensitive components from high voltage or noise interference, making it ideal for use in communication systems, industrial equipment, and medical devices.

## Key Features:

1. Isolated DC-DC Conversion:
- Voltage Isolation: The SN6501DBVR provides electrical isolation between its input and output, with a typical isolation voltage of 1 kV (1000 V). This ensures that high voltages on one side of the circuit do not affect the low-voltage components on the other side.
- Galvanic Isolation: The IC supports galvanic isolation, which is crucial for breaking ground loops and reducing noise in sensitive signal paths.

2. Operating Characteristics:
- Input Voltage Range: The SN6501DBVR can operate with an input voltage range of 3 V to 5.5 V. This allows it to be compatible with a variety of power supply configurations.
- Output Voltage: It provides a regulated output voltage, typically 5 V, which is suitable for powering digital logic and other low-voltage circuits.
- Output Current: The device can supply a maximum output current of 200 mA, which supports moderate power requirements for isolated circuits.

3. Frequency and Efficiency:
- Operating Frequency: The SN6501DBVR operates at a switching frequency of approximately 100 kHz. This frequency ensures efficient energy transfer while maintaining compact size and low power consumption.
- Efficiency: The IC is designed for high efficiency, reducing power loss and heat generation. This is particularly important in applications where energy efficiency and thermal management are critical.

4. Thermal and Electrical Protection:
- Thermal Shutdown: The SN6501DBVR includes thermal protection features that prevent damage to the IC in the event of excessive temperature rise. This enhances reliability and longevity of the device.
- Short-Circuit Protection: It is equipped with short-circuit protection to safeguard against potential faults that could cause excessive current flow.

5. Package and Mounting:
- Package Type: The SN6501DBVR is available in a compact SOT-23-6 package. This small package size is ideal for space-constrained applications and surface-mount technology (SMT) assembly.
- Pin Configuration: The SOT-23-6 package features six pins, including input and output connections, as well as ground and control pins. The specific pinout facilitates easy integration into circuit designs.

6. Application Suitability:
- Signal Isolation: The IC is well-suited for isolating digital signals in communication systems, such as serial data lines and clock signals. This helps to prevent signal distortion and noise interference.
- Power Supply Isolation: It can also be used to isolate power supplies in industrial and medical equipment, ensuring safety and protection for sensitive circuits.

## Typical Applications:

1. Communication Systems:
- Data Isolation: The SN6501DBVR is used to isolate digital data signals, preventing ground loops and reducing noise in communication systems. This is important for maintaining signal integrity and reliability.
- Clock Signal Isolation: It is also used to isolate clock signals in data communication systems, ensuring accurate timing and synchronization.

2. Industrial Equipment:
- Signal Conditioning: In industrial control systems, the IC isolates control signals to protect sensitive electronics from high-voltage interference and to ensure accurate signal processing.
- Power Isolation: It provides isolation for power supplies in industrial equipment, protecting sensitive components and improving system robustness.

3. Medical Devices:
- Safety and Protection: The SN6501DBVR is used in medical devices to provide isolation between different circuit sections, ensuring patient safety and protecting delicate electronics from high-voltage exposure.

## Development and Integration:

1. Design Considerations:
- Power Supply Design: When integrating the SN6501DBVR into a design, careful consideration must be given to the input and output power supply requirements. Proper decoupling and filtering are essential to ensure stable operation.
- PCB Layout: A well-designed PCB layout is crucial for minimizing noise and ensuring reliable performance. The device’s small package size allows for compact designs, but attention to layout and grounding practices is necessary.

2. Evaluation and Testing:
- Evaluation Boards: Texas Instruments provides evaluation boards and reference designs for the SN6501DBVR, which can help designers quickly assess the IC%27s performance and suitability for their applications.
- Technical Support: Texas Instruments offers technical support and resources to assist with integration, troubleshooting, and optimizing the performance of the SN6501DBVR in various applications.

## Conclusion:

The SN6501DBVR is a versatile and reliable isolated DC-DC converter that offers effective isolation and power transfer capabilities for a wide range of applications. Its features, including galvanic isolation, high efficiency, and compact packaging, make it an excellent choice for communication systems, industrial equipment, and medical devices. With its robust performance and comprehensive support from Texas Instruments, the SN6501DBVR provides a reliable solution for ensuring signal integrity and protecting sensitive components in demanding environments.
SN6501DBVR Compare Parts
  • SN6501DBVR vs SN6505DQDBVRQ1
  • SN6501DBVR vs SN6505BQDBVTQ1
  • SN6501DBVR vs SN6505BQDBVRQ1
  • SN6501DBVR vs SN6505BDBVT
  • SN6501DBVR vs SN6505BDBVR
  • SN6501DBVR vs SN6505AQDBVTQ1
  • SN6501DBVR vs SN6505AQDBVRQ1
  • SN6501DBVR vs SN6505ADBVT
  • SN6501DBVR vs SN6505ADBVR
  • SN6501DBVR vs SN6501QDBVRQ1
  • SN6501DBVR vs SN6501DBVT
  • SN6501DBVR vs SN650801ZQZR
  • SN6501DBVR vs SN6507DGQRQ1
  • SN6501DBVR vs SN6507DGQR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.