☰
SN6501DBVT
SN6501DBVT
Active
Description:  IC REG CONV PWR SUPPLIES SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   SN6501DBVT Datasheet
History Price: $2.72000
In Stock: 42800
SN6501DBVT Specification
Specification
Part No
SN6501DBVT
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Transformer Driver
Current - Supply
300μA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SN6501DBVT Related Parts
SN6501DBVR
SN6501DBVR
Texas Instruments
IC REG CONV PWR SUPPLIES SOT23-5
SN6501QDBVRQ1
SN6501QDBVRQ1
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
SN6505ADBVR
SN6505ADBVR
Texas Instruments
IC TRANSFORMER DRIVER 6SOT-23
SN6505ADBVT
SN6505ADBVT
Texas Instruments
IC TRANSFORMER DRIVER SOT23-6
SN6505AQDBVRQ1
SN6505AQDBVRQ1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
SN6505AQDBVTQ1
SN6505AQDBVTQ1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
SN6505BDBVR
SN6505BDBVR
Texas Instruments
IC TRANSFORMER DRIVER 6SOT-23
SN6505BDBVT
SN6505BDBVT
Texas Instruments
IC TRANSFORMER DRIVER SOT23-6
SN6505BQDBVRQ1
SN6505BQDBVRQ1
Texas Instruments
IC POWER MANAGEMENT
SN6505BQDBVTQ1
SN6505BQDBVTQ1
Texas Instruments
POWER SUPPLY DRIVER
SN6505DQDBVRQ1
SN6505DQDBVRQ1
Texas Instruments
SN6505DQDBVTQ1
SN6505DQDBVTQ1
SN6505DQDBVTQ1
Texas Instruments
SN6505DQDBVTQ1
SN6501DBVT Description
The Texas Instruments SN6501DBVT is a highly integrated, isolated DC-DC converter designed for applications requiring galvanic isolation. This device is particularly useful in scenarios where electrical isolation is necessary to protect sensitive components or to meet safety standards. The SN6501DBVT is part of the SN6501 family, which is known for its efficiency, compact size, and ease of use in various applications.

## Overview

The SN6501DBVT is designed to provide a reliable and efficient power supply solution in isolated environments. It utilizes a transformer-based architecture to achieve isolation, making it suitable for applications in industrial, automotive, and medical fields. The device can generate isolated power from a non-isolated input, providing a stable output voltage while maintaining electrical isolation between the input and output.

## Key Features

1. Isolated Power Supply: The SN6501DBVT provides galvanic isolation, which is essential for protecting sensitive components and ensuring safety in high-voltage applications.

2. Wide Input Voltage Range: The device supports a wide input voltage range, typically from 3V to 30V, allowing it to be used in various power supply configurations.

3. High Efficiency: The SN6501DBVT is designed for high efficiency, typically achieving efficiencies greater than 80%, which helps to minimize heat generation and improve overall system performance.

4. Compact Size: The device is available in a small package (DBV), making it suitable for space-constrained applications where board real estate is limited.

5. Integrated Control Circuitry: The SN6501DBVT includes integrated control circuitry that simplifies the design process and reduces the need for external components.

6. Low Standby Power Consumption: The device features low standby power consumption, making it ideal for battery-operated applications where power efficiency is critical.

7. Wide Operating Temperature Range: The SN6501DBVT operates over a wide temperature range, typically from -40°C to 125°C, ensuring reliable performance in harsh environments.

## Specifications

- Input Voltage Range: 3V to 30V
- Output Voltage: Typically 5V (can be configured for other output voltages)
- Output Current: Up to 100 mA
- Efficiency: Greater than 80% (depending on load conditions)
- Operating Temperature Range: -40°C to 125°C
- Isolation Voltage: 1 kV (for 1 minute)
- Switching Frequency: Approximately 100 kHz
- Package Type: DBV (SOT-23)
- Pin Count: 5 pins

## Applications

The SN6501DBVT is suitable for a wide range of applications, including:

- Isolated power supplies for industrial control systems
- Automotive applications requiring isolation
- Medical devices where patient safety is paramount
- Communication equipment
- Any application requiring isolated power for sensors or microcontrollers

## Conclusion

The Texas Instruments SN6501DBVT is a versatile and efficient isolated DC-DC converter that meets the needs of various applications requiring electrical isolation. With its wide input voltage range, high efficiency, and compact size, it is an excellent choice for engineers looking to implement isolated power solutions in their designs. The device%27s robust features and specifications make it suitable for demanding environments, ensuring reliable performance and safety in critical applications.
SN6501DBVT Compare Parts
  • SN6501DBVT vs SN6505DQDBVRQ1
  • SN6501DBVT vs SN6505BQDBVTQ1
  • SN6501DBVT vs SN6505BQDBVRQ1
  • SN6501DBVT vs SN6505BDBVT
  • SN6501DBVT vs SN6505BDBVR
  • SN6501DBVT vs SN6505AQDBVTQ1
  • SN6501DBVT vs SN6505AQDBVRQ1
  • SN6501DBVT vs SN6505ADBVT
  • SN6501DBVT vs SN6505ADBVR
  • SN6501DBVT vs SN6501QDBVRQ1
  • SN6501DBVT vs SN6501DBVR
  • SN6501DBVT vs SN650801ZQZR
  • SN6501DBVT vs SN6507DGQRQ1
  • SN6501DBVT vs SN6507DGQR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.