☰
SN6505BDBVR
SN6505BDBVR
Active
Description:  IC TRANSFORMER DRIVER 6SOT-23
Manufacturer:  Texas Instruments
Datasheet:   SN6505BDBVR Datasheet
History Price: $2.96000
In Stock: 1520
SN6505BDBVR Specification
Specification
Part No
SN6505BDBVR
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Transformer Driver
Current - Supply
1.56mA
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
SN6505BDBVR Related Parts
SN6501DBVR
SN6501DBVR
Texas Instruments
IC REG CONV PWR SUPPLIES SOT23-5
SN6501DBVT
SN6501DBVT
Texas Instruments
IC REG CONV PWR SUPPLIES SOT23-5
SN6501QDBVRQ1
SN6501QDBVRQ1
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
SN6505ADBVR
SN6505ADBVR
Texas Instruments
IC TRANSFORMER DRIVER 6SOT-23
SN6505ADBVT
SN6505ADBVT
Texas Instruments
IC TRANSFORMER DRIVER SOT23-6
SN6505AQDBVRQ1
SN6505AQDBVRQ1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
SN6505AQDBVTQ1
SN6505AQDBVTQ1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
SN6505BDBVT
SN6505BDBVT
Texas Instruments
IC TRANSFORMER DRIVER SOT23-6
SN6505BQDBVRQ1
SN6505BQDBVRQ1
Texas Instruments
IC POWER MANAGEMENT
SN6505BQDBVTQ1
SN6505BQDBVTQ1
Texas Instruments
POWER SUPPLY DRIVER
SN6505DQDBVRQ1
SN6505DQDBVRQ1
Texas Instruments
SN6505DQDBVTQ1
SN6505DQDBVTQ1
SN6505DQDBVTQ1
Texas Instruments
SN6505DQDBVTQ1
SN6505BDBVR Description
The SN6505BDBVR is a DC-DC converter designed for powering isolated circuits, particularly suited for applications requiring isolated power conversion in compact, low-power environments. This device is manufactured by Texas Instruments and falls under the category of isolated DC-DC converters. It offers a combination of efficiency, compactness, and simplicity, making it ideal for various electronic applications.

## Overview

The SN6505BDBVR is a small, highly integrated DC-DC converter designed to provide isolated power supplies. It operates based on the principle of transforming a primary voltage into a secondary isolated voltage through magnetic coupling. This isolation is crucial for applications where separating different sections of a circuit is necessary to prevent ground loops and ensure safety.

## Key Features

1. Integrated Transformer Driver:
- Transformer Driver: The SN6505BDBVR integrates a high-frequency transformer driver, which simplifies the design of isolated power supplies by eliminating the need for an external driver circuit. This integration reduces component count and board space.

2. Isolation:
- Isolation Voltage: The device offers galvanic isolation between the primary and secondary sides of the converter. This isolation helps in protecting sensitive electronics from noise and interference that may originate from other parts of the system.

3. Power Supply:
- Input Voltage Range: The device operates with a wide input voltage range, typically from 3V to 5.5V, making it compatible with various low-voltage DC sources.
- Output Voltage: The SN6505BDBVR can generate a regulated output voltage, commonly set to 5V or 3.3V, depending on the application requirements. The output voltage can be adjusted using external components if needed.

4. Efficiency:
- High Efficiency: The converter is designed to offer high efficiency in converting input power to output power. This efficiency is crucial for minimizing heat dissipation and maximizing battery life in portable applications.

5. Compact Package:
- Package Type: The SN6505BDBVR comes in a compact SOT-23-6 package, which is suitable for space-constrained applications. The small package size allows for easy integration into compact electronic designs.

6. Low Standby Current:
- Standby Mode: The device features a low standby current, which helps in reducing power consumption when the converter is not actively powering a load. This characteristic is beneficial for battery-operated or low-power systems.

7. Overcurrent and Overtemperature Protection:
- Protection Features: The SN6505BDBVR includes built-in protection mechanisms to safeguard the device from overcurrent and overtemperature conditions. These protections ensure reliable operation and prevent damage under adverse conditions.

8. Simple External Components:
- Minimal Components: The design of the SN6505BDBVR minimizes the need for external components, which simplifies the overall circuit design and reduces the cost of the power supply solution.

## Applications

The SN6505BDBVR is versatile and can be used in various applications where isolated power is required:

1. Data Acquisition Systems:
- Isolation: Ideal for providing isolated power to data acquisition systems, where isolation helps in maintaining signal integrity and preventing noise interference.

2. Industrial Equipment:
- Protection: Suitable for powering isolated sections of industrial control equipment, protecting sensitive circuits from high voltage transients.

3. Consumer Electronics:
- Compact Power: Used in consumer electronic devices where space is limited, and isolated power is needed for specific circuits.

4. Communication Systems:
- Signal Isolation: Provides isolated power to communication systems, ensuring that different parts of the system operate without electrical interference.

5. Medical Devices:
- Safety: Ensures safe operation in medical devices by isolating the power supply, protecting both the device and the user.

## Technical Specifications

- Input Voltage Range: 3V to 5.5V
- Output Voltage: Typically 5V or 3.3V (adjustable)
- Efficiency: High efficiency, typically above 80%
- Package: SOT-23-6
- Isolation Voltage: Up to 1kV (depending on application)

## Conclusion

The SN6505BDBVR is a robust and efficient DC-DC converter designed for applications requiring isolated power supplies. Its integrated transformer driver, compact size, and high efficiency make it a practical choice for various electronic designs. By providing reliable isolation and protection features, the SN6505BDBVR supports the creation of safe and effective power solutions for a range of applications, from industrial control to consumer electronics.
SN6505BDBVR Compare Parts
  • SN6505BDBVR vs SN6505DQDBVRQ1
  • SN6505BDBVR vs SN6505BQDBVTQ1
  • SN6505BDBVR vs SN6505BQDBVRQ1
  • SN6505BDBVR vs SN6505BDBVT
  • SN6505BDBVR vs SN6505AQDBVTQ1
  • SN6505BDBVR vs SN6505AQDBVRQ1
  • SN6505BDBVR vs SN6505ADBVT
  • SN6505BDBVR vs SN6505ADBVR
  • SN6505BDBVR vs SN6501QDBVRQ1
  • SN6505BDBVR vs SN6501DBVT
  • SN6505BDBVR vs SN6501DBVR
  • SN6505BDBVR vs SN650801ZQZR
  • SN6505BDBVR vs SN6507DGQRQ1
  • SN6505BDBVR vs SN6507DGQR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.