☰
SN6505BDBVT
SN6505BDBVT
Active
Description:  IC TRANSFORMER DRIVER SOT23-6
Manufacturer:  Texas Instruments
Datasheet:   SN6505BDBVT Datasheet
History Price: $3.20000
In Stock: 44640
SN6505BDBVT Specification
Specification
Part No
SN6505BDBVT
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Transformer Driver
Current - Supply
1.56mA
Voltage - Supply
2.25V ~ 5.5V
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
SN6505BDBVT Related Parts
SN6501DBVR
SN6501DBVR
Texas Instruments
IC REG CONV PWR SUPPLIES SOT23-5
SN6501DBVT
SN6501DBVT
Texas Instruments
IC REG CONV PWR SUPPLIES SOT23-5
SN6501QDBVRQ1
SN6501QDBVRQ1
Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
SN6505ADBVR
SN6505ADBVR
Texas Instruments
IC TRANSFORMER DRIVER 6SOT-23
SN6505ADBVT
SN6505ADBVT
Texas Instruments
IC TRANSFORMER DRIVER SOT23-6
SN6505AQDBVRQ1
SN6505AQDBVRQ1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
SN6505AQDBVTQ1
SN6505AQDBVTQ1
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
SN6505BDBVR
SN6505BDBVR
Texas Instruments
IC TRANSFORMER DRIVER 6SOT-23
SN6505BQDBVRQ1
SN6505BQDBVRQ1
Texas Instruments
IC POWER MANAGEMENT
SN6505BQDBVTQ1
SN6505BQDBVTQ1
Texas Instruments
POWER SUPPLY DRIVER
SN6505DQDBVRQ1
SN6505DQDBVRQ1
Texas Instruments
SN6505DQDBVTQ1
SN6505DQDBVTQ1
SN6505DQDBVTQ1
Texas Instruments
SN6505DQDBVTQ1
SN6505BDBVT Description

The Texas Instruments SN6505BDBVT is a high-performance, integrated isolated power driver designed for use in applications that require galvanic isolation between input and output while providing efficient power conversion. This device is widely utilized in various industrial and consumer applications, including isolated power supplies, telecom equipment, and data communication systems, where isolation and safety are critical.

## Key Specifications

* Device Type:
The SN6505BDBVT is a transformer driver, specifically designed to drive isolated power transformers. It features an integrated high-speed, low-power driver capable of controlling transformer circuits to convert input DC voltage into an isolated AC signal, which can then be stepped up or down as needed for powering sensitive electronics.

* Output Voltage:
The device is capable of producing 2.5 V to 6 V of output voltage, which is typical for low-voltage applications where precision and efficiency are essential.

* Operating Frequency:
The SN6505BDBVT operates at an internal switching frequency of 100 kHz to 1 MHz, providing flexibility in system design. This frequency range allows for efficient transformer operation and low power dissipation in the driver circuitry.

* Input Voltage:
The device supports a wide input voltage range, typically from 2.7 V to 5.5 V. This makes it suitable for a broad range of input sources, from 3.3V logic systems to USB power lines.

* Driver Configuration:
The SN6505BDBVT features a low-side drive for controlling external power transformers. This makes it highly compatible with various transformer designs, offering greater flexibility for different isolated power supply applications.

* Isolation:
The device is designed to work with isolation transformers, providing galvanic isolation between the input and output. This isolation is crucial in applications that require safety, such as medical, industrial, and automotive systems, where electrical isolation is necessary to protect sensitive components or personnel.

* Efficiency:
The SN6505BDBVT provides high-efficiency operation, minimizing energy losses during power conversion. Its low quiescent current and power-saving design make it suitable for battery-operated devices and energy-sensitive applications.

* Output Current:
The driver can provide up to 30 mA of output current, making it suitable for driving small to medium-sized power transformers in isolated applications. The exact current capability can depend on the specific transformer used with the device.

* Package Type:
The SN6505BDBVT comes in a 6-pin SOT-23 package, making it compact and suitable for space-constrained designs. The small form factor is ideal for use in consumer electronics, portable devices, and other applications where board space is limited.

* Protection Features:
The device includes built-in overcurrent protection and thermal shutdown features, enhancing reliability and preventing damage to the driver and connected components. These features are important in preventing overheating and overloading in high-stress environments.

* Operating Temperature Range:
The SN6505BDBVT operates over a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance in demanding conditions. This makes it suitable for industrial environments where temperature variations can be extreme.

## Application Areas

* Isolated Power Supplies:
The SN6505BDBVT is commonly used in isolated power supplies for industrial control systems, automotive electronics, and medical devices. Its ability to provide isolation between input and output is critical for protecting sensitive systems from voltage spikes, ground loops, and electrical faults.

* Telecommunications:
The device is ideal for use in telecom systems where isolation is required for protecting sensitive communication circuits from electrical interference and noise.

* Data Communication Systems:
The SN6505BDBVT is also used in data communication systems, such as RS-485 or I²C isolators, where data integrity and electrical isolation between devices are required to ensure noise-free operation.

* Consumer Electronics:
It is widely used in consumer electronics like USB-powered devices, set-top boxes, and home automation systems, where efficient and isolated power conversion is necessary.

## Conclusion

The Texas Instruments SN6505BDBVT is a versatile and efficient isolated power driver suitable for various applications requiring power conversion with galvanic isolation. Its wide input voltage range, high efficiency, and integrated protection features make it ideal for a variety of industrial, automotive, and consumer electronics systems. Its compact package, low power consumption, and high reliability ensure that it meets the needs of modern, space-constrained designs where both safety and performance are critical.
SN6505BDBVT Compare Parts
  • SN6505BDBVT vs SN6505DQDBVRQ1
  • SN6505BDBVT vs SN6505BQDBVTQ1
  • SN6505BDBVT vs SN6505BQDBVRQ1
  • SN6505BDBVT vs SN6505BDBVR
  • SN6505BDBVT vs SN6505AQDBVTQ1
  • SN6505BDBVT vs SN6505AQDBVRQ1
  • SN6505BDBVT vs SN6505ADBVT
  • SN6505BDBVT vs SN6505ADBVR
  • SN6505BDBVT vs SN6501QDBVRQ1
  • SN6505BDBVT vs SN6501DBVT
  • SN6505BDBVT vs SN6501DBVR
  • SN6505BDBVT vs SN650801ZQZR
  • SN6505BDBVT vs SN6507DGQRQ1
  • SN6505BDBVT vs SN6507DGQR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.