☰
TXB0102YZPR
TXB0102YZPR
Active
Description:  IC TRANSLTR BIDIRECTIONAL 8DSBGA
Manufacturer:  Texas Instruments
Datasheet:   TXB0102YZPR Datasheet
History Price: $1.00000
In Stock: 46240
TXB0102YZPR Specification
Specification
Part No
TXB0102YZPR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
1.2 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
8-XFBGA, DSBGA
Supplier Device Package
8-DSBGA (1.9x0.9)
TXB0102YZPR Related Parts
TXB0101DBVR
TXB0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVT
TXB0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVTG4
TXB0101DBVTG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DCKR
TXB0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKRG4
TXB0101DCKRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKT
TXB0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKTG4
TXB0101DCKTG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DRLR
TXB0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXB0101DRLT
TXB0101DRLT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXB0101YZPR
TXB0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXB0102DCUR
TXB0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102DCURG4
TXB0102DCURG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102YZPR Compare Parts
  • TXB0102YZPR vs TXBN0304RSVR
  • TXB0102YZPR vs TXB0304RUTR
  • TXB0102YZPR vs TXB0304RSVR
  • TXB0102YZPR vs TXB0302DQMR
  • TXB0102YZPR vs TXB0108ZXYR
  • TXB0102YZPR vs TXB0108YZPR2
  • TXB0102YZPR vs TXB0108YZPR
  • TXB0102YZPR vs TXB0108YS
  • TXB0102YZPR vs TXB0108RGYR
  • TXB0102YZPR vs TXB0108PWRG4
  • TXB0102YZPR vs TXB0108PWR
  • TXB0102YZPR vs TXB0108NMER
  • TXB0102YZPR vs TXB0108DQSR
  • TXB0102YZPR vs TXB0106PWR
  • TXB0102YZPR vs TXB0106IPWRQ1
  • TXB0102YZPR vs TXB0104ZXUR
  • TXB0102YZPR vs TXB0104YZTR
  • TXB0102YZPR vs TXB0104RUTR
  • TXB0102YZPR vs TXB0104RGYRG4
  • TXB0102YZPR vs TXB0104RGYR
  • TXB0102YZPR vs TXB0104QRUTRQ1
  • TXB0102YZPR vs TXB0104QRGYRQ1
  • TXB0102YZPR vs TXB0104QPWRQ1
  • TXB0102YZPR vs TXB0104PWRG4
  • TXB0102YZPR vs TXB0104PWR
  • TXB0102YZPR vs TXB0104NMNR
  • TXB0102YZPR vs TXB0104GXUR
  • TXB0102YZPR vs TXB0104DRG4
  • TXB0102YZPR vs TXB0104DR
  • TXB0102YZPR vs TXB0104DG4
  • TXB0102YZPR vs TXB0104D
  • TXB0102YZPR vs TXB0102DCUTG4
  • TXB0102YZPR vs TXB0102DCUT
  • TXB0102YZPR vs TXB0102DCURG4
  • TXB0102YZPR vs TXB0102DCUR
  • TXB0102YZPR vs TXB0101YZPR
  • TXB0102YZPR vs TXB0101DRLT
  • TXB0102YZPR vs TXB0101DRLR
  • TXB0102YZPR vs TXB0101DCKTG4
  • TXB0102YZPR vs TXB0101DCKT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!