☰
TXB0104D
TXB0104D
Active
Description:  IC TRANSLTR BIDIRECTIONAL 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TXB0104D Datasheet
History Price: $1.28000
In Stock: 39360
TXB0104D Specification
Specification
Part No
TXB0104D
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
1.2 V ~ 3.6 V
Voltage - VCCB
1.65 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TXB0104D Related Parts
TXB0101DBVR
TXB0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVT
TXB0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DBVTG4
TXB0101DBVTG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXB0101DCKR
TXB0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKRG4
TXB0101DCKRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKT
TXB0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DCKTG4
TXB0101DCKTG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXB0101DRLR
TXB0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXB0101DRLT
TXB0101DRLT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXB0101YZPR
TXB0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXB0102DCUR
TXB0102DCUR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0102DCURG4
TXB0102DCURG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 8VSSOP
TXB0104D Description
General Description
The Texas Instruments TXB0104D is a 4-bit bidirectional voltage-level translator with automatic direction sensing, designed to enable communication between devices operating at different logic levels. It is especially useful in mixed-voltage environments where a seamless, low-latency, and auto-sensing level shifter is required between low-voltage and higher-voltage logic domains. The device is part of TI’s TXB series, known for push-pull drivers optimized for low-power and high-speed applications.

Key Features

* 4-bit bidirectional level shifter
* Automatic direction sensing without the need for a direction control pin
* Operates with two supply voltages (VCCA and VCCB)
* Push-pull output drivers with output-enable feature
* High-speed operation without external components
* Accepts VCCA and VCCB from 1.2V to 3.6V
* Partial power-down support with Ioff protection
* Designed for open-drain and push-pull signal types
* Glitch-free power-up and power-down

Operating Voltage Ranges

* VCCA: 1.2 V to 3.6 V
* VCCB: 1.2 V to 3.6 V
* I/O ports are compatible with VCCA on side A and VCCB on side B
* Both sides can support logic levels independently, making it suitable for interfacing between devices like 1.8V and 3.3V systems

Electrical Characteristics (Typical at VCCA = 1.8V, VCCB = 3.3V, 25°C)

* Maximum Data Rate:

* > 100 Mbps for push-pull applications
* ~2 Mbps for open-drain applications
* Input Leakage Current: ±5 µA max
* Output High Voltage (VOH): VCC – 0.2 V (min)
* Output Low Voltage (VOL): 0.2 V max
* Propagation Delay (typical): ~1 ns
* Quiescent Current (ICC): ~5 µA (typical static)

Power Management and Protection

* Partial power-down capability through Ioff: Prevents reverse current during power-off
* Supply current drawn only when active switching occurs
* No external pull-up/down resistors needed due to built-in drivers
* Short-circuit protection on outputs
* Power-on reset circuitry ensures defined outputs upon startup

Package and Mechanical Specifications

* Package Type: SOIC (D), 14-lead
* Mounting: Surface-mount
* Dimensions: Standard 14-SOIC footprint
* Operating Temperature Range: –40°C to +85°C
* RoHS compliant and lead-free

Typical Applications

* Voltage level translation between microcontrollers and peripherals
* Memory card interfaces (e.g., SDIO)
* Consumer electronics and portable devices
* I²C, SPI, GPIO, UART level shifting
* Mixed-voltage industrial control systems
* Automotive infotainment and diagnostics (non-Q1 grade)

Design Considerations

* Designed for applications with <70 pF capacitive load per output
* Not recommended for heavy capacitive loading or long trace lengths
* For high-speed or more demanding bidirectional buses (e.g., I²C), TI recommends the TXS series instead
* Strong edge-rate control minimizes EMI and signal integrity issues

Conclusion
The TXB0104D provides a compact, efficient, and highly integrated solution for bidirectional voltage translation in mixed-voltage systems. With automatic direction detection, wide operating voltage range, and low power consumption, it is well-suited for a variety of portable, industrial, and embedded applications where reliability and signal integrity are critical.
TXB0104D Compare Parts
  • TXB0104D vs TXBN0304RSVR
  • TXB0104D vs TXB0304RUTR
  • TXB0104D vs TXB0304RSVR
  • TXB0104D vs TXB0302DQMR
  • TXB0104D vs TXB0108ZXYR
  • TXB0104D vs TXB0108YZPR2
  • TXB0104D vs TXB0108YZPR
  • TXB0104D vs TXB0108YS
  • TXB0104D vs TXB0108RGYR
  • TXB0104D vs TXB0108PWRG4
  • TXB0104D vs TXB0108PWR
  • TXB0104D vs TXB0108NMER
  • TXB0104D vs TXB0108DQSR
  • TXB0104D vs TXB0106PWR
  • TXB0104D vs TXB0106IPWRQ1
  • TXB0104D vs TXB0104ZXUR
  • TXB0104D vs TXB0104YZTR
  • TXB0104D vs TXB0104RUTR
  • TXB0104D vs TXB0104RGYRG4
  • TXB0104D vs TXB0104RGYR
  • TXB0104D vs TXB0104QRUTRQ1
  • TXB0104D vs TXB0104QRGYRQ1
  • TXB0104D vs TXB0104QPWRQ1
  • TXB0104D vs TXB0104PWRG4
  • TXB0104D vs TXB0104PWR
  • TXB0104D vs TXB0104NMNR
  • TXB0104D vs TXB0104GXUR
  • TXB0104D vs TXB0104DRG4
  • TXB0104D vs TXB0104DR
  • TXB0104D vs TXB0104DG4
  • TXB0104D vs TXB0102YZPR
  • TXB0104D vs TXB0102DCUTG4
  • TXB0104D vs TXB0102DCUT
  • TXB0104D vs TXB0102DCURG4
  • TXB0104D vs TXB0102DCUR
  • TXB0104D vs TXB0101YZPR
  • TXB0104D vs TXB0101DRLT
  • TXB0104D vs TXB0101DRLR
  • TXB0104D vs TXB0101DCKTG4
  • TXB0104D vs TXB0101DCKT
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!