☰
TXS4558RUKR
TXS4558RUKR
Active
Description:  IC TRANSLTR BIDIRECTIONAL 20WQFN
Manufacturer:  Texas Instruments
Datasheet:   TXS4558RUKR Datasheet
History Price: $1.23300
In Stock: 32080
TXS4558RUKR Specification
Specification
Part No
TXS4558RUKR
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
2
Channels per Circuit
1
Voltage - VCCA
1.65 V ~ 3.3 V
Voltage - VCCB
2.3 V ~ 5.5 V
Input Signal
-
Output Signal
-
Output Type
-
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
SIM Card Interface
Mounting Type
Surface Mount
Package / Case
20-WFQFN Exposed Pad
Supplier Device Package
20-WQFN (3x3)
TXS4558RUKR Related Parts
TXS0101DBVR
TXS0101DBVR
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVRG4
TXS0101DBVRG4
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DBVT
TXS0101DBVT
Texas Instruments
IC TRANSLATOR BIDIR SOT23-6
TXS0101DCKR
TXS0101DCKR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DCKT
TXS0101DCKT
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SC70-6
TXS0101DRLR
TXS0101DRLR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101DRLRG4
TXS0101DRLRG4
Texas Instruments
IC TRANSLTR BIDIRECTIONAL SOT5X3
TXS0101YZPR
TXS0101YZPR
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 6DSBGA
TXS0102DCTR
TXS0102DCTR
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTT
TXS0102DCTT
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTE4
TXS0102DCTTE4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS0102DCTTG4
TXS0102DCTTG4
Texas Instruments
IC TRANSLATOR BIDIRECTIONAL SM8
TXS4558RUKR Compare Parts
  • TXS4558RUKR vs TXS4555RGTR
  • TXS4558RUKR vs TXS03121DRLR
  • TXS4558RUKR vs TXS0206YFPR
  • TXS4558RUKR vs TXS0206AYFPR
  • TXS4558RUKR vs TXS0206-29YFPRB
  • TXS4558RUKR vs TXS0206-29YFPR
  • TXS4558RUKR vs TXS0202YZPR
  • TXS4558RUKR vs TXS0108EZXYR
  • TXS4558RUKR vs TXS0108ERGYR
  • TXS4558RUKR vs TXS0108EQPWRQ1
  • TXS4558RUKR vs TXS0108EPWRG4
  • TXS4558RUKR vs TXS0108EPWR
  • TXS4558RUKR vs TXS0108ENMER
  • TXS4558RUKR vs TXS0104EZXUR
  • TXS4558RUKR vs TXS0104EYZTR
  • TXS4558RUKR vs TXS0104ERGYRG4
  • TXS4558RUKR vs TXS0104ERGYR
  • TXS4558RUKR vs TXS0104EQPWRQ1
  • TXS4558RUKR vs TXS0104EPWRG4
  • TXS4558RUKR vs TXS0104EPWR
  • TXS4558RUKR vs TXS0104ENMNR
  • TXS4558RUKR vs TXS0104EGXUR
  • TXS4558RUKR vs TXS0104EDR
  • TXS4558RUKR vs TXS0104EDG4
  • TXS4558RUKR vs TXS0104ED
  • TXS4558RUKR vs TXS0102YZTR
  • TXS4558RUKR vs TXS0102YZPR
  • TXS4558RUKR vs TXS0102QDCURQ1
  • TXS4558RUKR vs TXS0102DQMR
  • TXS4558RUKR vs TXS0102DQER
  • TXS4558RUKR vs TXS0102DCUTG4
  • TXS4558RUKR vs TXS0102DCUT
  • TXS4558RUKR vs TXS0102DCURG4
  • TXS4558RUKR vs TXS0102DCUR
  • TXS4558RUKR vs TXS0102DCTTG4
  • TXS4558RUKR vs TXS0102DCTTE4
  • TXS4558RUKR vs TXS0102DCTT
  • TXS4558RUKR vs TXS0102DCTR
  • TXS4558RUKR vs TXS0101YZPR
  • TXS4558RUKR vs TXS0101DRLRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)