Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UC2854BMDWREP
UC2854BMDWREP
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AVERAGE 120KHZ 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC2854BMDWREP Datasheet
History Price: $10.56000
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UC2854BMDWREP Specification
Specification
Part No
UC2854BMDWREP
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
80kHz ~ 120kHz
Current - Startup
300 μA
Voltage - Supply
10V ~ 20V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2854BMDWREP Related Parts
UC2852D
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8SOIC
UC2852DTR
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8SOIC
UC2852N
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8DIP
UC2852NG4
Texas Instruments
IC PFC CONTROLLER CCM 8DIP
UC2853AD
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853ADTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853AN
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC2853D
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853DTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853N
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC2854ADW
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC2854ADWTR
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC2854BMDWREP Compare Parts
UC2854BMDWREP vs UC2855BDWTR
UC2854BMDWREP vs UC2855BDW
UC2854BMDWREP vs UC2855AN
UC2854BMDWREP vs UC2855ADWTRG4
UC2854BMDWREP vs UC2855ADWTR
UC2854BMDWREP vs UC2855ADW
UC2854BMDWREP vs UC2854N
UC2854BMDWREP vs UC2854DWTRG4
UC2854BMDWREP vs UC2854DWTR
UC2854BMDWREP vs UC2854DW
UC2854BMDWREP vs UC2854BQG3
UC2854BMDWREP vs UC2854BQ-TI
UC2854BMDWREP vs UC2854BQ
UC2854BMDWREP vs UC2854BN
UC2854BMDWREP vs UC2854BMDWREPG4
UC2854BMDWREP vs UC2854BDWTRG4
UC2854BMDWREP vs UC2854BDWTR
UC2854BMDWREP vs UC2854BDWG4
UC2854BMDWREP vs UC2854BDW
UC2854BMDWREP vs UC2854ANG4
UC2854BMDWREP vs UC2854AN/81289
UC2854BMDWREP vs UC2854AN
UC2854BMDWREP vs UC2854ADWTR
UC2854BMDWREP vs UC2854ADW
UC2854BMDWREP vs UC2853N
UC2854BMDWREP vs UC2853DTR
UC2854BMDWREP vs UC2853D
UC2854BMDWREP vs UC2853AN
UC2854BMDWREP vs UC2853ADTR
UC2854BMDWREP vs UC2853AD
UC2854BMDWREP vs UC2852NG4
UC2854BMDWREP vs UC2852N
UC2854BMDWREP vs UC2852DTR
UC2854BMDWREP vs UC2852D
UC2854BMDWREP vs UC2855ADW
UC2854BMDWREP vs UC2854BQ
UC2854BMDWREP vs UC2854BNG4
UC2854BMDWREP vs UC2853DTR
UC2854BMDWREP vs UC2852DTR
UC2854BMDWREP vs UC2852D
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top