☰
UC3715D
UC3715D
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3715D Datasheet
History Price: $1.87000
In Stock: 17600
UC3715D Specification
Specification
Part No
UC3715D
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Synchronous
Number of Drivers
2
Gate Type
N-Channel, P-Channel MOSFET
Voltage - Supply
7V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2V
Current - Peak Output (Source, Sink)
500mA, 1A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
30ns, 25ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC3715D PDF Datasheet
UC3715D Related Parts
UC3705D
UC3705D
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705DTR
UC3705DTR
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
UC3705N
UC3705N
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
UC3705T
UC3705T
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3705TG3
UC3705TG3
Texas Instruments
IC GATE DRVR LOW-SIDE TO220-5
UC3706DW
UC3706DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWG4
UC3706DWG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706DWTR
UC3706DWTR
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3706J
UC3706J
Texas Instruments
PUSH-PULL BASED MOSFET DRIVER
UC3706N
UC3706N
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3706NG4
UC3706NG4
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP
UC3707DW
UC3707DW
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
UC3715D Compare Parts
  • UC3715D vs UC3715N
  • UC3715D vs UC3715DTR
  • UC3715D vs UC3715DPG4
  • UC3715D vs UC3715DP
  • UC3715D vs UC3715DG4
  • UC3715D vs UC3714N
  • UC3715D vs UC3714DTR
  • UC3715D vs UC3714DPG4
  • UC3715D vs UC3714DP
  • UC3715D vs UC3714D
  • UC3715D vs UC3710TG3
  • UC3715D vs UC3710T
  • UC3715D vs UC3710NG4
  • UC3715D vs UC3710N
  • UC3715D vs UC3710DWTR
  • UC3715D vs UC3710DWG4
  • UC3715D vs UC3710DW
  • UC3715D vs UC3709NG4
  • UC3715D vs UC3709N
  • UC3715D vs UC3709DW
  • UC3715D vs UC3708NG4
  • UC3715D vs UC3708NE
  • UC3715D vs UC3708N
  • UC3715D vs UC3708DWTR
  • UC3715D vs UC3708DWG4
  • UC3715D vs UC3708DW
  • UC3715D vs UC3707QG3
  • UC3715D vs UC3707Q
  • UC3715D vs UC3707NG4
  • UC3715D vs UC3707N
  • UC3715D vs UC3707DWTR
  • UC3715D vs UC3707DW
  • UC3715D vs UC3706NG4
  • UC3715D vs UC3706N
  • UC3715D vs UC3706J
  • UC3715D vs UC3706DWTR
  • UC3715D vs UC3706DWG4
  • UC3715D vs UC3706DW
  • UC3715D vs UC3705TG3
  • UC3715D vs UC3705T
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci