☰
VFC110AP
VFC110AP
Active
Description:  IC V/F CONV 4MHZ 14DIP
Manufacturer:  Texas Instruments
Datasheet:   VFC110AP Datasheet
History Price: $32.51000
In Stock: 4160
VFC110AP Specification
Specification
Part No
VFC110AP
Category
PMIC - V/F and F/V Converters
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Voltage to Frequency
Frequency - Max
4 MHz
Full Scale
?00ppm/℃
Linearity
?%
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
VFC110AP Related Parts
VFC110AP-2
VFC110AP-2
Texas Instruments
VFC 4MHZ 14-PIN PDIP
VFC320BP
VFC320BP
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC320CP
VFC320CP
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC320CPG4
VFC320CPG4
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC32KP
VFC32KP
Texas Instruments
IC F/V & V/F CONV 100KHZ 14DIP
VFC32KPG4
VFC32KPG4
Texas Instruments
IC F/V & V/F CONV 100KHZ 14DIP
VFC32KU
VFC32KU
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KU/2K5
VFC32KU/2K5
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KUG4
VFC32KUG4
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KUE4
VFC32KUE4
Texas Instruments
VOLTAGE-TO-FREQUENCY AND FREQUEN
VFC320BP
VFC320BP
Burr Brown
VFC320 VOLTAGE-TO-FREQUENCY AND
VFC320CP
VFC320CP
Burr Brown
VFC320 VOLTAGE-TO-FREQUENCY AND
VFC110AP Description
The Texas Instruments VFC110AP is a versatile voltage-to-frequency converter that is widely used in various applications, including analog-to-digital conversion, signal processing, and measurement systems. This device is designed to convert an analog voltage input into a proportional frequency output, making it an essential component in systems where digital representation of analog signals is required. Below is a detailed overview of the VFC110AP, including its specifications and features.

## Overview

The VFC110AP operates by generating a frequency output that is linearly proportional to the input voltage. This characteristic makes it particularly useful in applications where it is necessary to transmit analog signals over long distances or where digital processing is required. The device is designed to provide high accuracy, low drift, and excellent linearity, making it suitable for precision measurement applications.

## Key Specifications

1. Input Voltage Range:
- The VFC110AP accepts an input voltage range from 0V to 10V, allowing it to interface with a variety of analog signals.

2. Output Frequency Range:
- The output frequency can range from 0 Hz to 100 kHz, depending on the input voltage. This wide frequency range makes it suitable for various applications, including audio and RF signal processing.

3. Linearity:
- The device exhibits excellent linearity, with a typical linearity error of less than 0.1%. This ensures that the frequency output is a precise representation of the input voltage.

4. Temperature Coefficient:
- The temperature coefficient of the VFC110AP is typically around 50 ppm/°C, which indicates its stability over a wide temperature range. This is crucial for applications requiring high precision in varying environmental conditions.

5. Power Supply Voltage:
- The VFC110AP operates with a dual power supply, typically ±15V, which provides the necessary headroom for accurate operation and output.

6. Output Signal:
- The output signal is a square wave, which can be easily processed by digital circuits. The duty cycle of the output signal is typically 50%, making it suitable for various digital applications.

7. Input Impedance:
- The input impedance of the VFC110AP is high, typically around 10 MΩ, which minimizes the loading effect on the input signal source.

8. Frequency Stability:
- The frequency stability is excellent, with variations typically less than 0.1% over the specified temperature range, ensuring reliable performance in precision applications.

9. Package Type:
- The VFC110AP is available in a standard 8-pin DIP package, making it easy to integrate into various circuit designs.

## Applications

The Texas Instruments VFC110AP is suitable for a wide range of applications, including:

- Analog-to-Digital Conversion: The VFC110AP can be used in systems where analog signals need to be converted to digital form for processing or display.
- Signal Processing: It is commonly used in signal processing applications where frequency modulation of analog signals is required.
- Measurement Systems: The device is ideal for use in measurement systems, such as voltmeters and ammeters, where accurate representation of voltage levels is necessary.
- Data Acquisition Systems: The VFC110AP can be integrated into data acquisition systems to convert analog signals from sensors into frequency signals for further processing.

## Conclusion

The Texas Instruments VFC110AP is a highly reliable and versatile voltage-to-frequency converter that meets the demands of various applications requiring accurate and linear conversion of analog signals to frequency outputs. Its specifications, including a wide input voltage range, excellent linearity, and low temperature drift, make it an excellent choice for engineers looking to design precise measurement and signal processing systems. With its proven performance and ease of integration, the VFC110AP is a valuable component in the field of analog electronics.
VFC110AP Compare Parts
  • VFC110AP vs VFC32KU/2K5
  • VFC110AP vs VFC32KU
  • VFC110AP vs VFC32KPG4
  • VFC110AP vs VFC32KP
  • VFC110AP vs VFC320CPG4
  • VFC110AP vs VFC320CP
  • VFC110AP vs VFC320BP
  • VFC110AP vs VFC110AP-2
  • VFC110AP vs VFC32KUE4
  • VFC110AP vs VFC320CP
  • VFC110AP vs VFC320BP
  • VFC110AP vs VFC32SMQ
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!