☰
VFC32KP
VFC32KP
Active
Description:  IC F/V & V/F CONV 100KHZ 14DIP
Manufacturer:  Texas Instruments
Datasheet:   VFC32KP Datasheet
History Price: $15.49000
In Stock: 6000
VFC32KP Specification
Specification
Part No
VFC32KP
Category
PMIC - V/F and F/V Converters
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Volt to Frequency and Frequency to Volt
Frequency - Max
100 kHz
Full Scale
?5ppm/℃
Linearity
?.05%
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
VFC32KP PDF Datasheet
VFC32KP Related Parts
VFC110AP
VFC110AP
Texas Instruments
IC V/F CONV 4MHZ 14DIP
VFC110AP-2
VFC110AP-2
Texas Instruments
VFC 4MHZ 14-PIN PDIP
VFC320BP
VFC320BP
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC320CP
VFC320CP
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC320CPG4
VFC320CPG4
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC32KPG4
VFC32KPG4
Texas Instruments
IC F/V & V/F CONV 100KHZ 14DIP
VFC32KU
VFC32KU
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KU/2K5
VFC32KU/2K5
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KUG4
VFC32KUG4
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KUE4
VFC32KUE4
Texas Instruments
VOLTAGE-TO-FREQUENCY AND FREQUEN
VFC320BP
VFC320BP
Burr Brown
VFC320 VOLTAGE-TO-FREQUENCY AND
VFC320CP
VFC320CP
Burr Brown
VFC320 VOLTAGE-TO-FREQUENCY AND
VFC32KP Description
The Texas Instruments VFC32KP is a versatile voltage-to-frequency converter (VFC) designed for a variety of applications, including signal processing, instrumentation, and control systems. This device converts an analog voltage input into a proportional frequency output, making it useful for interfacing with digital systems and microcontrollers.

## Key Features

1. Voltage-to-Frequency Conversion: The VFC32KP converts an input voltage range into a frequency output, allowing for easy integration with digital systems.

2. Wide Input Voltage Range: The device typically accepts input voltages from 0V to 10V, providing flexibility for various applications.

3. High Linearity: The VFC32KP is designed to offer high linearity in its conversion process, ensuring that the output frequency is a precise representation of the input voltage.

4. Temperature Stability: The device is engineered to maintain performance across a wide temperature range, making it suitable for use in environments with varying temperatures.

5. Low Power Consumption: The VFC32KP operates with low power requirements, which is beneficial for battery-operated devices and energy-efficient applications.

6. Output Frequency Range: The output frequency can typically range from a few Hz to several kHz, depending on the input voltage and configuration.

7. Easy Integration: The VFC32KP can be easily integrated into existing systems due to its standard pin configuration and compatibility with common digital logic levels.

## Specifications

- Input Voltage Range: 0V to 10V
- Output Frequency Range: 0 Hz to 100 kHz (depending on the input voltage)
- Supply Voltage: Typically operates at +5V to +15V
- Temperature Range: -40°C to +85°C
- Linearity: Typically ±0.1% over the specified input range
- Power Supply Current: Approximately 5 mA (typical)
- Output Type: TTL compatible frequency output
- Package Type: Available in various packages, including DIP and surface mount options

## Applications

The VFC32KP is suitable for a wide range of applications, including:

- Data Acquisition Systems: Used in systems that require the conversion of analog signals to digital formats for processing.
- Instrumentation: Ideal for use in measurement devices where voltage levels need to be monitored and converted to frequency signals.
- Control Systems: Can be employed in feedback loops where voltage levels need to be converted to frequency for control purposes.
- Signal Processing: Useful in applications that require the manipulation of analog signals in a digital format.

## Conclusion

The Texas Instruments VFC32KP is a robust and reliable voltage-to-frequency converter that offers high performance, low power consumption, and ease of integration. Its wide input voltage range and high linearity make it an excellent choice for various applications in the fields of instrumentation, control systems, and data acquisition. Whether used in industrial settings or consumer electronics, the VFC32KP provides a reliable solution for converting analog voltages into frequency signals.
VFC32KP Compare Parts
  • VFC32KP vs VFC32KU/2K5
  • VFC32KP vs VFC32KU
  • VFC32KP vs VFC32KPG4
  • VFC32KP vs VFC320CPG4
  • VFC32KP vs VFC320CP
  • VFC32KP vs VFC320BP
  • VFC32KP vs VFC110AP-2
  • VFC32KP vs VFC110AP
  • VFC32KP vs VFC32KUE4
  • VFC32KP vs VFC320CP
  • VFC32KP vs VFC320BP
  • VFC32KP vs VFC32SMQ
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!