☰
VFC320CPG4
VFC320CPG4
Discontinued
Description:  IC F/V & V/F CONV 1MHZ 14DIP
Manufacturer:  Texas Instruments
Datasheet:   VFC320CPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 12880
VFC320CPG4 Specification
Specification
Part No
VFC320CPG4
Category
PMIC - V/F and F/V Converters
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Volt to Frequency and Frequency to Volt
Frequency - Max
1 MHz
Full Scale
?0ppm/℃
Linearity
?.1%
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
VFC320CPG4 Related Parts
VFC110AP
VFC110AP
Texas Instruments
IC V/F CONV 4MHZ 14DIP
VFC110AP-2
VFC110AP-2
Texas Instruments
VFC 4MHZ 14-PIN PDIP
VFC320BP
VFC320BP
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC320CP
VFC320CP
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC32KP
VFC32KP
Texas Instruments
IC F/V & V/F CONV 100KHZ 14DIP
VFC32KPG4
VFC32KPG4
Texas Instruments
IC F/V & V/F CONV 100KHZ 14DIP
VFC32KU
VFC32KU
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KU/2K5
VFC32KU/2K5
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KUG4
VFC32KUG4
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KUE4
VFC32KUE4
Texas Instruments
VOLTAGE-TO-FREQUENCY AND FREQUEN
VFC320BP
VFC320BP
Burr Brown
VFC320 VOLTAGE-TO-FREQUENCY AND
VFC320CP
VFC320CP
Burr Brown
VFC320 VOLTAGE-TO-FREQUENCY AND
VFC320CPG4 Compare Parts
  • VFC320CPG4 vs VFC32KU/2K5
  • VFC320CPG4 vs VFC32KU
  • VFC320CPG4 vs VFC32KPG4
  • VFC320CPG4 vs VFC32KP
  • VFC320CPG4 vs VFC320CP
  • VFC320CPG4 vs VFC320BP
  • VFC320CPG4 vs VFC110AP-2
  • VFC320CPG4 vs VFC110AP
  • VFC320CPG4 vs VFC32KUE4
  • VFC320CPG4 vs VFC320CP
  • VFC320CPG4 vs VFC320BP
  • VFC320CPG4 vs VFC32SMQ
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!