☰
VFC32KU
VFC32KU
Active
Description:  IC F/V & V/F CONV 100KHZ 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   VFC32KU Datasheet
History Price: $16.45000
In Stock: 42240
VFC32KU Specification
Specification
Part No
VFC32KU
Category
PMIC - V/F and F/V Converters
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Volt to Frequency and Frequency to Volt
Frequency - Max
100 kHz
Full Scale
?5ppm/℃
Linearity
?.05%
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
VFC32KU PDF Datasheet
VFC32KU Related Parts
VFC110AP
VFC110AP
Texas Instruments
IC V/F CONV 4MHZ 14DIP
VFC110AP-2
VFC110AP-2
Texas Instruments
VFC 4MHZ 14-PIN PDIP
VFC320BP
VFC320BP
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC320CP
VFC320CP
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC320CPG4
VFC320CPG4
Texas Instruments
IC F/V & V/F CONV 1MHZ 14DIP
VFC32KP
VFC32KP
Texas Instruments
IC F/V & V/F CONV 100KHZ 14DIP
VFC32KPG4
VFC32KPG4
Texas Instruments
IC F/V & V/F CONV 100KHZ 14DIP
VFC32KU/2K5
VFC32KU/2K5
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KUG4
VFC32KUG4
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC
VFC32KUE4
VFC32KUE4
Texas Instruments
VOLTAGE-TO-FREQUENCY AND FREQUEN
VFC320BP
VFC320BP
Burr Brown
VFC320 VOLTAGE-TO-FREQUENCY AND
VFC320CP
VFC320CP
Burr Brown
VFC320 VOLTAGE-TO-FREQUENCY AND
VFC32KU Description
The Texas Instruments VFC32KU is a highly regarded voltage-to-frequency converter (VFC) that is widely used in various applications requiring the conversion of an analog voltage signal into a proportional frequency output. This device is particularly useful in interfacing analog signals with digital systems, such as microcontrollers and digital signal processors.

## Key Features

1. Voltage-to-Frequency Conversion: The VFC32KU effectively converts an input voltage into a frequency output, allowing for straightforward digital representation of analog signals.

2. Wide Input Voltage Range: The device typically accepts input voltages ranging from 0V to 10V, making it versatile for different applications.

3. High Linearity: The VFC32KU is designed to provide high linearity in its output frequency relative to the input voltage, ensuring accurate and reliable performance.

4. Temperature Stability: This converter maintains its performance across a broad temperature range, making it suitable for use in environments with varying temperatures.

5. Low Power Consumption: The VFC32KU operates with low power requirements, which is advantageous for battery-powered devices and energy-efficient applications.

6. Output Frequency Range: The output frequency can typically range from a few Hz to several kHz, depending on the input voltage and configuration.

7. TTL Compatible Output: The output frequency is compatible with TTL logic levels, facilitating easy integration with digital circuits.

8. Compact Package Options: The VFC32KU is available in various package types, including surface mount and dual in-line packages (DIP), allowing for flexibility in design and layout.

## Specifications

- Input Voltage Range: 0V to 10V
- Output Frequency Range: 0 Hz to 100 kHz (depending on the input voltage)
- Supply Voltage: Typically operates at +5V to +15V
- Temperature Range: -40°C to +85°C
- Linearity: Typically ±0.1% over the specified input range
- Power Supply Current: Approximately 5 mA (typical)
- Output Type: TTL compatible frequency output
- Package Type: Available in various packages, including DIP and surface mount options

## Applications

The VFC32KU is suitable for a wide range of applications, including:

- Data Acquisition Systems: It is commonly used in systems that require the conversion of analog signals to digital formats for processing and analysis.
- Instrumentation: Ideal for use in measurement devices where voltage levels need to be monitored and converted to frequency signals for further processing.
- Control Systems: The VFC32KU can be employed in feedback loops where voltage levels need to be converted to frequency for control purposes.
- Signal Processing: Useful in applications that require the manipulation of analog signals in a digital format, such as in audio processing or telecommunications.

## Conclusion

The Texas Instruments VFC32KU is a reliable and efficient voltage-to-frequency converter that offers high performance, low power consumption, and ease of integration. Its wide input voltage range and high linearity make it an excellent choice for various applications in instrumentation, control systems, and data acquisition. Whether used in industrial settings or consumer electronics, the VFC32KU provides a dependable solution for converting analog voltages into frequency signals, facilitating seamless interaction between analog and digital systems.
VFC32KU Compare Parts
  • VFC32KU vs VFC32KU/2K5
  • VFC32KU vs VFC32KPG4
  • VFC32KU vs VFC32KP
  • VFC32KU vs VFC320CPG4
  • VFC32KU vs VFC320CP
  • VFC32KU vs VFC320BP
  • VFC32KU vs VFC110AP-2
  • VFC32KU vs VFC110AP
  • VFC32KU vs VFC32KUE4
  • VFC32KU vs VFC320CP
  • VFC32KU vs VFC320BP
  • VFC32KU vs VFC32SMQ
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!