☰
DG540DN
DG540DN
Obsolete
Description:  IC SWITCH QUAD SPST 20PLCC
Manufacturer:  Vishay
Datasheet:   DG540DN Datasheet
History Price: Obsolete
In Stock: 36240
DG540DN Specification
Specification
Part No
DG540DN
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
1:1
Switch Circuit
SPST
Number of Channels
4
On-State Resistance (Max)
60Ohm
Voltage - Supply, Single (V-)
3V ~ 15V
Voltage - Supply, Dual (V?
?V ~ 15V
-3db Bandwidth
500MHz
Features
RGB, T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
DG540DN PDF Datasheet
DG540DN Related Parts
DG534ADJ-E3
DG534ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20DIP
DG534ADN
DG534ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG534ADN-E3
DG534ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG535DJ
DG535DJ
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG535DJ-E3
DG535DJ-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG536DN-E3
DG536DN-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 44PLCC
DG538ADJ
DG538ADJ
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADJ-E3
DG538ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADN
DG538ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-E3
DG538ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1
DG538ADN-T1
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1-E3
DG538ADN-T1-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG540DN Description

The Vishay DG540DN is a monolithic analog switch integrated circuit designed for precision signal routing in analog and digital applications. It is a quad single-pole, single-throw (SPST) switch with a common drain configuration, suitable for high-performance analog multiplexing, signal sampling, and digital logic isolation. The device operates over a wide voltage range and offers low on-resistance, low charge injection, and fast switching times, making it suitable for audio, instrumentation, data acquisition, and industrial control systems.

## Functional Description

The DG540DN consists of four independent single-pole single-throw switches. Each switch can conduct signals in either direction when turned on, providing bidirectional operation. The control logic is TTL/CMOS compatible, allowing direct interfacing with standard digital logic families. The device supports low-voltage operation and maintains signal integrity across its analog inputs and outputs.

Control inputs are designed with Schmitt-trigger action to minimize switching noise and ensure clean transitions, even in environments with fast digital signals or noisy power rails. Each switch includes break-before-make operation to prevent shorting during switching transitions.

## Electrical Specifications

* Analog Signal Range: ±15 V maximum or single-supply operation from 3 V to 15 V.
* On-Resistance (R_ON): Typically 35 Ω at V_DD = 10 V, with a maximum of 50 Ω.
* On-Resistance Matching: Within ±5 Ω between switches, ensuring signal uniformity in multiplexed applications.
* Leakage Currents: Typical off-state leakage current of 1 nA, maximum 100 nA at 25°C; increases slightly with temperature.
* Switch Capacitance: Typical source-drain capacitance of 10 pF per switch, allowing high-speed analog operation.
* Digital Control Inputs: Logic high threshold (V_IH) minimum 2 V at V_DD = 5 V; logic low threshold (V_IL) maximum 0.8 V.

## Timing Characteristics

The DG540DN is optimized for fast switching applications:

* Turn-On Time (t_ON): Typically 170 ns at V_DD = 10 V.
* Turn-Off Time (t_OFF): Typically 150 ns at V_DD = 10 V.
* Break-Before-Make Delay: Ensures no overlap between switch conduction paths, typically under 20 ns.
* Propagation Delay: Minimal and consistent across the four channels to maintain timing integrity in multiplexed systems.

These characteristics make the device suitable for high-speed analog signal routing, including audio, video, and precision measurement systems.

## Power Consumption

The DG540DN is designed for low-power operation. Quiescent supply current is typically 1 µA, allowing it to operate efficiently in battery-powered applications. Dynamic power consumption is minimal due to low input capacitance and efficient CMOS control circuits.

## Noise and Signal Integrity

* Crosstalk: Typically -80 dB at 1 MHz, ensuring minimal interference between adjacent channels.
* Total Harmonic Distortion (THD): Less than 0.05% at 1 kHz with a ±10 V signal, suitable for high-fidelity analog applications.
* Charge Injection: Typical 2 pC, reducing the impact of voltage spikes during switching and maintaining accurate analog performance.
* Off-Isolation: Typically -70 dB at 1 MHz, ensuring that signals are isolated when switches are off.

## Package and Pin Configuration

The DG540DN is available in a 16-lead dual in-line package (DIP), facilitating easy prototyping and socketed applications. Pin configuration includes four independent switch channels, common drain terminals, V_DD and V_SS for supply, and four control inputs. The package is designed to minimize parasitic capacitance and inductance, supporting high-speed signal integrity.

## Temperature and Environmental Ratings

* Operating Temperature Range: -40°C to +85°C, suitable for industrial environments.
* Storage Temperature Range: -65°C to +150°C.
* Package Material: Molded plastic, lead-free RoHS-compliant, providing robust environmental tolerance.
* Thermal Resistance: Typical junction-to-ambient θ_JA of 100°C/W for DIP-16, suitable for low-power applications without active cooling.

## Applications

The DG540DN is commonly used in:

* Precision analog multiplexers for instrumentation and data acquisition systems.
* Audio signal routing and switching in mixers, amplifiers, and recording equipment.
* Digital-to-analog and analog-to-digital converter input selection.
* Test equipment and automated measurement systems requiring low on-resistance and minimal charge injection.
* Switching of small analog signals in industrial control and medical electronics.

## Reliability and Protection Features

* ESD Protection: The device includes internal protection diodes capable of handling ±2 kV human body model discharges.
* Latch-Up Immunity: CMOS construction ensures robust operation in noisy environments without susceptibility to latch-up.
* Voltage Tolerance: Switches can tolerate brief overvoltage conditions within specified limits without degradation.

## Summary

The Vishay DG540DN is a versatile, low-power quad analog switch with high signal fidelity, low on-resistance, and fast switching times. It supports bidirectional signal conduction, wide analog range, and TTL/CMOS logic compatibility, making it suitable for precision analog signal routing, data acquisition, and audio/video applications. Its robust industrial-grade temperature rating, low leakage, and low crosstalk ensure reliable performance across a broad range of professional electronic systems.
DG540DN Compare Parts
  • DG540DN vs DG542DY-T1
  • DG540DN vs DG542DY-E3
  • DG540DN vs DG542DY
  • DG540DN vs DG542DJ-E3
  • DG540DN vs DG542DJ
  • DG540DN vs DG542AP
  • DG540DN vs DG541DY-T1-E3
  • DG540DN vs DG541DY-T1
  • DG540DN vs DG541DY-E3
  • DG540DN vs DG541DY
  • DG540DN vs DG541DJ-E3
  • DG540DN vs DG541DJ
  • DG540DN vs DG541AP
  • DG540DN vs DG540DN-E3
  • DG540DN vs DG540DJ-E3
  • DG540DN vs DG538ADN-T1-E3
  • DG540DN vs DG538ADN-T1
  • DG540DN vs DG538ADN-E3
  • DG540DN vs DG538ADN
  • DG540DN vs DG538ADJ-E3
  • DG540DN vs DG538ADJ
  • DG540DN vs DG536DN-E3
  • DG540DN vs DG535DJ-E3
  • DG540DN vs DG535DJ
  • DG540DN vs DG534ADN-E3
  • DG540DN vs DG534ADN
  • DG540DN vs DG534ADJ-E3
  • DG540DN vs DG540DJ
  • DG540DN vs DG540AP/883
  • DG540DN vs DG540AP
  • DG540DN vs DG536DN
  • DG540DN vs DG534ADJ
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)