☰
ACPL-K49T-060E
ACPL-K49T-060E
Active
Description:  OPTOISOLATOR 5KV TRANSISTOR
Manufacturer:  Broadcom
History Price: $1.57794
In Stock: 32880
ACPL-K49T-060E Specification
Specification
Part No
ACPL-K49T-060E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
32% @ 10mA
Current Transfer Ratio (Max)
100% @ 10mA
Turn On / Turn Off Time (Typ)
20µs, 20µs (Max)
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
20V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.268", 6.81mm Width)
Supplier Device Package
8-SO Stretched
ACPL-K49T-060E Related Parts
ACPL-P454-000E
ACPL-P454-000E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-020E
ACPL-P454-020E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-060E
ACPL-P454-060E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-500E
ACPL-P454-500E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-824-000E
ACPL-824-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-060E
ACPL-824-060E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-500E
ACPL-824-500E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-300E
ACPL-824-300E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-560E
ACPL-824-560E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-W00E
ACPL-824-W00E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-W60E
ACPL-824-W60E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-827-000E
ACPL-827-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-K49T-060E Compare Parts
  • ACPL-K49T-060E vs ACPL-W454-020E
  • ACPL-K49T-060E vs ACPL-K453-520E
  • ACPL-K49T-060E vs ACPL-K453-020E
  • ACPL-K49T-060E vs ACPL-W454-560E
  • ACPL-K49T-060E vs ACPL-W50L-560E
  • ACPL-K49T-060E vs ACPL-W50L-500E
  • ACPL-K49T-060E vs ACPL-W50L-060E
  • ACPL-K49T-060E vs ACPL-W454-500E
  • ACPL-K49T-060E vs ACPL-M43T-500E
  • ACPL-K49T-060E vs ACPL-W50L-000E
  • ACPL-K49T-060E vs ACPL-M51L-000E
  • ACPL-K49T-060E vs ACPL-M50L-560E
  • ACPL-K49T-060E vs ACPL-M50L-500E
  • ACPL-K49T-060E vs ACPL-M50L-060E
  • ACPL-K49T-060E vs ACPL-M50L-000E
  • ACPL-K49T-060E vs ACPL-M49U-500E
  • ACPL-K49T-060E vs ACPL-M49U-000E
  • ACPL-K49T-060E vs ACPL-M49T-560E
  • ACPL-K49T-060E vs ACPL-M49T-500E
  • ACPL-K49T-060E vs ACPL-M49T-000E
  • ACPL-K49T-060E vs ACPL-M43U-500E
  • ACPL-K49T-060E vs ACPL-M51L-500E
  • ACPL-K49T-060E vs ACPL-M43T-560E
  • ACPL-K49T-060E vs ACPL-M51L-560E
  • ACPL-K49T-060E vs ACPL-M43T-500
  • ACPL-K49T-060E vs ACPL-M43T-000E
  • ACPL-K49T-060E vs ACPL-M43T
  • ACPL-K49T-060E vs ACPL-K70A-560E
  • ACPL-K49T-060E vs ACPL-K70A-500E
  • ACPL-K49T-060E vs ACPL-K54L-560E
  • ACPL-K49T-060E vs ACPL-M43U-000E
  • ACPL-K49T-060E vs ACPL-W454-060E
  • ACPL-K49T-060E vs ACPL-M51L-060E
  • ACPL-K49T-060E vs ACPL-W454-000E
  • ACPL-K49T-060E vs ACPL-P454-560E
  • ACPL-K49T-060E vs ACPL-P454-520E
  • ACPL-K49T-060E vs ACPL-K54L-000E
  • ACPL-K49T-060E vs ACPL-1772L
  • ACPL-K49T-060E vs ACPL-1770L-300
  • ACPL-K49T-060E vs ACPL-1770L-200
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller