HCPL-2602#500
HCPL-2602#500
Discontinued
Description:  OPTOISO 3.75KV LINE RX 8DIP GW
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 30800
HCPL-2602#500 Specification
Specification
Part No
HCPL-2602#500
Category
Special Purpose Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Line Receiver
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
AC, DC
Current - Output / Channel
50mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
Voltage - Forward (Vf) (Typ)
2.3 V
Current - DC Forward (If) (Max)
60 mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
Approval Agency
CSA, UR
HCPL-2602#500 Related Parts
HCPL-3000-500E
HCPL-3000-500E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-300E
HCPL-3000-300E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-000E
HCPL-3000-000E
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-3000
HCPL-3000
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-4100#500
HCPL-4100#500
Broadcom
OPTOISO 3.75KV TRNSMTR 8DIP GW
HCPL-4200#500
HCPL-4200#500
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2612#500
HCPL-2612#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2612#300
HCPL-2612#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200-500E
HCPL-4200-500E
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2602
HCPL-2602
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2602#300
HCPL-2602#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2602-000E
HCPL-2602-000E
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2602#500 Description
The Broadcom HCPL-2602#500 is a high-speed optocoupler designed for applications requiring electrical isolation between input and output circuits. This device is particularly useful in environments where signal integrity and safety are paramount, such as in industrial automation, power supplies, and communication systems. The HCPL-2602#500 is known for its fast switching speeds, high isolation voltage, and reliable performance, making it a popular choice among engineers and designers.

## Overview

The HCPL-2602#500 is a dual-channel optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodiode array to achieve high-speed data transmission while providing electrical isolation. The device is designed to operate in a wide range of applications, including data communication, signal isolation, and control systems. Its compact package and high performance make it suitable for both consumer and industrial applications.

## Key Specifications

1. Isolation Voltage:
- The HCPL-2602#500 offers a high isolation voltage of 5000 Vrms, ensuring safe operation in high-voltage environments and protecting sensitive components from voltage spikes.

2. Input Voltage Range:
- The input side of the optocoupler can operate with a wide input voltage range, typically from 0 to 30 V, allowing for flexibility in various circuit designs.

3. Output Voltage Range:
- The output voltage can range from 0 to 15 V, making it compatible with standard logic levels in digital circuits.

4. Data Rate:
- The device supports high-speed data rates of up to 1 Mbps, making it suitable for applications requiring fast signal transmission.

5. Propagation Delay:
- The typical propagation delay from input to output is around 50 ns, which is critical for applications that require quick response times.

6. Current Transfer Ratio (CTR):
- The HCPL-2602#500 has a typical current transfer ratio of 100% to 200% at an input current of 10 mA, ensuring efficient signal transfer between the input and output.

7. Temperature Range:
- The device operates over a wide temperature range of -40°C to +100°C, making it suitable for use in harsh environments.

8. Package Type:
- The HCPL-2602#500 is available in a 16-pin DIP (Dual In-line Package) configuration, which facilitates easy mounting and integration into various circuit designs.

9. LED Forward Current:
- The recommended forward current for the input LED is typically around 10 mA, which provides optimal performance while maintaining low power consumption.

## Applications

The Broadcom HCPL-2602#500 is suitable for a variety of applications, including:

- Industrial Automation: Used for isolating control signals in industrial equipment, ensuring safe operation and protecting sensitive components from electrical noise.
- Power Supplies: Employed in switch-mode power supplies for feedback and control, providing isolation between the primary and secondary sides.
- Data Communication: Ideal for isolating data lines in communication systems, ensuring signal integrity and protecting against voltage spikes.
- Microcontroller Interfacing: Used to interface microcontrollers with high-voltage systems, providing necessary isolation and protection.
- Signal Isolation: Suitable for isolating analog and digital signals in various electronic devices, ensuring reliable operation in noisy environments.

## Conclusion

The Broadcom HCPL-2602#500 is a high-performance optocoupler that provides reliable electrical isolation and fast data transmission capabilities. With its high isolation voltage, wide input and output voltage ranges, and fast switching speeds, it is an excellent choice for a variety of applications in industrial, consumer, and communication systems. Its robust design and versatility make it a valuable component for engineers and designers looking to implement effective isolation solutions in their electronic projects.
HCPL-2602#500 Compare Parts
  • HCPL-2602#500 vs HCPL-2612-500E
  • HCPL-2602#500 vs HCPL-4200-000E
  • HCPL-2602#500 vs HCPL-4200
  • HCPL-2602#500 vs HCPL-4100-500E
  • HCPL-2602#500 vs HCPL-4100-300E
  • HCPL-2602#500 vs HCPL-4100-000E
  • HCPL-2602#500 vs HCPL-4100#300
  • HCPL-2602#500 vs HCPL-4200-300E
  • HCPL-2602#500 vs HCPL-2612-300E
  • HCPL-2602#500 vs HCPL-4100
  • HCPL-2602#500 vs HCPL-2612-000E
  • HCPL-2602#500 vs HCPL-2612
  • HCPL-2602#500 vs HCPL-2602-500E
  • HCPL-2602#500 vs HCPL-2602-300E
  • HCPL-2602#500 vs HCPL-2602-000E
  • HCPL-2602#500 vs HCPL-2602#300
  • HCPL-2602#500 vs HCPL-2602
  • HCPL-2602#500 vs HCPL-4200-500E
  • HCPL-2602#500 vs HCPL-2612#300
  • HCPL-2602#500 vs HCPL-2612#500
  • HCPL-2602#500 vs HCPL-4200#500
  • HCPL-2602#500 vs HCPL-4100#500
  • HCPL-2602#500 vs HCPL-3000
  • HCPL-2602#500 vs HCPL-3000-000E
  • HCPL-2602#500 vs HCPL-3000-300E
  • HCPL-2602#500 vs HCPL-3000-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new