Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Special Purpose Isolators
/ Broadcom HCPL-4100#500
HCPL-4100#500
Discontinued
Special Purpose Isolators
Description:
OPTOISO 3.75KV TRNSMTR 8DIP GW
Manufacturer:
Broadcom
Datasheet:
HCPL-4100#500 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-4100#500 Specification
Specification
Part No
HCPL-4100#500
Category
Special Purpose Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Loop Transmitter
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
Logic
Current - Output / Channel
30mA
Propagation Delay tpLH / tpHL (Max)
1.6µs, 1µs
Rise / Fall Time (Typ)
16ns, 23ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
Approval Agency
CSA, UR
HCPL-4100#500 Related Parts
HCPL-3000-500E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-300E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-000E
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-3000
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-2602#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200#500
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2612#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2612#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200-500E
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2602
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2602#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2602-000E
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-4100#500 Compare Parts
HCPL-4100#500 vs HCPL-2612-500E
HCPL-4100#500 vs HCPL-4200-000E
HCPL-4100#500 vs HCPL-4200
HCPL-4100#500 vs HCPL-4100-500E
HCPL-4100#500 vs HCPL-4100-300E
HCPL-4100#500 vs HCPL-4100-000E
HCPL-4100#500 vs HCPL-4100#300
HCPL-4100#500 vs HCPL-4200-300E
HCPL-4100#500 vs HCPL-2612-300E
HCPL-4100#500 vs HCPL-4100
HCPL-4100#500 vs HCPL-2612-000E
HCPL-4100#500 vs HCPL-2612
HCPL-4100#500 vs HCPL-2602-500E
HCPL-4100#500 vs HCPL-2602-300E
HCPL-4100#500 vs HCPL-2602-000E
HCPL-4100#500 vs HCPL-2602#300
HCPL-4100#500 vs HCPL-2602
HCPL-4100#500 vs HCPL-4200-500E
HCPL-4100#500 vs HCPL-2612#300
HCPL-4100#500 vs HCPL-2612#500
HCPL-4100#500 vs HCPL-4200#500
HCPL-4100#500 vs HCPL-2602#500
HCPL-4100#500 vs HCPL-3000
HCPL-4100#500 vs HCPL-3000-000E
HCPL-4100#500 vs HCPL-3000-300E
HCPL-4100#500 vs HCPL-3000-500E
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.