MOC3020M
MOC3020M
Active
Description:  OPTOISOLATOR 4.17KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   MOC3020M Datasheet
History Price: $0.77
In Stock: 30400
MOC3020M Specification
Specification
Part No
MOC3020M
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
30mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
100礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
Approval Agency
UL
MOC3020M PDF Datasheet
MOC3020M Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3020M Description
The onsemi MOC3020M is an optoisolator, specifically a phototransistor optocoupler, designed for applications requiring electrical isolation between input and output circuits. This device is particularly useful in switching applications, where it can control high voltage or high current loads while being driven by low voltage control signals. Below is a detailed introduction to the MOC3020M, including its specifications and typical applications.

## Overview

The MOC3020M is a high-speed optoisolator that features a gallium arsenide (GaAs) infrared LED and a phototransistor. The device is housed in a compact 6-pin DIP (Dual In-line Package) or surface mount package, making it suitable for various PCB layouts. The optoisolator provides a high degree of electrical isolation, typically rated at 5,000 VRMS, which protects sensitive components from high voltage spikes and noise.

## Key Features

1. High Isolation Voltage: The MOC3020M offers an isolation voltage of 5,000 VRMS, ensuring safe operation in high-voltage environments.
2. High Speed: The device can operate at high frequencies, making it suitable for fast switching applications.
3. Wide Operating Temperature Range: The MOC3020M can function effectively in a temperature range from -40°C to +100°C, allowing for use in various environmental conditions.
4. Low Input Current: The device requires a low input current to activate, which helps in reducing power consumption.
5. Integrated Phototransistor: The built-in phototransistor allows for direct interfacing with microcontrollers and other digital logic devices.

## Specifications

Here are the key specifications of the onsemi MOC3020M:

- Input Specifications:
- Forward Voltage (V_F): 1.2V (typical at 20 mA)
- Forward Current (I_F): 20 mA (maximum)
- Reverse Voltage (V_R): 5V (maximum)

- Output Specifications:
- Collector-Emitter Voltage (V_CE): 30V (maximum)
- Collector Current (I_C): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 600% (at I_F = 10 mA, V_CE = 5V)

- Isolation Voltage: 5,000 VRMS

- Temperature Range: -40°C to +100°C

- Package Type: Available in DIP-6 and surface mount options.

## Applications

The MOC3020M is widely used in various applications, including:

1. Switching Power Supplies: It is used to provide feedback from the output to the input side while maintaining electrical isolation.
2. Microcontroller Interfacing: The device can be used to interface microcontrollers with high voltage circuits, ensuring that the low voltage side is protected.
3. Signal Isolation: It is ideal for isolating signals in data communication systems, protecting sensitive components from noise and voltage spikes.
4. Solid-State Relays: The MOC3020M can be used in solid-state relay applications to control AC loads.

## Conclusion

The onsemi MOC3020M is a versatile optoisolator that provides reliable electrical isolation and fast switching capabilities. Its robust specifications make it suitable for a wide range of applications, particularly in environments where safety and reliability are paramount. Whether used in power supplies, microcontroller interfacing, or signal isolation, the MOC3020M is an excellent choice for engineers looking to enhance the performance and safety of their electronic designs.
MOC3020M Compare Parts
  • MOC3020M vs MOC3012X
  • MOC3020M vs MOC3010SR2M
  • MOC3020M vs MOC3010VM
  • MOC3020M vs MOC3010X
  • MOC3020M vs MOC3010XSM
  • MOC3020M vs MOC3010SM
  • MOC3020M vs MOC3010M
  • MOC3020M vs MOC3011M
  • MOC3020M vs MOC3011SM
  • MOC3020M vs MOC3011SR2M
  • MOC3020M vs MOC3011SR2VM
  • MOC3020M vs MOC3011XSM
  • MOC3020M vs MOC3010M
  • MOC3020M vs MOC3020VM
  • MOC3020M vs MOC3011X
  • MOC3020M vs MOC3020SM
  • MOC3020M vs MOC3020SR2M
  • MOC3020M vs MOC3020TVM
  • MOC3020M vs MOC3020VM
  • MOC3020M vs MOC3020X
  • MOC3020M vs MOC3020XSM
  • MOC3020M vs MOC3021M
  • MOC3020M vs MOC3020TVM
  • MOC3020M vs MOC3012SR2M
  • MOC3020M vs MOC3012M
  • MOC3020M vs MOC3012SM
  • MOC3020M vs MOC3012TVM
  • MOC3020M vs MOC3012VM
  • MOC3020M vs MOC3081TVM
  • MOC3020M vs MOC3083M
  • MOC3020M vs MOC3082VM
  • MOC3020M vs MOC3083M
  • MOC3020M vs MOC3083SM
  • MOC3020M vs MOC3083SR2M
  • MOC3020M vs MOC3083SR2VM
  • MOC3020M vs MOC3082SM
  • MOC3020M vs MOC3081VM
  • MOC3020M vs MOC3081VM
  • MOC3020M vs MOC3082VM
  • MOC3020M vs MOC3082M
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!