☰
IS203G
IS203G
Active
Description:  6PIN HIGH DENSITY TRANSISTOR DET
Manufacturer:  Isocom Components
Datasheet:   IS203G Datasheet
History Price: $0.21216
In Stock: 25680
IS203G Specification
Specification
Part No
IS203G
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS203G Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB
IS281-4GB
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS2801-4
IS2801-4
Isocom Components
OPTOISO 3KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281-4
IS281-4
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B
IS281B
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS281
IS281
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS2701-1
IS2701-1
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS203G Description
The Isocom Components IS203G is a high-performance optocoupler designed for various applications requiring electrical isolation and signal transmission. Optocouplers, also known as opto-isolators, are essential components in electronic circuits, providing isolation between different parts of a system while allowing signals to pass through. The IS203G is particularly suitable for applications in industrial automation, telecommunications, and consumer electronics.

## Overview

The IS203G is a dual-channel optocoupler that utilizes a gallium arsenide (GaAs) infrared LED and a phototransistor to achieve high-speed signal transmission with excellent isolation characteristics. This device is designed to provide reliable performance in environments where electrical noise and voltage spikes can affect circuit operation.

## Key Specifications

1. Isolation Voltage:
- 5000 Vrms (minimum) for reinforced isolation, ensuring safety and reliability in high-voltage applications.

2. Input Characteristics:
- Forward Voltage (Vf): Typically 1.2 V at 10 mA.
- Input Current (If): Maximum of 20 mA.
- Input Power Dissipation: 70 mW (maximum).

3. Output Characteristics:
- Collector-Emitter Voltage (Vce): Maximum of 30 V.
- Collector Current (Ic): Maximum of 50 mA.
- Output Power Dissipation: 150 mW (maximum).

4. Transfer Characteristics:
- Current Transfer Ratio (CTR): Typically 100% to 600% at If = 10 mA, indicating the efficiency of signal transfer from input to output.
- Rise Time (tr): Typically 10 µs.
- Fall Time (tf): Typically 10 µs.

5. Temperature Range:
- Operating temperature range: -40°C to +100°C, making it suitable for a wide range of environmental conditions.

6. Package Type:
- Available in a 16-pin DIP (Dual In-line Package) configuration, facilitating easy integration into various circuit designs.

## Features

- High Isolation Voltage: The IS203G provides a high level of electrical isolation, making it ideal for applications where safety and signal integrity are critical.

- Dual Channel: With two optocoupler channels in a single package, the IS203G allows for compact designs and efficient use of board space.

- Wide Operating Temperature Range: The device can operate in extreme temperatures, making it suitable for industrial and outdoor applications.

- High Speed: The fast rise and fall times enable the IS203G to be used in high-speed data communication applications.

- Low Input Current: The optocoupler operates effectively with low input current, which helps in reducing power consumption.

## Applications

The Isocom IS203G is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems, PLCs (Programmable Logic Controllers), and motor drives to provide isolation between control and power circuits.

- Telecommunications: Employed in signal transmission systems to isolate different parts of communication equipment, ensuring signal integrity and safety.

- Consumer Electronics: Utilized in devices such as power supplies, audio equipment, and home appliances to provide electrical isolation and protect sensitive components.

- Data Acquisition Systems: Used in measurement and monitoring systems to isolate sensors and data processing units, ensuring accurate readings and protection from electrical noise.

## Conclusion

The Isocom Components IS203G is a versatile and reliable optocoupler that offers high performance and excellent isolation characteristics for a wide range of applications. Its dual-channel design, high isolation voltage, and wide operating temperature range make it an ideal choice for industrial, telecommunications, and consumer electronics applications. By providing electrical isolation while allowing for efficient signal transmission, the IS203G plays a crucial role in enhancing the safety and reliability of electronic systems.
IS203G Compare Parts
  • IS203G vs IS281GR
  • IS203G vs IS281E
  • IS203G vs IS281GB
  • IS203G vs IS2701-1
  • IS203G vs IS281
  • IS203G vs IS281D
  • IS203G vs IS281C
  • IS203G vs IS281B
  • IS203G vs IS281A
  • IS203G vs IS281-4
  • IS203G vs IS2805-4
  • IS203G vs IS2801-4
  • IS203G vs IS281-4GB
  • IS203G vs IS281F
  • IS203G vs IS283
  • IS203G vs IS281J
  • IS203G vs IS281I
  • IS203G vs IS201XSM
  • IS203G vs IS201X
  • IS203G vs IS201SMT&R
  • IS203G vs IS201SM
  • IS203G vs IS201G
  • IS203G vs IS201
  • IS203G vs IS201XSMT&R
  • IS203G vs IS206XSMT&R
  • IS203G vs IS2705-1
  • IS203G vs IS2702-1
  • IS203G vs IS2701-1D
  • IS203G vs IS2701-1C
  • IS203G vs IS2701-1BL
  • IS203G vs IS2701-1B
  • IS203G vs IS206
  • IS203G vs IS280-4GR
  • IS203G vs IS206XSM
  • IS203G vs IS206XG
  • IS203G vs IS206X
  • IS203G vs IS206SMT&R
  • IS203G vs IS206SM
  • IS203G vs IS201XG
  • IS203G vs IS2701-1A
  • IS203G FAQ
    Q1: What is the Isocom IS203G?
    A1: The IS203G is a single-channel optocoupler with a transistor output, designed for high-voltage isolation applications.

    Q2: What is the isolation voltage rating of the IS203G?
    A2: The IS203G offers an isolation voltage of 5300Vrms, ensuring effective isolation between input and output.

    Q3: What is the current transfer ratio (CTR) of the IS203G?
    A3: The IS203G has a CTR ranging from 225% to 450% at a forward current (If) of 10mA.

    Q4: What is the maximum output voltage of the IS203G?
    A4: The IS203G can handle a maximum output voltage of 70V.

    Q5: What is the maximum output current per channel for the IS203G?
    A5: The IS203G supports a maximum output current of 50mA per channel.

    Q6: What is the typical forward voltage of the LED in the IS203G?
    A6: The typical forward voltage (Vf) of the LED in the IS203G is 1.2V.

    Q7: What is the maximum forward current for the LED in the IS203G?
    A7: The IS203G's LED can handle a maximum forward current of 50mA.

    Q8: What is the maximum collector-emitter saturation voltage (Vce(sat)) for the IS203G?
    A8: The IS203G has a maximum Vce(sat) of 400mV.

    Q9: What is the typical turn-on time for the IS203G?
    A9: The IS203G has a typical turn-on time of 3µs.

    Q10: What is the typical turn-off time for the IS203G?
    A10: The IS203G has a typical turn-off time of 2.5µs.

    Q11: What is the operating temperature range for the IS203G?
    A11: The IS203G operates within a temperature range of -25°C to +100°C.

    Q12: What is the package type of the IS203G?
    A12: The IS203G comes in a 6-pin Dual In-Line Package (DIP) with a 0.400" (10.16mm) lead spacing.

    Q13: What is the mounting type for the IS203G?
    A13: The IS203G is designed for through-hole mounting.

    Q14: Is the IS203G RoHS compliant?
    A14: Yes, the IS203G is RoHS3 compliant, indicating it is free from hazardous substances.

    Q15: What is the moisture sensitivity level (MSL) of the IS203G?
    A15: The IS203G has an MSL of 1, meaning it is not moisture sensitive and can be stored indefinitely under normal conditions.

    Q16: What is the maximum off-state voltage for the IS203G?
    A16: The IS203G has a maximum off-state voltage of 6V.

    Q17: What is the typical rise time for the IS203G?
    A17: The typical rise time for the IS203G is not specified.

    Q18: What is the typical fall time for the IS203G?
    A18: The typical fall time for the IS203G is not specified.

    Q19: What are the typical applications for the IS203G?
    A19: The IS203G is suitable for use in computer terminals, industrial system controllers, and signal transmission between systems of different potentials and impedances.
    Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class