☰
MOC3012
MOC3012
Active
Description:  6PIN RANDOM PHASE TRIAC, OPTOCOU
Manufacturer:  Isocom Components
Datasheet:   MOC3012 Datasheet
History Price: $0.30784
In Stock: 640
MOC3012 Specification
Specification
Part No
MOC3012
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Zero Crossing Circuit
-
Number of Channels
-
Voltage - Isolation
-
Voltage - Off State
-
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
-
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Approval Agency
-
MOC3012 Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3012 Description
The MOC3012 is an optoisolator (also known as an optocoupler) manufactured by Texas Instruments. This device is designed to provide electrical isolation between its input and output while allowing for signal transmission. The MOC3012 is particularly useful in applications where it is necessary to separate different parts of a system to prevent high voltages from affecting the low-voltage side, ensuring safety and signal integrity.

## Key Features:

1. Optical Isolation: The MOC3012 provides a high degree of electrical isolation between the input and output, typically rated at 5,000 VRMS. This isolation helps protect sensitive components from high voltages and transients.
2. Phototransistor Output: The device features a phototransistor output, which allows it to drive loads directly. This makes it suitable for interfacing with microcontrollers and other digital logic devices.
3. High-Speed Switching: The MOC3012 is capable of high-speed switching, making it suitable for applications that require fast response times.
4. Wide Operating Temperature Range: The device operates effectively over a wide temperature range, making it suitable for various environmental conditions.
5. Compact Package: The MOC3012 is available in a compact DIP-4 package, which is ideal for space-constrained applications.

## Specifications:

- Input LED Forward Voltage (VF): 1.2V to 1.5V at IF = 10 mA
- Input LED Forward Current (IF): 10 mA (maximum)
- Output Collector-Emitter Voltage (VCE): 30V (maximum)
- Output Collector Current (IC): 50 mA (maximum)
- Isolation Voltage: 5,000 VRMS
- Current Transfer Ratio (CTR): 100% to 600% at IF = 10 mA and VCE = 5V
- Rise Time (tr): 5 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -40°C to +125°C

## Applications:

The MOC3012 is suitable for a wide range of applications, including:
- Signal Isolation: Used in digital communication systems to isolate different parts of the circuit, preventing noise and voltage spikes from affecting sensitive components.
- Switching Power Supplies: The device can be used in power supply circuits to provide feedback and control while maintaining isolation between the high-voltage and low-voltage sides.
- Microcontroller Interfacing: Ideal for interfacing microcontrollers with high-voltage devices, ensuring that the microcontroller remains protected from high voltages.
- Industrial Automation: Used in industrial control systems to isolate control signals from high-power devices, enhancing safety and reliability.

## Conclusion:

The Texas Instruments MOC3012 is a versatile and reliable optoisolator that provides essential electrical isolation in various applications. With its phototransistor output, high-speed switching capabilities, and robust specifications, it is well-suited for use in signal isolation, power supply feedback, and microcontroller interfacing. Its compact design and wide operating temperature range make it an excellent choice for engineers looking to enhance the safety and performance of their electronic systems.
MOC3012 Compare Parts
  • MOC3012 vs MOC3012X
  • MOC3012 vs MOC3010SR2M
  • MOC3012 vs MOC3010VM
  • MOC3012 vs MOC3010X
  • MOC3012 vs MOC3010XSM
  • MOC3012 vs MOC3010SM
  • MOC3012 vs MOC3010M
  • MOC3012 vs MOC3011M
  • MOC3012 vs MOC3011SM
  • MOC3012 vs MOC3011SR2M
  • MOC3012 vs MOC3011SR2VM
  • MOC3012 vs MOC3011XSM
  • MOC3012 vs MOC3010M
  • MOC3012 vs MOC3020VM
  • MOC3012 vs MOC3011X
  • MOC3012 vs MOC3020SM
  • MOC3012 vs MOC3020SR2M
  • MOC3012 vs MOC3020TVM
  • MOC3012 vs MOC3020VM
  • MOC3012 vs MOC3020X
  • MOC3012 vs MOC3020XSM
  • MOC3012 vs MOC3021M
  • MOC3012 vs MOC3020TVM
  • MOC3012 vs MOC3012SR2M
  • MOC3012 vs MOC3012M
  • MOC3012 vs MOC3012SM
  • MOC3012 vs MOC3012TVM
  • MOC3012 vs MOC3012VM
  • MOC3012 vs MOC3020M
  • MOC3012 vs MOC3081TVM
  • MOC3012 vs MOC3083M
  • MOC3012 vs MOC3082VM
  • MOC3012 vs MOC3083M
  • MOC3012 vs MOC3083SM
  • MOC3012 vs MOC3083SR2M
  • MOC3012 vs MOC3083SR2VM
  • MOC3012 vs MOC3082SM
  • MOC3012 vs MOC3081VM
  • MOC3012 vs MOC3081VM
  • MOC3012 vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you